location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG L1740B 17" TFT LCD Monitor computer monitor 43.2 cm (17") 1280 x 1024 pixels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
L1740B 17" TFT LCD Monitor
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
L1740B
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 123945
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Aug 2022 16:24:30
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points LG L1740B 17" TFT LCD Monitor computer monitor 43.2 cm (17") 1280 x 1024 pixels
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 43.2 cm (17")
  • - 1280 x 1024 pixels
  • - 12 ms 250 cd/m² 500:1
  • - 40 W
Long product name LG L1740B 17" TFT LCD Monitor computer monitor 43.2 cm (17") 1280 x 1024 pixels :
The long product name of LG L1740B 17" TFT LCD Monitor computer monitor 43.2 cm (17") 1280 x 1024 pixels. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LG L1740B 17" TFT LCD Monitor
More>>>
LG L1740B 17" TFT LCD Monitor computer monitor 43.2 cm (17") 1280 x 1024 pixels:
The official description of LG L1740B 17" TFT LCD Monitor computer monitor 43.2 cm (17") 1280 x 1024 pixels as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

40 Series 17" TFT LCD Monitor
Stylish black and silver design
Ultra fast response time at 12ms
Resolution 1280 x 1024
Brightness 250 cd/m2
Contrast ratio 550:1
15 Pin D Sub

Short summary description LG L1740B 17" TFT LCD Monitor computer monitor 43.2 cm (17") 1280 x 1024 pixels:
This short summary of the LG L1740B 17" TFT LCD Monitor computer monitor 43.2 cm (17") 1280 x 1024 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

LG L1740B 17" TFT LCD Monitor, 43.2 cm (17"), 1280 x 1024 pixels, LCD, 12 ms

Long summary description LG L1740B 17" TFT LCD Monitor computer monitor 43.2 cm (17") 1280 x 1024 pixels:
This is an auto-generated long summary of LG L1740B 17" TFT LCD Monitor computer monitor 43.2 cm (17") 1280 x 1024 pixels based on the first three specs of the first five spec groups.

LG L1740B 17" TFT LCD Monitor. Display diagonal: 43.2 cm (17"), Display resolution: 1280 x 1024 pixels. Display: LCD. Response time: 12 ms, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°

Display
Surface treatment
Anti-glare, Hard coating (3H)
Display diagonal *
43.2 cm (17")
Display resolution *
1280 x 1024 pixels
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time *
12 ms
Contrast ratio (typical) *
500:1
Viewing angle, horizontal
160°
Viewing angle, vertical
160°
Display number of colours *
16.78 million colours
Pixel pitch
0.264
Horizontal scan range
30 - 83 kHz
Vertical scan range
56 - 75 Hz
Ports & interfaces
I/O ports
15 Pin D-Sub
Ergonomics
Tilt angle range
5 - -25°
Power
Power consumption (typical) *
40 W
Power consumption (standby) *
1 W
Weight & dimensions
Width (without stand)
393.5 mm
Depth (without stand)
165 mm
Height (without stand)
453 mm
Weight (without stand)
6.5 kg
Other features
Display
LCD
Display resolution at frequency
102x768 60/75Hz; 1280x1024 60/75Hz; 640x480 60/75Hz; 800x600 60/75Hz; 640x350 70Hz; 1152x870 75Hz; 720x400 70Hz; 832x624 75Hz; 1152x1024 65Hz
Power management
EPA Energy Star
Certification
TCO99
Brand Image Product code Product Stock Price from
LG 17'' New Artistic Design computer monitor 43.2 cm (17") 1280 x 1024 pixels Black LG 17'' New Artistic Design computer monitor 43.2 cm (17") 1280 x 1024 pixels Black
(show image)
L1740PQ 17'' New Artistic Design 0.00
(excl. VAT)
0 (incl. VAT)
LG 17" Ultra Narrow bezel computer monitor 43.2 cm (17") 1280 x 1024 pixels Black LG 17" Ultra Narrow bezel computer monitor 43.2 cm (17") 1280 x 1024 pixels Black
(show image)
L1750SQ-BN 17" Ultra Narrow bezel 0.00
(excl. VAT)
0 (incl. VAT)
LG 17" Ultra Narrow bezel computer monitor 43.2 cm (17") 1280 x 1024 pixels Silver LG 17" Ultra Narrow bezel computer monitor 43.2 cm (17") 1280 x 1024 pixels Silver
(show image)
L1750SQ-SN 17" Ultra Narrow bezel 0.00
(excl. VAT)
0 (incl. VAT)
LG 17'' New Artistic Design computer monitor 43.2 cm (17") 1280 x 1024 pixels Black LG 17'' New Artistic Design computer monitor 43.2 cm (17") 1280 x 1024 pixels Black
(show image)
L1740BQ 17'' New Artistic Design 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)