location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

NEC The dynamic desktop projectors LT265 data projector 2500 ANSI lumens DLP XGA (1024x768)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NEC Check ‘NEC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
The dynamic desktop projectors LT265
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
50025158
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘NEC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NEC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23578
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points NEC The dynamic desktop projectors LT265 data projector 2500 ANSI lumens DLP XGA (1024x768)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - DLP 2500 ANSI lumens
  • - Lamp
  • - XGA (1024x768) 1600:1
  • - Screen size compatibility: 19.3 - 322.6 mm (0.76 - 12.7") Number of colours: 16.78 million colours
  • - 290 W
Long product name NEC The dynamic desktop projectors LT265 data projector 2500 ANSI lumens DLP XGA (1024x768) :
The long product name of NEC The dynamic desktop projectors LT265 data projector 2500 ANSI lumens DLP XGA (1024x768). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

The dynamic desktop projectors LT265, 1024 x 768 (XGA), 1600:1
More>>>
Short summary description NEC The dynamic desktop projectors LT265 data projector 2500 ANSI lumens DLP XGA (1024x768):
This short summary of the NEC The dynamic desktop projectors LT265 data projector 2500 ANSI lumens DLP XGA (1024x768) data-sheet is auto-generated and uses the product title and the first six key specs.

NEC The dynamic desktop projectors LT265, 2500 ANSI lumens, DLP, XGA (1024x768), 1600:1, 19.3 - 322.6 mm (0.76 - 12.7"), 16.78 million colours

Long summary description NEC The dynamic desktop projectors LT265 data projector 2500 ANSI lumens DLP XGA (1024x768):
This is an auto-generated long summary of NEC The dynamic desktop projectors LT265 data projector 2500 ANSI lumens DLP XGA (1024x768) based on the first three specs of the first five spec groups.

NEC The dynamic desktop projectors LT265. Projector brightness: 2500 ANSI lumens, Projection technology: DLP, Projector native resolution: XGA (1024x768). Light source type: Lamp, Lamp power: 220 W. Power consumption (typical): 290 W, Power consumption (standby): 12 W. Weight: 2.9 kg. Output: Mini D-SUB, 15-pin, Audio input: 3.5 mm stereo mini jack, cinch stereo, Audio output: 3.5 mm stereo mini jack