location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Panasonic ET-D75LE90 projection lens PT-DZ21K/DS20K/DW17K, PT-DZ16K, PT-DZ13K/DS12K/DW11K/DZ10K

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Panasonic Check ‘Panasonic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ET-D75LE90
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ET-D75LE90 show
Show alternative article codes used in the online market place
Category:
Lenses used in projectors.
Projection Lenses Check ‘Panasonic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Panasonic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16374
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 Feb 2023 10:21:44
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (2.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Panasonic ET-D75LE90 user manual (4.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Panasonic ET-D75LE90 projection lens PT-DZ21K/DS20K/DW17K, PT-DZ16K, PT-DZ13K/DS12K/DW11K/DZ10K :
The long product name of Panasonic ET-D75LE90 projection lens PT-DZ21K/DS20K/DW17K, PT-DZ16K, PT-DZ13K/DS12K/DW11K/DZ10K. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Ultra short throw lens, 6.5 kg
More>>>
Short summary description Panasonic ET-D75LE90 projection lens PT-DZ21K/DS20K/DW17K, PT-DZ16K, PT-DZ13K/DS12K/DW11K/DZ10K:
This short summary of the Panasonic ET-D75LE90 projection lens PT-DZ21K/DS20K/DW17K, PT-DZ16K, PT-DZ13K/DS12K/DW11K/DZ10K data-sheet is auto-generated and uses the product title and the first six key specs.

Panasonic ET-D75LE90, 0.36:1 - 0.40:1, Black, 2.5 mm, 7.5 mm, PT-DZ21K/DS20K/DW17K, PT-DZ16K, PT-DZ13K/DS12K/DW11K/DZ10K, 154 x 448.5 x 154 mm

Long summary description Panasonic ET-D75LE90 projection lens PT-DZ21K/DS20K/DW17K, PT-DZ16K, PT-DZ13K/DS12K/DW11K/DZ10K:
This is an auto-generated long summary of Panasonic ET-D75LE90 projection lens PT-DZ21K/DS20K/DW17K, PT-DZ16K, PT-DZ13K/DS12K/DW11K/DZ10K based on the first three specs of the first five spec groups.

Panasonic ET-D75LE90. Throw ratio: 0.36:1 - 0.40:1, Product colour: Black, Fixed aperture: 2.5 mm. Dimensions (WxDxH): 154 x 448.5 x 154 mm, Weight: 6.5 kg

Country Distributor
Australia 1 distributor(s)
United Kingdom 1 distributor(s)