location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Panasonic PT-DZ13KEJ data projector Large venue projector 12000 ANSI lumens DLP WUXGA (1920x1200) 3D Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Panasonic Check ‘Panasonic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PT-DZ13KEJ
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PT-DZ13KEJ show
Show alternative article codes used in the online market place
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Panasonic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Panasonic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6206
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jun 2021 16:44:44
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Panasonic PT-DZ13KEJ data projector Large venue projector 12000 ANSI lumens DLP WUXGA (1920x1200) 3D Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Large venue projector Black
  • - DLP 12000 ANSI lumens
  • - Lamp
  • - WUXGA (1920x1200) 16:10 10000:1
  • - Screen size compatibility: 1778 - 25400 mm (70 - 1000")
  • - Ethernet LAN
  • - 3D
  • - AC 1000 W
Long product name Panasonic PT-DZ13KEJ data projector Large venue projector 12000 ANSI lumens DLP WUXGA (1920x1200) 3D Black :
The long product name of Panasonic PT-DZ13KEJ data projector Large venue projector 12000 ANSI lumens DLP WUXGA (1920x1200) 3D Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

3 Chip DLP, 12000 Lumens, 1920 x 1200, 3D Ready, CR 10000:1, 2 x 380 W UHM, LAN, 24kg
More>>>
Short summary description Panasonic PT-DZ13KEJ data projector Large venue projector 12000 ANSI lumens DLP WUXGA (1920x1200) 3D Black:
This short summary of the Panasonic PT-DZ13KEJ data projector Large venue projector 12000 ANSI lumens DLP WUXGA (1920x1200) 3D Black data-sheet is auto-generated and uses the product title and the first six key specs.

Panasonic PT-DZ13KEJ, 12000 ANSI lumens, DLP, WUXGA (1920x1200), 10000:1, 16:10, 1778 - 25400 mm (70 - 1000")

Long summary description Panasonic PT-DZ13KEJ data projector Large venue projector 12000 ANSI lumens DLP WUXGA (1920x1200) 3D Black:
This is an auto-generated long summary of Panasonic PT-DZ13KEJ data projector Large venue projector 12000 ANSI lumens DLP WUXGA (1920x1200) 3D Black based on the first three specs of the first five spec groups.

Panasonic PT-DZ13KEJ. Projector brightness: 12000 ANSI lumens, Projection technology: DLP, Projector native resolution: WUXGA (1920x1200). Light source type: Lamp, Lamp type: UHM, Lamp power: 380 W. Horizontal lens shift range: -20 - 20%, Vertical lens shift range: -55 - 55%. Analog signal format system: NTSC, NTSC 4.43, PAL, PAL 60, PAL M, PAL N, SECAM, Supported graphics resolutions: 640 x 480 (VGA), 1920 x 1200 (WUXGA), Supported video modes: 480i, 480p, 576i, 576p, 720p, 1080i, 1080p. Serial interface type: RS-232