location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LevelOne PTZ Network Camera, 2-Megapixel, 802.3af PoE, WDR, 10x Optical Zoom

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LevelOne Check ‘LevelOne’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PTZ Network Camera, 2-Megapixel, 802.3af PoE, WDR, 10x Optical Zoom
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FCS-1041 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4015867189917 show
Category:
Also known as CCTV, these are video cameras used inside and outside to monitor people for security reasons.
Security Cameras Check ‘LevelOne’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LevelOne: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 72681
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:32:45
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points LevelOne PTZ Network Camera, 2-Megapixel, 802.3af PoE, WDR, 10x Optical Zoom
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - IP security camera
  • - CMOS 25.4 / 2.7 mm (1 / 2.7") 2 MP 1920 x 1080 pixels
  • - Wired Ethernet LAN
  • - Optical zoom: 10x Digital zoom: 4x
  • - Cube Desk
  • - Silver
  • - 425 g
Long product name LevelOne PTZ Network Camera, 2-Megapixel, 802.3af PoE, WDR, 10x Optical Zoom :
The long product name of LevelOne PTZ Network Camera, 2-Megapixel, 802.3af PoE, WDR, 10x Optical Zoom. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

2MP, IP, 1920 x 1080px, 30 fps, 1~1/10000 sec, CMOS 1/2.7", MPEG4, Gigabit Ethernet, PoE 802.3af, WDR
More>>>
LevelOne PTZ Network Camera, 2-Megapixel, 802.3af PoE, WDR, 10x Optical Zoom:
The official description of LevelOne PTZ Network Camera, 2-Megapixel, 802.3af PoE, WDR, 10x Optical Zoom as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

PTZ Network Camera, 2-Megapixel, 802.3af PoE, WDR, 10x

- Support unique features for auto-tracking function of moving objects
- 2-Megapixel (1920 x 1080) high-definition resolution
- Supports 355° pan and 135° tilt
- Supports 10x optical zoom
- Supports 2 video streams simultaneously
- Compression: H.264/MPEG-4/MJPEG
- Built-in microphone and external speaker for 2-way audio communication
- Built-in SD/SDHC card slot for local storage
- Digital input/output (1DI/1DO) for sensor and alarm
- Supports motion detection and event notification via e-mail or FTP
- Free 64-channel monitoring software included (supports OneSecure App)

Package Contents
- FCS-1041
- Power Adapter
- Mounting Kit
- Screw Kit
- RJ45 Ethernet Cable
- Quick Installation Guide
- Resource CD (User Manual, Utility, 64-CH Monitoring Software)

Short summary description LevelOne PTZ Network Camera, 2-Megapixel, 802.3af PoE, WDR, 10x Optical Zoom:
This short summary of the LevelOne PTZ Network Camera, 2-Megapixel, 802.3af PoE, WDR, 10x Optical Zoom data-sheet is auto-generated and uses the product title and the first six key specs.

LevelOne PTZ Network Camera, 2-Megapixel, 802.3af PoE, WDR, 10x Optical Zoom, IP security camera, Wired, CE, FCC, ONVIF, Desk, Silver, Cube

Long summary description LevelOne PTZ Network Camera, 2-Megapixel, 802.3af PoE, WDR, 10x Optical Zoom:
This is an auto-generated long summary of LevelOne PTZ Network Camera, 2-Megapixel, 802.3af PoE, WDR, 10x Optical Zoom based on the first three specs of the first five spec groups.

LevelOne PTZ Network Camera, 2-Megapixel, 802.3af PoE, WDR, 10x Optical Zoom. Type: IP security camera, Connectivity technology: Wired, Certification: CE, FCC, ONVIF. Mounting type: Desk, Product colour: Silver, Form factor: Cube. Minimum illumination: 1 lx, Tilt angle range: -45 - 90°, Pan range: -177.5 - 177.5°. Sensor type: CMOS, Optical sensor size: 25.4 / 2.7 mm (1 / 2.7"). Optical zoom: 10x, Digital zoom: 4x, Focal length range: 4.9 - 49 mm

Performance
Type *
IP security camera
Connectivity technology *
Wired
PTZ control
Yes
Auto pan mode
Yes
Auto patrol mode
Yes
Wide Dynamic Range (WDR)
Yes
Certification
CE, FCC, ONVIF
Design
Form factor *
Cube
Mounting type *
Desk
Product colour *
Silver
LED indicators
Link, Power
Country of origin
Taiwan
Camera
Minimum illumination
1 lx
Tilt angle range
-45 - 90°
Pan range
-177.5 - 177.5°
White balance
Auto
Camera shutter type
Electronic
Camera shutter speed
1/5 - 1/10000 s
Image sensor
Optical sensor size
25.4 / 2.7 mm (1 / 2.7")
Progressive scan
Yes
Sensor type *
CMOS
Lens system
Zoom capability
Yes
Optical zoom
10x
Digital zoom
4x
Focal length range
4.9 - 49 mm
Auto focus
Yes
Focus adjustment
1.8 - 3.0
Night vision
Night vision *
No
Video
Maximum resolution *
1920 x 1080 pixels
Total megapixels *
2 MP
Video formats supported
MPEG4
Video compression formats
H.264, M-JPEG, MPEG4
Supported video modes
1080p
Frame rate
30 fps
Noise reduction
Yes
Automatic gain control
Yes
Full HD
Yes
Image quality adjustment
Brightness, Contrast, Saturation, Sharpness
Flip & mirror
Yes
Time stamp overlay
Yes
Audio
Audio system
2-way
Built-in microphone
Yes
Voice codecs
AMR, G.711
Network
Ethernet LAN *
Yes
Ethernet interface type
Gigabit Ethernet
Networking standards
IEEE 802.3, IEEE 802.3af, IEEE 802.3u
Supported network protocols
TCP/IP, HTTP, SMTP, FTP, DDNS, UPnP, NTP, PPPoE, DNS, DHCP, RTSP, Samba
Wi-Fi *
No
Storage
Built-in HDD *
No
Card reader integrated
Yes
Compatible memory cards
SD, SDHC
Maximum memory card size
64 GB
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
USB port
Yes
Terminal block port
Yes
DC-in jack
Yes
Interface
RJ-45
Security
Password protection type
User
IP address filtering
Yes
HTTPS encryption
Yes
Motion sensor
Yes
Management features
Reset button
Yes
Power
Power source type *
PoE
Power consumption (typical)
8 W
DC output current
1.5 A
Power over Ethernet (PoE)
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 85%
System requirements
Windows operating systems supported
Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Weight & dimensions
Width
107 mm
Depth
105 mm
Height
110 mm
Weight
425 g
Packaging data
Package width
205 mm
Package depth
270 mm
Package height
135 mm
Package weight
1.15 kg
Package type
Box
Sustainability
Compliance certificates
RoHS
Packaging content
Cables included
LAN (RJ-45)
Mounting kit
Yes
Screws included
Yes
Manual
Yes
AC adapter included
Yes
Quick installation guide
Yes
Resource CD
Yes
Technical details
Iris
Yes
Number of video streams
2
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)