location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LevelOne FCS-5091 security camera Bullet IP security camera Indoor & outdoor 2048 x 1536 pixels Ceiling/wall

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LevelOne Check ‘LevelOne’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FCS-5091
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FCS-5091 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4015867202302
Category:
Also known as CCTV, these are video cameras used inside and outside to monitor people for security reasons.
Security Cameras Check ‘LevelOne’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LevelOne: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 47320
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:43:34
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points LevelOne FCS-5091 security camera Bullet IP security camera Indoor & outdoor 2048 x 1536 pixels Ceiling/wall
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Indoor & outdoor IP security camera
  • - CMOS 25.4 / 2.8 mm (1 / 2.8") 2048 x 1536 pixels
  • - Wired Ethernet LAN
  • - Night vision 30 m IR
  • - Bullet Ceiling/wall
  • - IP67
  • - White
  • - 1.2 kg
Long product name LevelOne FCS-5091 security camera Bullet IP security camera Indoor & outdoor 2048 x 1536 pixels Ceiling/wall :
The long product name of LevelOne FCS-5091 security camera Bullet IP security camera Indoor & outdoor 2048 x 1536 pixels Ceiling/wall. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1/2.8" CMOS, RJ-45, MicroSDHC/MicroSDXC, 1/3 ~ 1/10000 sec, 1200 g
More>>>
LevelOne FCS-5091 security camera Bullet IP security camera Indoor & outdoor 2048 x 1536 pixels Ceiling/wall:
The official description of LevelOne FCS-5091 security camera Bullet IP security camera Indoor & outdoor 2048 x 1536 pixels Ceiling/wall as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The LevelOne FCS-5091 is a fixed-position outdoor camera offering an ultra-reliable, cost-effective solution for outdoor IP surveillance networks, and is rated at IP67 to operate within rain, extreme heat, snow, dust and humid conditions. Offering clear, sharp imagery with 3-Megapixel resolution and the versatility of 802.3af standard PoE to transfer power and data via a single Cat.5 cable, the LevelOne FCS-5091 should be an essential part of any security deployment that requires smart, reliable outdoor cameras.

Short summary description LevelOne FCS-5091 security camera Bullet IP security camera Indoor & outdoor 2048 x 1536 pixels Ceiling/wall:
This short summary of the LevelOne FCS-5091 security camera Bullet IP security camera Indoor & outdoor 2048 x 1536 pixels Ceiling/wall data-sheet is auto-generated and uses the product title and the first six key specs.

LevelOne FCS-5091, IP security camera, Indoor & outdoor, Wired, CE, FCC, Ceiling/wall, White

Long summary description LevelOne FCS-5091 security camera Bullet IP security camera Indoor & outdoor 2048 x 1536 pixels Ceiling/wall:
This is an auto-generated long summary of LevelOne FCS-5091 security camera Bullet IP security camera Indoor & outdoor 2048 x 1536 pixels Ceiling/wall based on the first three specs of the first five spec groups.

LevelOne FCS-5091. Type: IP security camera, Placement supported: Indoor & outdoor, Connectivity technology: Wired. Mounting type: Ceiling/wall, Product colour: White, Form factor: Bullet. Field of view (FOV) angle: 78.7°, Camera shutter speed: 1/3 ~ 1/10000 s. Sensor type: CMOS, Optical sensor size: 25.4 / 2.8 mm (1 / 2.8"). Night vision distance: 30 m, LED type: IR

Performance
Type *
IP security camera
Placement supported *
Indoor & outdoor
Connectivity technology *
Wired
Wide Dynamic Range (WDR)
Yes
Day/night mode
Yes
Plug and Play
Yes
Certification
CE, FCC
Design
Form factor *
Bullet
Mounting type *
Ceiling/wall
Product colour *
White
LED indicators
Power
International Protection (IP) code
IP67
Country of origin
China
Camera
Field of view (FOV) angle
78.7°
Camera shutter speed
1/3 ~ 1/10000 s
Image sensor
Optical sensor size
25.4 / 2.8 mm (1 / 2.8")
Progressive scan
Yes
Sensor type *
CMOS
Lens system
Focus adjustment
1.6
Night vision
Night vision *
Yes
Night vision distance
30 m
LED type
IR
Video
Maximum resolution *
2048 x 1536 pixels
Video formats supported
AVI
Video compression formats
H.264, H.265
Supported graphics resolutions
1280 x 720 (HD 720), 1920 x 1080 (HD 1080), 2048 x 1536 (QXGA)
Frame rate
30 fps
Image quality adjustment
Brightness, Contrast, Saturation, Sharpness
Privacy masking
Yes
Network
Ethernet LAN *
Yes
Ethernet interface type
Fast Ethernet
Networking standards
IEEE 802.1x
Supported network protocols
TCP/IP, UDP, ICMP, HTTP, HTTPS, FTP, DHCP, DNS, DDNS, RTP, RTSP, RTCP, PPPoE, NTP, UPnP,SMTP, SNMP, IGMP, 802.1X, QoS, IPv6
Wi-Fi *
No
Bluetooth *
No
Cabling technology
10/100Base-T(X)
Network
Quality of Service (QoS) support
Yes
Storage
Built-in HDD *
No
Card reader integrated
Yes
Compatible memory cards
MicroSD (TransFlash), MicroSDHC, MicroSDXC
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
Security
IP address filtering
Yes
Intelligent Video Surveillance (IVS) system features
Intrusion, Missing object
Management features
Reset button
Yes
Power
Power source type *
PoE
Power consumption (typical)
7 W
Power consumption (max)
9 W
Power over Ethernet (PoE)
Yes
Operational conditions
Operating temperature (T-T)
30 - 60 °C
Operating relative humidity (H-H)
0 - 95%
System requirements
Windows operating systems supported
Windows 10, Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 Pro, Windows 10 Pro x64, Windows 7, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64
Weight & dimensions
Width
105 mm
Depth
299.7 mm
Weight
1.2 kg
Package width
386 mm
Package depth
156 mm
Package height
155 mm
Package weight
500 g
Package type
Box
Packaging content
Number of cameras *
1
Resource CD
Yes
Technical details
Removable IR-cut filter
Yes
Logistics data
Master (outer) case width
490 mm
Master (outer) case length
400 mm
Master (outer) case height
500 mm
Master (outer) case gross weight
11.9 kg
Products per master (outer) case
9 pc(s)