location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kingston Technology microSDXC Class 10 UHS-I 128GB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kingston Technology Check ‘Kingston Technology’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
microSDXC Class 10 UHS-I 128GB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SDCX10/128GB show
Show alternative article codes used in the online market place
Category:
Flash memory comes in different types and is used by all kinds of products, e.g. cameras, MP3-players, telephones. The great advantage of flash memory is that it has no moving parts, so it is shock resistant and hardly wears. It is also very small and very light, which makes it perfect for use in portable digital devices.
Memory Cards Check ‘Kingston Technology’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kingston Technology: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 63929
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:54:53
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 08 Feb 2024
Product end of life date
Warranty: Lifetime
Long product name Kingston Technology microSDXC Class 10 UHS-I 128GB :
The long product name of Kingston Technology microSDXC Class 10 UHS-I 128GB. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

128GB microSDXC Class 10 Flash Card
More>>>
Kingston Technology microSDXC Class 10 UHS-I 128GB:
The official description of Kingston Technology microSDXC Class 10 UHS-I 128GB as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Kingston’s microSDHC/SDXC cards feature Class 4 and Class 10 speed ratings in capacities ranging from 4GB to 128GB to deliver optimum performance with devices that use microSDHC/SDXC. UHS-I technology enables higher bus interface speeds to optimize playback and transfer of files. Store more music, videos, pictures, games – everything you need in today’s mobile world. They’re backed by legendary Kingston® reliability, a lifetime warranty and free technical support.

Short summary description Kingston Technology microSDXC Class 10 UHS-I 128GB:
This short summary of the Kingston Technology microSDXC Class 10 UHS-I 128GB data-sheet is auto-generated and uses the product title and the first six key specs.

Kingston Technology microSDXC Class 10 UHS-I 128GB, 128 GB, MicroSDXC, Class 10, UHS, Black

Long summary description Kingston Technology microSDXC Class 10 UHS-I 128GB:
This is an auto-generated long summary of Kingston Technology microSDXC Class 10 UHS-I 128GB based on the first three specs of the first five spec groups.

Kingston Technology microSDXC Class 10 UHS-I 128GB. Capacity: 128 GB, Flash card type: MicroSDXC, Flash memory class: Class 10, Internal memory type: UHS. Product colour: Black

Memory
Capacity *
128 GB
Flash card type *
MicroSDXC
Internal memory type
UHS
Flash memory class *
Class 10
Features
Product colour
Black
Lead plating
Gold
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Linux operating systems supported
Yes
Power
Memory voltage
3.3 V
Operational conditions
Operating temperature (T-T)
-25 - 85 °C
Storage temperature (T-T)
-40 - 85 °C
Weight & dimensions
Width
11 mm
Depth
1 mm
Height
15 mm
Packaging data
Quantity per pack
1 pc(s)
Package type
Blister
Packaging content
Memory adapter included
SD
Other features
Registered
No
Memory layout
1 x 131072 MB
Module configuration
(N/A) (N/A)
Internal memory
131072 MB
Source Testseek summary Average rating
Reviews
Updated:
2014-11-19 14:47:29
Uk has collected 29 expert reviews for Kingston Technology microSDXC Class 10 UHS-I 128GB and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
85%
Source Review comments Score
goodgearguide.com.au
Updated:
2016-11-26 10:52:03
We were amazed when Lexar provided us with a super-fast 200GB , corn-flake-sized MicroSD card back in June but now here's Kingston with 256GB!Like Lexar this is rated as a Class 10 and UHS-1 device which means it's certified to record at a minimum of 10MB...
Good Whopping 256GB capacity...
Bad Expensive, Not the fastest, Only comes with SD card adapter...
Bottom line A gargantuan capacity for such a tiny device. But dropping down to 200GB slashes the cost and improves performance and value...
70%
back2gaming.com
Updated:
2016-11-26 10:52:03
We've taken a look at the Kingston microSD Class 10 64GB memory card and gakjgokofgokgpogihplgfopfog;lfoholve it good marks for its excellent performance and value along with its large capacity. Not even a year and we're back with Kingston's latest microS...
Good Excellent read/write performance on supported device | Large capacities | Lifetime warranty...
Bad Average build quality | No protective casing | Competitor pricing could be better | Compatibility...
Bottom line Taking parts of our storage device testing suite, we will be measuring the potential performance of the Kingston SDCX10/64GB using ATTO Disk Benchmark and Crystal DiskMark as well as testing with our standard real-world miscellaneous files copy test (3.1...
178%
proclockers.com
Updated:
2014-11-19 14:47:27
Flash cards is a commodity nowadays being that devices that require it are something people use on a daily basis. Today, we will looking at flash cards particularly one that's from Kingston. This is a new addition to their flash card line, the SDCA10 Clas...
Bottom line With smartphones, tablets and other devices getting better each year, it becomes more obvious that the need for faster flash cards for storage is needed. We could say it would be best to invest on a faster flash card every time particularly if you use the...
0%
proclockers.com
Updated:
2015-01-08 01:30:04
Data storage devices are getting smaller, faster and larger in capacity these days. The micro SD lineup from Kingston Technology just got a huge upgrade. Now you are get the Class 10 microSDHC/SDXC UHS-I (Advanced) with capacities of up to 128GB. Gladly...
Good Good USB 3.0 performance, Lifetime warranty...
Bottom line Certainly, data storage devices are improving each year. Although smartphones and tablet compatibility would be limited to latest generation devices, if you really need something this large, Kingston got one for you. The microSD should work with a videoca...
0%
Cdrinfo.com
Updated:
2015-03-28 03:43:13
We have the chance to run some benchmarks with Kingston's SDCA10 Class 10 UHS-I (Ultra High-Speed Bus, Speed Class 1) microSDHC/SDXC card, which promises to deliver 90MB/s read and 45MB/s write speeds, meaning it reads up to 9x faster and writes up to 4.5...
Bottom line The Kingston 32GB MicroSDHC U1 can be found in stores in the package you see below. Both the nicroSDHC card and its adaptor are included in the package:With the provided host adapter, the microSDHC card can be used like a SDHC card.The benchmarks below we...
0%
legitreviews.com
Updated:
2015-10-28 05:24:42
Have you ever run out of memory on your camera, smartphone or tablet at a critical moment or had to delete something you didn't want to in order to free up space? Running our of storage space is pretty common these days and with most cameras being able to...
0%
pcmag.com
Updated:
2015-10-28 05:24:50
One of the oldest and most storied names in the memory field, Kingston has been making microSD cards since the standard was set. The latest flagship microSD card from Kingston, the 64GB UHS-I card ($74.99) had a few odd benchmark results in our tests, whi...
Good Comes with full sized SD adapter. Fast sequential read/write speeds in a phone.
Bad Poor random write speeds on a PC and phone, and low copying speeds from a Mac...
Bottom line The Kingston 64GB microSDXC card's uneven performance puts it behind the competition...
50%
custompcreview.com
Updated:
2020-01-10 07:00:15
Back in late 2012, we rounded up a total of thirteen memory cards from a number of memory card vendors and put them to the test in both synthetic and real world applications. At the time, we tested both SD and CF cards from various vendors to find out whi...
0%
pcmag.com
Updated:
2020-06-11 06:19:47
One of the oldest and most storied names in the memory field, Kingston has been making microSD cards since the standard was set. The latest flagship microSD card from Kingston, the 64GB UHS-I card ($74.99) had a few odd benchmark results in our tests, whi...
0%
Country Distributor
Deutschland 1 distributor(s)