Samsung logo

Samsung Galaxy Tab S 10.5 3G 16 GB 26.7 cm (10.5") Android White

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
161009
Info modified on:
29 Aug 2023, 10:10:06
Warranty:
1 Year
Long product name Samsung Galaxy Tab S 10.5 3G 16 GB 26.7 cm (10.5") Android White:

10.5", 8 MP, Flash, 4x Digital Zoom, White

Samsung Galaxy Tab S 10.5 3G 16 GB 26.7 cm (10.5") Android White:

Galaxy Tab S - Hands-On
We asked people all over New York City to try out the Galaxy Tab®S and see how it compares to the competition. Check out what they had to say.

Detail-Oriented Display
See your movies and games pop with vivid colors, dark shadows and stunning contrast on the 10.5" display. With twice the resolution of an HDTV, the screen also keeps everything clear by auto-adjusting brightness levels based on where you are and what you’re viewing.

Lightweight Design
An ultra-thin build with a comfortable design makes this tablet difficult to put down. Lightweight and perfect for travel, it connects seamlessly with other Galaxy products for you to effortlessly share photos and videos from wherever you are.

Family-Friendly
With Multi User Mode, everyone in the family can create a private and personalized tablet experience that can be secured with the Fingerprint Scanner. And for those wanting to keep the little ones entertained, Kids Mode lets you customize playtime and apps with parental controls.

Short summary description Samsung Galaxy Tab S 10.5 3G 16 GB 26.7 cm (10.5") Android White:

Samsung Galaxy Tab S 10.5, 26.7 cm (10.5"), 2560 x 1600 pixels, 16 GB, Android, 467.20 g, White

Long summary description Samsung Galaxy Tab S 10.5 3G 16 GB 26.7 cm (10.5") Android White:

Samsung Galaxy Tab S 10.5. Display diagonal: 26.7 cm (10.5"), Display resolution: 2560 x 1600 pixels, Display technology: OLED. Internal storage capacity: 16 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera, Front camera resolution (numeric): 2.1 MP, Front camera. Card reader integrated. Weight: 467.20 g. Operating system installed: Android. Product colour: White

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.