Bullet Points dbramante1928 Copenhagen mobile phone case 12.9 cm (5.1") Wallet case Brown
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Wallet case 12.9 cm (5.1") Samsung
- - Leather
- - Brown
- - Shock resistant
- - Desktop stand
Warranty:
2 Years
Long product name dbramante1928 Copenhagen mobile phone case 12.9 cm (5.1") Wallet case Brown
:
The long product name of dbramante1928 Copenhagen mobile phone case 12.9 cm (5.1") Wallet case Brown. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Copenhagen, Galaxy S5, Hunter Dark
More>>>
dbramante1928 Copenhagen mobile phone case 12.9 cm (5.1") Wallet case Brown:
The official description of dbramante1928 Copenhagen mobile phone case 12.9 cm (5.1") Wallet case Brown as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.
The Leather Wallet Folio Copenhagen, has an elegant, timeless design that protects your Galaxy S5
The wallet folds in a notebook style and fastens with a magnetic leather tab providing a sleek, slim and minimalistic look and feel
dbramante1928 produces pure leather products, respecting the core values of strength, durability, functionality and style.
Designed in Denmark, they are handcrafted by skilled craftsmen, using the best materials and the finest Indian Leather.
- Speaker holes on cover enable phone calls even with the wallet closed
- Snap case provides snug and secure fit
- Allows access to all ports and functionality
- Includes 2 credit card slot and a pocket for notes
- 2 year guarantee
Short summary description dbramante1928 Copenhagen mobile phone case 12.9 cm (5.1") Wallet case Brown:
This short summary of the dbramante1928 Copenhagen mobile phone case 12.9 cm (5.1") Wallet case Brown data-sheet is auto-generated and uses the product title and the first six key specs.
dbramante1928 Copenhagen, Wallet case, Samsung, Galaxy S5, 12.9 cm (5.1"), Brown
Long summary description dbramante1928 Copenhagen mobile phone case 12.9 cm (5.1") Wallet case Brown:
This is an auto-generated long summary of dbramante1928 Copenhagen mobile phone case 12.9 cm (5.1") Wallet case Brown based on the first three specs of the first five spec groups.
dbramante1928 Copenhagen. Case type: Wallet case, Brand compatibility: Samsung, Compatibility: Galaxy S5, Maximum screen size: 12.9 cm (5.1"), Product colour: Brown, Desktop stand