dbramante1928 logo

dbramante1928 Copenhagen mobile phone case 12.9 cm (5.1") Wallet case Brown

Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20327
Info modified on:
07 Apr 2023, 12:28:42
End of life date:
13 Feb 2023
Warranty:
2 years
Long product name dbramante1928 Copenhagen mobile phone case 12.9 cm (5.1") Wallet case Brown:

Copenhagen, Galaxy S5, Brown

dbramante1928 Copenhagen mobile phone case 12.9 cm (5.1") Wallet case Brown:

The Leather Wallet Folio Copenhagen, has an elegant, timeless design that protects your Galaxy S5
The wallet folds in a notebook style and fastens with a magnetic leather tab providing a sleek, slim and minimalistic look and feel
dbramante1928 produces pure leather products, respecting the core values of strength, durability, functionality and style.
Designed in Denmark, they are handcrafted by skilled craftsmen, using the best materials and the finest Indian Leather.

- Speaker holes on cover enable phone calls even with the wallet closed
- Snap case provides snug and secure fit
- Allows access to all ports and functionality
- Includes 2 credit card slot and a pocket for notes
- 2 year guarantee

Short summary description dbramante1928 Copenhagen mobile phone case 12.9 cm (5.1") Wallet case Brown:

dbramante1928 Copenhagen, Wallet case, Samsung, Galaxy S5, 12.9 cm (5.1"), Brown

Long summary description dbramante1928 Copenhagen mobile phone case 12.9 cm (5.1") Wallet case Brown:

dbramante1928 Copenhagen. Case type: Wallet case, Brand compatibility: Samsung, Compatibility: Galaxy S5, Maximum screen size: 12.9 cm (5.1"), Product colour: Brown, Desktop stand

Specs
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.