location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung DM82D Digital signage flat panel 2.08 m (82") LED Wi-Fi 500 cd/m² Full HD Black 24/7

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DM82D
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LH82DMDPLBC show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806086507615
Category:
Large cases or boards used to display posters, ornaments, artefacts, etc.
Signage Displays Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 218489
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 11:50:47
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU data-sheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Samsung LH82DMDPLBC user manual (5.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Samsung DM82D Digital signage flat panel 2.08 m (82") LED Wi-Fi 500 cd/m² Full HD Black 24/7
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Digital signage flat panel Black
  • - 2.08 m (82") 1920 x 1080 pixels LED 500 cd/m²
  • - Direct-LED BLU 8 ms
  • - Wi-Fi
  • - Built-in speaker(s) 20 W
Long product name Samsung DM82D Digital signage flat panel 2.08 m (82") LED Wi-Fi 500 cd/m² Full HD Black 24/7 :
The long product name of Samsung DM82D Digital signage flat panel 2.08 m (82") LED Wi-Fi 500 cd/m² Full HD Black 24/7. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

82" LED, 1920 x 1080, 16:9, 500 cd/m², 5000:1, 8 ms, D-SUB, DVI-D, Display Port x 2, HDMI x 3
More>>>
Samsung DM82D Digital signage flat panel 2.08 m (82") LED Wi-Fi 500 cd/m² Full HD Black 24/7:
The official description of Samsung DM82D Digital signage flat panel 2.08 m (82") LED Wi-Fi 500 cd/m² Full HD Black 24/7 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Attract audiences 24 / 7 with powerful professional digital signage
Because of its outstanding durability and performance, DMD Series digital signage is the ideal solution for any business or organisation whose revenue is dependent on non-stop operation. By leveraging Samsung’s proven technology, you can increase sales by continually drawing and informing audiences with rich content delivered on superb-quality digital signage. With highly visible and superior 450-nit brightness, DMD Series digital signage keeps viewers engaged in any indoor business environment.

Simplify content delivery with a hassle-free all-in-one solution
Improve productivity and reduce operating costs by installing and configuring the signage solution with greater ease. The embedded, all-in-one 2nd Generation SSSP eliminates the need for a separate PC or media player to streamline digital signage operation and improve total cost of ownership (TCO). To boost efficiency, content deployment and sharing is simplified with a PC-less network connection that lets you plug in a USB and link multiple displays over a daisy chain configuration.

Accelerate business performance with advanced 2nd Generation SSSP
DMD Series digital signage is powered by a significantly upgraded embedded 2nd Generation SSSP. The new quad-core SoC processor substantially improves performance with a remarkably faster processing speed for rich, seamless messaging. The increased power supports interactive digital signage capability that is available for all sizes through an optional Touch Overlay. This innovative feature amplifies your messaging with engaging interactivity, without the need for an additional PC. Now, schools, corporations and other businesses can offer interactive signage with less expense and difficulty. In addition, the 2nd Generation SSSP supports a picture-in-picture (PIP) size over 50 percent of the digital signage area for operational excellence, compared to less than 50 percent in dual-core digital signage.

Manage digital signage wirelessly virtually anywhere, anytime on a mobile device
DMD Series digital signage comes equipped with a Wi-Fi module that enables you to easily transfer, play, share and schedule digital signage content without a physical connection. You no longer have to deal with burdensome cables and connector ports. With mobile app control and content sharing features, you can deploy and manage content from virtually anywhere using a Wi-Fi-equipped smartphone, PC or tablet for maximum flexibility. You can even wirelessly configure and deploy content to new digital signage installations using the Wi-Fi module. This feature is ideal in places where cabling is difficult to install.

Easily manage digital signage with a simplified Home UI, tools and templates
Experience intuitive, touch-friendly control of digital signage functions with a newly designed Home screen user interface (UI). Frequently used functions are conveniently available on the Home screen in a new matrix design represented by large menu buttons for ease of use. A selection of menu configurations is also displayed on the Home screen, which can be customised to populate repeatedly used menus instead of using the default selection, for quick access. With the addition of the optional Touch Overlay, the Home UI turns into a touch-activated user experience.
DMD Series digital signage also provides powerful content management tools, upgraded for your business use. Features include:
- Multi-channel scheduling. Deliver various scheduled content on several channels for customised messaging.
- Backup player. Stay productive at all times, even in the event of unforeseen circumstances.
- Event schedule. Easily create and provide event schedules to audiences of all types, and automatically update content when event schedules change.
- E-brochure. Design and disseminate e-brochures according to the content schedule for effective mass messaging. Users can also easily flip through the e-brochure to find specific content to share with customers, just like a paper brochure.

Create content more easily and conveniently than ever with 100 types of included pre-designed templates that are targeted for various vertical markets. Save time and effort by easily and effectively creating and delivering your message with no additional professional assistance.

Create a stylish décor with sleek digital signage featuring custom colourisation
Enhance the ambiance of your business environment while elevating your brand image with the DMD Series digital signage sleek, cutting-edge design. The stylish digital signage features ultra-narrow 9.5 mm (0.37 in) slim bezels in matte black, black hairline, wooden or titanium deco bezels that can be installed as options to match any décor. A 49.9 mm (1.97 in.) profile and invisible tag-style logo also ensure that the digital signage perfectly complements your interior design.

Short summary description Samsung DM82D Digital signage flat panel 2.08 m (82") LED Wi-Fi 500 cd/m² Full HD Black 24/7:
This short summary of the Samsung DM82D Digital signage flat panel 2.08 m (82") LED Wi-Fi 500 cd/m² Full HD Black 24/7 data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung DM82D, Digital signage flat panel, 2.08 m (82"), LED, 1920 x 1080 pixels, Wi-Fi, 24/7

Long summary description Samsung DM82D Digital signage flat panel 2.08 m (82") LED Wi-Fi 500 cd/m² Full HD Black 24/7:
This is an auto-generated long summary of Samsung DM82D Digital signage flat panel 2.08 m (82") LED Wi-Fi 500 cd/m² Full HD Black 24/7 based on the first three specs of the first five spec groups.

Samsung DM82D. Product design: Digital signage flat panel. Display diagonal: 2.08 m (82"), Display technology: LED, Display resolution: 1920 x 1080 pixels, Display brightness: 500 cd/m², HD type: Full HD. Wi-Fi. Operating hours (hours/days): 24/7. Product colour: Black

Display
LED backlighting type
Direct-LED BLU
Display diagonal *
2.08 m (82")
Display technology *
LED
Display resolution *
1920 x 1080 pixels
Display brightness *
500 cd/m²
HD type *
Full HD
Native aspect ratio
16:9
Response time
8 ms
Contrast ratio (typical)
5000:1
Contrast ratio (dynamic)
50000:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours
1.073 billion colours
Pixel pitch
0.3135 x 0.9405 mm
Active display area (W x H)
1015.74 x 1805.76 mm
Horizontal scan range
30 - 81 kHz
Vertical scan range
48 - 75 Hz
Colour gamut
70%
Ports & interfaces
HDMI ports quantity *
3
DVI port *
Yes
DVI-D ports quantity
1
VGA (D-Sub) input ports
1
DisplayPorts quantity *
2
DisplayPort version
1.2
USB port *
No
Ethernet LAN *
No
Wi-Fi *
Yes
Component video (YPbPr/YCbCr) in
1
Audio (L/R) in
1
Audio (L/R) out
1
Card reader integrated
Yes
Compatible memory cards
SD
Audio
Built-in speaker(s) *
Yes
Number of built-in speakers
2
RMS rated power
20 W
Design
Product design *
Digital signage flat panel
Product colour *
Black
VESA mounting *
Yes
Panel mounting interface
600 x 400 mm
Performance
Operating hours (hours/days)
24/7
Power
Power consumption (typical) *
308 W
Power consumption (standby) *
0.5 W
Power consumption (sleep)
0.5 W
Power consumption (max)
363 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Heat dissipation
4223.6 BTU/h
Computer system
Computer system *
Yes
Computer system type
System on Chip (SoC)
Weight & dimensions
Width
1854.2 mm
Depth
48.5 mm
Height
1064.2 mm
Weight
48.5 kg
Packaging data
Package width
2002 mm
Package depth
472 mm
Package height
1238 mm
Package weight
62 kg
Packaging content
Remote control included
Yes
Batteries included
Yes
Cables included
AC, VGA
Warranty card
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 80%
Certificates
Certification
FCC (USA): Part 15, Subpart B Class A, CE (Europe): EN55022: 2006 + A1: 2007, EN55024: 1998 + A1: 2001 + A2: 2003, VCCI (Japan): VCCI V-3 / 2010.04 Class A, KCC / EK (Korea): Tuner: KN13 / KN20, Tunerless: KN22 / KN24, BSMI (Taiwan): CNS13438 (ITE EMI) Class A / CNS13439 (AV EMI) / CNS14409 (AV EMS) / CNS14972 (Digital ), C-Tick (Australia): AS / NZS CISPR22: 2009, CCC (China): GB9254-2008, GB17625.1-2012, GOST (Russia / CIS): GOST R 51317 Series, GOST 22505-97, EN55022: 2006 + A1: 2007, EN55024: 1998 + A1: 2001 + A2: 2003
Other features
Quick start guide
Yes
Dot clock scanning frequency
148.5 MHz
Safety
CB (Europe): IEC60950-1 / EN60950-1, CCC (China): GB4943.1-2011, PSB (Singapore): PSB + IEC60950-1, NOM (Mexico): NOM-001-SCFI-1993, IRAM (Argentina): IRAM + IEC60950-1, SASO (Saudi Arabia): SASO + IEC60950-1, BIS (India): IEC60950-1 / IS13252, NOM (Mexico): Tuner: NOM-001-SCFI-1993, Tunerless: NOM-019-SCFI-1998, KC (Korea): K 60950-1, EAC (Russia): EAC + IEC60950-1, INMETRO (Brazil): INMETRO + IEC60950-1, BSMI (Taiwan): BSMI + IEC60950-1 , RCM (Australia): IEC60950-1 / AS / NZS 60950-1, CSA (Canada): cUL, UL (USA): cUL60950-1, TUV (Germany): CE, NEMKO (Norway): CE
Bezel width
2.02 cm
Energy efficiency class (old)
C
Plug and Play
Yes
Brand Image Product code Product Stock Price from
Samsung QM85F Digital signage flat panel 2.16 m (85") LED 500 cd/m² 4K Ultra HD Black 24/7 Samsung QM85F Digital signage flat panel 2.16 m (85") LED 500 cd/m² 4K Ultra HD Black 24/7
(show image)
LH85QMFPLGC QM85F 0.00
(excl. VAT)
0 (incl. VAT)
Samsung QM85D Digital signage flat panel 2.16 m (85") LED 500 cd/m² 4K Ultra HD Black 16/7 Samsung QM85D Digital signage flat panel 2.16 m (85") LED 500 cd/m² 4K Ultra HD Black 16/7
(show image)
LH85QMDPLGC QM85D 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)