location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Jabra EVOLVE 40 Stereo HS

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jabra Check ‘Jabra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Jabra EVOLVE 40 Stereo HS
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
14401-10 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5706991017120 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jabra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 237213
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Sep 2023 10:14:02
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Jabra EVOLVE 40 Stereo HS
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - The Jabra EVOLVE headset creates a complete concentration zone around you in the noisy, open office – so you can stay focused on the job
  • - Original and authentic, manufacturer made accessory
Long product name Jabra EVOLVE 40 Stereo HS :
The long product name of Jabra EVOLVE 40 Stereo HS. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Jabra EVOLVE 40 Stereo HS
More>>>
Jabra EVOLVE 40 Stereo HS:
The official description of Jabra EVOLVE 40 Stereo HS as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Professional headset for greater productivity and amazing sound for calls and music

The Jabra EVOLVE headset creates a complete concentration zone around you in the noisy, open office – so you can stay focused on the job.

Short summary description Jabra EVOLVE 40 Stereo HS:
This short summary of the Jabra EVOLVE 40 Stereo HS data-sheet is auto-generated and uses the product title and the first six key specs.

Jabra EVOLVE 40 Stereo HS, Wired, Office/Call center, Headset, Black

Long summary description Jabra EVOLVE 40 Stereo HS:
This is an auto-generated long summary of Jabra EVOLVE 40 Stereo HS based on the first three specs of the first five spec groups.

Jabra EVOLVE 40 Stereo HS. Product type: Headset. Connectivity technology: Wired. Recommended usage: Office/Call center, Product colour: Black

Performance
Product type *
Headset
Wearing style *
Head-band
Recommended usage *
Office/Call center
Headset type
Binaural
Product colour *
Black
Country of origin
China
Certification
Cisco Avaya
Ports & interfaces
Connectivity technology *
Wired
3.5 mm connector
Yes
Headphones
Ear coupling *
Supraaural
Microphone
Microphone type *
Boom
Microphone mute
Yes
System requirements
Windows operating systems supported
Yes
System requirements
Mac operating systems supported
Yes
Packaging data
Package width
230 mm
Package depth
180 mm
Package height
10 mm
Package weight
130 g
Packaging content
Ear pad material
Faux leather
Logistics data
Harmonized System (HS) code
85183000
Master (outer) case width
226 mm
Master (outer) case length
564 mm
Master (outer) case height
496 mm
Master (outer) case gross weight
7.02 kg
Products per master (outer) case
48 pc(s)
Other features
Interface type
3.5 mm (1/8")
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 10:04:51
Uk has collected 2 expert reviews for Jabra EVOLVE 40 Stereo HS and the average expert rating is 65 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
65%
Brand Image Product code Product Stock Price from
Jabra Evolve 40 UC, Mono, USB-C Jabra Evolve 40 UC, Mono, USB-C
(show image)
6393-829-289 Jabra Evolve 40 UC, Mono, USB-C 0.00
(excl. VAT)
0 (incl. VAT)
Jabra Evolve 40 MS, Mono, USB-C Jabra Evolve 40 MS, Mono, USB-C
(show image)
6393-823-189 Evolve 40 MS, Mono, USB-C 0.00
(excl. VAT)
0 (incl. VAT)
Jabra Evolve 40 Jabra Evolve 40
(show image)
100-55910000-99 Jabra Evolve 40 0.00
(excl. VAT)
0 (incl. VAT)
Jabra EVOLVE 40 Mono HS Jabra EVOLVE 40 Mono HS
(show image)
14401-09 Jabra EVOLVE 40 Mono HS 0.00
(excl. VAT)
0 (incl. VAT)
Jabra EVOLVE 40 UC Stereo Jabra EVOLVE 40 UC Stereo
(show image)
6399-829-209 Jabra EVOLVE 40 UC Stereo 0.00
(excl. VAT)
0 (incl. VAT)
Jabra EVOLVE 40 MS Stereo Jabra EVOLVE 40 MS Stereo
(show image)
6399-823-109 Jabra EVOLVE 40 MS Stereo 0.00
(excl. VAT)
0 (incl. VAT)
Jabra EVOLVE 40 UC Mono Jabra EVOLVE 40 UC Mono
(show image)
6393-829-209 Jabra EVOLVE 40 UC Mono 0.00
(excl. VAT)
0 (incl. VAT)
Jabra EVOLVE 40 MS Mono Jabra EVOLVE 40 MS Mono
(show image)
6393-823-109 Jabra EVOLVE 40 MS Mono 0.00
(excl. VAT)
0 (incl. VAT)
Jabra 9148-01 headphones/headset Wireless Ear-hook Office/Call center Black, Silver Jabra 9148-01 headphones/headset Wireless Ear-hook Office/Call center Black, Silver
(show image)
9148-01 9148-01 0.00
(excl. VAT)
0 (incl. VAT)
Jabra GN 9120 Duo, Flex, NC Mic,DECT Jabra GN 9120 Duo, Flex, NC Mic,DECT
(show image)
9129-808-101 GN 9120 Duo, Flex, NC Mic,DECT 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 4 distributor(s)
España 1 distributor(s)
France 1 distributor(s)
Magyarország 1 distributor(s)
Italia 1 distributor(s)
Sverige 3 distributor(s)
United Kingdom 8 distributor(s)
Danmark 3 distributor(s)
Deutschland 1 distributor(s)
Norway 1 distributor(s)
Polska 2 distributor(s)
Suomi 2 distributor(s)
Australia 2 distributor(s)
Belgium 2 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
United States 1 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)