location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Jabra Evolve 40

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jabra Check ‘Jabra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Jabra Evolve 40
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
100-55910000-99 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5707055043048
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jabra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 138111
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Jun 2024 21:50:22
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Jabra Evolve 40
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Corded headset
  • - Great for stationary work
  • - USB, 3.5mm jack connectivity
  • - Connect to 1 device
  • - Built to last
  • - 2 year warranty
  • - Passive Noise-Cancellation
  • - Integrated busy light
  • - On-ear wearing style
  • - Plug-&-play
Long product name Jabra Evolve 40 :
The long product name of Jabra Evolve 40. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Jabra Evolve 40
More>>>
Jabra Evolve 40:
The official description of Jabra Evolve 40 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Professional headset for greater productivity and amazing sound for calls and music

Short summary description Jabra Evolve 40:
This short summary of the Jabra Evolve 40 data-sheet is auto-generated and uses the product title and the first six key specs.

Jabra Evolve 40, Wired, Office/Call center, 171 g, Headset, Black

Long summary description Jabra Evolve 40:
This is an auto-generated long summary of Jabra Evolve 40 based on the first three specs of the first five spec groups.

Jabra Evolve 40. Product type: Headset. Connectivity technology: Wired, Bluetooth. Recommended usage: Office/Call center, Cable length: 1.2 m. Weight: 171 g. Product colour: Black

Performance
Product type *
Headset
Wearing style *
Head-band
Recommended usage *
Office/Call center
Headset type
Binaural
Product colour *
Black
Operating keys
Answer/end call, Mute, Volume +, Volume -
Volume control
Button
Control unit type
In-line control unit
Control type
Buttons
Cable length
1.2 m
Plug and Play
Yes
Country of origin
China
Certification
CE, FCC, KCC, RCM, UL, Lync, Avaya, Cisco, Alcatel Lucent, Astra
Ports & interfaces
Connectivity technology *
Wired
3.5 mm connector
Yes
USB connectivity
Yes
Bluetooth
Yes
Frequency response (music mode)
20 - 20000 Hz
Frequency response (talk mode)
150 - 7000 Hz
Headphones
Ear coupling *
Supraaural
Impedance
32 Ω
Headphone sensitivity
93.6 dB
Driver unit
2.8 cm
Microphone
Microphone type *
Boom
Microphone frequency
100 - 10000 Hz
Microphone direction type
Unidirectional
Microphone noise-canceling
Yes
Microphone mute
Yes
Operational conditions
Operating temperature (T-T)
-10 - 50 °C
Storage temperature (T-T)
-5 - 45 °C
Weight & dimensions
Width
155 mm
Depth
59 mm
Height
180.9 mm
Weight
171 g
Packaging data
Package width
176 mm
Package depth
54 mm
Package height
220 mm
Package weight
418 g
Packaging content
Carrying case
Yes
Quantity
1
Technical details
Commodity Classification Automated Tracking System (CCATS)
85183095
Other features
Manual
Yes
Digital Signal Processing (DSP)
Yes
Source Testseek summary Average rating
Reviews
Updated:
2020-01-01 17:07:07
Uk has collected 3 expert reviews for Jabra Evolve 40 and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
nasilemaktech.com
Updated:
2020-01-01 17:07:07
Specifically, on the EVOLVE 40. Why am I doing this? Because I think Jabra focuses on very niche market segments in the audio industry and not many other even acknowledge the existence of it. They have one whole segment specifically made for different typ...
0%
Brand Image Product code Product Stock Price from
Jabra EVOLVE 40 Stereo HS Jabra EVOLVE 40 Stereo HS
(show image)
14401-10 Jabra EVOLVE 40 Stereo HS 0.00
(excl. VAT)
0 (incl. VAT)
Jabra EVOLVE 40 Mono HS Jabra EVOLVE 40 Mono HS
(show image)
14401-09 Jabra EVOLVE 40 Mono HS 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Sverige 1 distributor(s)
United Kingdom 3 distributor(s)
Danmark 2 distributor(s)
Suomi 2 distributor(s)
France 1 distributor(s)
Nederland 1 distributor(s)