location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Jabra EVOLVE LINK UC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jabra Check ‘Jabra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Jabra EVOLVE LINK UC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
14208-04 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5706991017212 show
Category:
These devices make it possible to control your home equipment from a distance. Never get up again!
Remote Controls Check ‘Jabra’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jabra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 160226
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Jabra EVOLVE LINK UC
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Interface: Wired
  • - Remote control proper use: Audio
  • - Brand compatibility: Jabra
  • - Black, Silver
  • - Press buttons
  • - Number of devices supported: 1
Long product name Jabra EVOLVE LINK UC :
The long product name of Jabra EVOLVE LINK UC. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Jabra EVOLVE LINK UC
More>>>
Jabra EVOLVE LINK UC:
The official description of Jabra EVOLVE LINK UC as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Control unit with USB-cable for Jabra Evolve 40

Short summary description Jabra EVOLVE LINK UC:
This short summary of the Jabra EVOLVE LINK UC data-sheet is auto-generated and uses the product title and the first six key specs.

Jabra EVOLVE LINK UC, Audio, Wired, Press buttons, Black, Silver

Long summary description Jabra EVOLVE LINK UC:
This is an auto-generated long summary of Jabra EVOLVE LINK UC based on the first three specs of the first five spec groups.

Jabra EVOLVE LINK UC. Brand compatibility: Jabra, Remote control proper use: Audio, Interface: Wired. Number of devices supported: 1. Input type: Press buttons

Design
Interface *
Wired
Remote control proper use *
Audio
Brand compatibility *
Jabra
Compatible products
Evolve 40
Product colour *
Black, Silver
Input type *
Press buttons
Compatibility
EVOLVE
Display
Built-in display
No
Performance
Number of devices supported *
1
Country of origin
China
Ports & interfaces
USB connector type
USB Type-A
Battery
Rechargeable *
No
Packaging data
Quantity per pack
1 pc(s)
Packaging data
Package width
93 mm
Package depth
43 mm
Package height
141 mm
Package weight
120 g
Software
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Logistics data
Harmonized System (HS) code
85299097
Master (outer) case width
156 mm
Master (outer) case length
298 mm
Master (outer) case height
398 mm
Master (outer) case gross weight
3.83 kg
Products per master (outer) case
24 pc(s)
Country Distributor
Nederland 5 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 4 distributor(s)
United Kingdom 7 distributor(s)
Danmark 4 distributor(s)
Deutschland 3 distributor(s)
Norway 1 distributor(s)
Switzerland 2 distributor(s)
Polska 1 distributor(s)
Suomi 2 distributor(s)
Australia 1 distributor(s)
Worldwide 1 distributor(s)
Belgium 3 distributor(s)
Österreich 1 distributor(s)
Hrvatska 1 distributor(s)
United States 1 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)