location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Slim Ultrabook backpack Black, Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Slim Ultrabook Backpack
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F3W16AA#KIT
Category:
Carry your notebook safely and comfortably in one of these backpacks!
Backpacks Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 131007
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Warranty: One-year limitedAdditional support is available 24 hours a day, seven days a week by phone as well as online support forms. NOTE: Certain restrictions and exclusions apply. Consult the HP Customer Support Center for details.
Long product name HP Slim Ultrabook backpack Black, Grey :
The long product name of HP Slim Ultrabook backpack Black, Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Slim Ultrabook Backpack + X4000b Bluetooth Mouse (H3T50AA)
More>>>
HP Slim Ultrabook backpack Black, Grey:
The official description of HP Slim Ultrabook backpack Black, Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The HP Slim Ultrabook Backpack—a stylish, durable, and compact messenger bag built for your Ultrabook™. A black twill fabric accented with gray plaid combines form and function to help protect your hardware and give you a polished appearance.

Features

- Help protect your Ultrabook™ with the soft-lined interior with a padded compartment for your notebook, storage for your extras, elastic straps for your cables, and a pouch for your tablet. Keep your phone, pens, and more with slip and zip pockets.
- Keep your hands free for other tasks with adjustable, padded shoulder straps that provide the right length for every user.
- Get a one-year parts replacement limited warranty.

Short summary description HP Slim Ultrabook backpack Black, Grey:
This short summary of the HP Slim Ultrabook backpack Black, Grey data-sheet is auto-generated and uses the product title and the first six key specs.

HP Slim Ultrabook Backpack, 39.6 cm (15.6")

Long summary description HP Slim Ultrabook backpack Black, Grey:
This is an auto-generated long summary of HP Slim Ultrabook backpack Black, Grey based on the first three specs of the first five spec groups.

HP Slim Ultrabook Backpack. Product main colour: Black, Grey, Maximum screen size: 39.6 cm (15.6"), Country of origin: CHN. Width: 290 mm, Depth: 100 mm, Height: 435 mm

Features
Product main colour *
Black, Grey
Maximum screen size
39.6 cm (15.6")
Country of origin
CHN
Weight & dimensions
Width *
290 mm
Depth *
100 mm
Height *
435 mm
Weight
750 g