location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite DDR1327SQFC Quad Full Motion Flex Arm Desk Clamp for 13" to 27" Monitors

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DDR1327SQFC Quad Full Motion Flex Arm Desk Clamp for 13" to 27" Monitors
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DDR1327SQFC show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332184870 show
Category:
A comfortable, ergonomic computer workstation requires an adjustable computer monitor arm or monitor stand. We offer monitor arms and stands for any budget that help make your computer work easier, pain free and more productive. Main ergonomic recommendations for monitor use include moving your monitor to a comfortable distance of around an arm's length and position the monitor at a comfortable height of about 2"-3" above eye level. Choose one of our many stylish monitor arms and stands and free up valuable desktop space.
Monitor Mounts & Stands Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 111651
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Jun 2024 11:13:27
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite DDR1327SQFC Quad Full Motion Flex Arm Desk Clamp for 13" to 27" Monitors
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Fits most flat-panel displays from 13 to 27 in.
  • - One-touch adjustment for comfortable viewing
  • - 180° swivel and -15° to +15° tilt for wide range of motion
  • - Each swivel arm supports up to 22 lbs (9.9 kgs)
Warranty: 5-year limited
Long product name Tripp Lite DDR1327SQFC Quad Full Motion Flex Arm Desk Clamp for 13" to 27" Monitors :
The long product name of Tripp Lite DDR1327SQFC Quad Full Motion Flex Arm Desk Clamp for 13" to 27" Monitors. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Quad Full Motion Flex Arm Desk Clamp for 13" to 27" Monitors
More>>>
Tripp Lite DDR1327SQFC Quad Full Motion Flex Arm Desk Clamp for 13" to 27" Monitors:
The official description of Tripp Lite DDR1327SQFC Quad Full Motion Flex Arm Desk Clamp for 13" to 27" Monitors as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The VESA-compliant DDR1327SQFC Quad Full Motion Flex Arm Desk Clamp attaches to your desk, table or workstation, allowing you to mount up to four monitors above it and free up valuable workspace. Ideal for home and office, the DDR1327SQFC fits most flat-panel displays from 13 to 27 inches.

Swivel arms can be independently adjusted for angle to give you maximum flexibility in positioning your monitors to fit your environment and comfort level. Move a screen closer to you, and push screens out of your way when not in use. A 180° swivel and -15° to +15° tilt capability minimizes glare and provides comfortable viewing from multiple angles. A 360° rotation lets you view your monitor in portrait or landscape orientation.

Durable clamp attaches to most flat surfaces up to 3.5 inches thick with a firm grip, or you can install it using a desk hole up to 2.75 inches in diameter. Each swivel arm supports up to 22 lbs (9.9 kgs). The durable all-metal frame with scratch-resistant powder-coated finish tolerates frequent handling and blends with any décor. Mounting hardware is included. Conforms to VESA-compliant displays with any of the following mounting hole patterns: 75 x 75 mm, 75 x 100 mm, 100 x 75 mm, and 100 x 100 mm

Short summary description Tripp Lite DDR1327SQFC Quad Full Motion Flex Arm Desk Clamp for 13" to 27" Monitors:
This short summary of the Tripp Lite DDR1327SQFC Quad Full Motion Flex Arm Desk Clamp for 13" to 27" Monitors data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite DDR1327SQFC Quad Full Motion Flex Arm Desk Clamp for 13" to 27" Monitors, 9.98 kg, 33 cm (13"), 68.6 cm (27"), 75 x 75 mm, 100 x 100 mm, Black

Long summary description Tripp Lite DDR1327SQFC Quad Full Motion Flex Arm Desk Clamp for 13" to 27" Monitors:
This is an auto-generated long summary of Tripp Lite DDR1327SQFC Quad Full Motion Flex Arm Desk Clamp for 13" to 27" Monitors based on the first three specs of the first five spec groups.

Tripp Lite DDR1327SQFC Quad Full Motion Flex Arm Desk Clamp for 13" to 27" Monitors. Maximum weight capacity: 9.98 kg, Minimum screen size: 33 cm (13"), Maximum screen size: 68.6 cm (27"), Minimum VESA mount: 75 x 75 mm, Maximum VESA mount: 100 x 100 mm. Tilt angle range: -15 - 15°. Product colour: Black

Mounting
Minimum screen size *
33 cm (13")
Maximum weight capacity *
9.98 kg
Maximum screen size *
68.6 cm (27")
Minimum VESA mount *
75 x 75 mm
Maximum VESA mount *
100 x 100 mm
Number of displays supported *
4
Mounting type *
Desk
Ergonomics
Tilt angle range
-15 - 15°
Swivel angle
180°
Angle of rotation
360°
Cable management
Yes
Design
Housing material
Steel
Product colour *
Black
Weight & dimensions
Width
853.9 mm
Depth
115.1 mm
Height
880.1 mm
Weight & dimensions
Weight
6.08 kg
Package width
574 mm
Package depth
281.9 mm
Package height
172.7 mm
Package weight
7.71 kg
Packaging content
Manual
Yes
Logistics data
Master (outer) case width
594.4 mm
Master (outer) case length
299.7 mm
Master (outer) case height
375.9 mm
Master (outer) case gross weight
16.2 kg
Products per master (outer) case
2 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332184877
Harmonized System (HS) code
8302.50.0000
Other features
Country of origin
China
Country Distributor
United Kingdom 3 distributor(s)
Nederland 1 distributor(s)