location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite TLP608RUSBB surge protector Black 6 AC outlet(s) 2.44 m

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TLP608RUSBB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TLP608RUSBB
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332184665 show
Category:
Appliance designed to protect electrical devices from voltage spikes. A surge protector attempts to limit the voltage supplied to an electric device by either blocking or by shorting to ground any unwanted voltages above a safe threshold.
Surge Protectors Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 109161
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 05:41:23
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite TLP608RUSBB surge protector Black 6 AC outlet(s) 2.44 m
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1080 J 6 AC outlet(s) NEMA 5–15R
  • - 1800 W
  • - Clamping voltage: 500 V Cable length: 2.44 m
  • - EMI/RFI noise filtering
  • - Black Plastic
Warranty: Lifetime limited warranty
Long product name Tripp Lite TLP608RUSBB surge protector Black 6 AC outlet(s) 2.44 m :
The long product name of Tripp Lite TLP608RUSBB surge protector Black 6 AC outlet(s) 2.44 m. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Protect It! Surge Protector with 6 Rotatable Outlets, 8-ft. Cord, 1080 Joules, 2xUSB Charging ports (3.4A)
More>>>
Tripp Lite TLP608RUSBB surge protector Black 6 AC outlet(s) 2.44 m:
The official description of Tripp Lite TLP608RUSBB surge protector Black 6 AC outlet(s) 2.44 m as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The TLP608RUSBB surge suppressor offers reliable surge and line noise protection. Premium features include 6 rotatable outlets, 8 foot cord in attractive black housing. The unique rotating design provides convenience and flexibility. Each outlet rotates independently to provide the perfect position to connect your equipment. The TLP608RUSBB also includes 2 USB ports with 3.4 amps of total power that offers fast charging for smartphones, tablets, MP3 players and other portable devices. 1080 joules of surge protection to handle the strongest surge. Diagnostic LED alerts you to potential wiring or protection faults before connected equipment is damaged. $50,000 Ultimate Lifetime Insurance (U.S., Canada, and Puerto Rico only).

- 6 rotatable outlets
- 8 ft cord
- 1080 joule rating
- 3.4 amp USB charging
- Diagnostic LED

Short summary description Tripp Lite TLP608RUSBB surge protector Black 6 AC outlet(s) 2.44 m:
This short summary of the Tripp Lite TLP608RUSBB surge protector Black 6 AC outlet(s) 2.44 m data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite TLP608RUSBB, 1080 J, 6 AC outlet(s), NEMA 5–15R, 60 Hz, 15 A, 1800 W

Long summary description Tripp Lite TLP608RUSBB surge protector Black 6 AC outlet(s) 2.44 m:
This is an auto-generated long summary of Tripp Lite TLP608RUSBB surge protector Black 6 AC outlet(s) 2.44 m based on the first three specs of the first five spec groups.

Tripp Lite TLP608RUSBB. Surge energy rating: 1080 J, AC outlets quantity: 6 AC outlet(s), AC outlet types: NEMA 5–15R. Power plug: NEMA 5–15P. Product colour: Black, Material: Plastic, Country of origin: China. Cable length: 2.44 m, Weight: 640 g, Width: 51.3 mm. Certification: IEE 587/ANSI C62.41, UL1449

Power
Surge energy rating *
1080 J
AC outlets quantity *
6 AC outlet(s)
AC outlet types *
NEMA 5–15R
AC input frequency
60 Hz
Nominal current output
15 A
Peak power
1800 W
Clamping voltage
500 V
Ports & interfaces
Power plug
NEMA 5–15P
USB ports quantity
2
Cordless
No
Features
Product colour *
Black
Material
Plastic
EMI/RFI noise filtering
Yes
Wall mountable
Yes
On/off switch
Yes
Country of origin
China
Technical details
Cable colour
Black
Case colour
Black
Compliance certificates
RoHS
Weight & dimensions
Weight
640 g
Cable length *
2.44 m
Width
51.3 mm
Depth
52.6 mm
Height
328.4 mm
Certificates
Certification
IEE 587/ANSI C62.41, UL1449
Indication
LED indicators
Yes
Packaging data
Package width
363.2 mm
Package depth
127 mm
Package height
210.8 mm
Package weight
910 g
Logistics data
Master (outer) case width
386.1 mm
Master (outer) case length
304.8 mm
Master (outer) case height
266.7 mm
Master (outer) case gross weight
9.98 kg
Products per master (outer) case
10 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332184662
Brand Image Product code Product Stock Price from
Tripp Lite SURGE PROTECTOR 10-OUTLET 2 USB 6FT CORD Tripp Lite SURGE PROTECTOR 10-OUTLET 2 USB 6FT CORD
(show image)
TLP1006USB SURGE PROTECTOR 10-OUTLET 2 USB 6FT CORD 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SURGE PROTECTOR 6-OUT 2 USB DIRECT PLUG Tripp Lite SURGE PROTECTOR 6-OUT 2 USB DIRECT PLUG
(show image)
SK62USBC SURGE PROTECTOR 6-OUT 2 USB DIRECT PLUG 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite TLP26PD30WCAM surge protector White 2 AC outlet(s) 120 V 1.83 m Tripp Lite TLP26PD30WCAM surge protector White 2 AC outlet(s) 120 V 1.83 m
(show image)
TLP26PD30WCAM TLP26PD30WCAM 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B110-SP-10G In-Line Network Surge Protector - 10 Gbps, Cat6a/8, Metal Case, IEC Compliant, TAA Tripp Lite B110-SP-10G In-Line Network Surge Protector - 10 Gbps, Cat6a/8, Metal Case, IEC Compliant, TAA
(show image)
B110-SP-10G B110-SP-10G In-Line Network Surge Protector - 10 Gbps, Cat6a/8, Metal Case, IEC Compliant, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite TLP368CUBEUAM surge protector Black 3 AC outlet(s) 120 V 2.44 m Tripp Lite TLP368CUBEUAM surge protector Black 3 AC outlet(s) 120 V 2.44 m
(show image)
TLP368CUBEUAM TLP368CUBEUAM 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite TLP410UCUFOAM surge protector White 4 AC outlet(s) 120 V 3.05 m Tripp Lite TLP410UCUFOAM surge protector White 4 AC outlet(s) 120 V 3.05 m
(show image)
TLP410UCUFOAM TLP410UCUFOAM 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite TLP648UCBAM surge protector Black, Grey 6 AC outlet(s) 120 V Tripp Lite TLP648UCBAM surge protector Black, Grey 6 AC outlet(s) 120 V
(show image)
TLP648UCBAM TLP648UCBAM 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite TLP68UBAM surge protector Black 6 AC outlet(s) 120 V 2.44 m Tripp Lite TLP68UBAM surge protector Black 6 AC outlet(s) 120 V 2.44 m
(show image)
TLP68UBAM TLP68UBAM 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B110-SP-CAT-OD2 Outdoor In-Line PoE Surge Protector - IP68 Rated, 1 Gbps, Cat5e/6, IEC Compliant, 110 Punch Down, TAA Tripp Lite B110-SP-CAT-OD2 Outdoor In-Line PoE Surge Protector - IP68 Rated, 1 Gbps, Cat5e/6, IEC Compliant, 110 Punch Down, TAA
(show image)
B110-SP-CAT-OD2 B110-SP-CAT-OD2 Outdoor In-Line PoE Surge Protector - IP68 Rated, 1 Gbps, Cat5e/6, IEC Compliant, 110 Punch Down, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite Safe-IT 3-Outlet Surge Protector - 2 USB Ports, 5-15P Direct Plug-In, 1050 Joules, Antimicrobial Protection, Black Tripp Lite Safe-IT 3-Outlet Surge Protector - 2 USB Ports, 5-15P Direct Plug-In, 1050 Joules, Antimicrobial Protection, Black
(show image)
SK3BUAM Safe-IT 3-Outlet Surge Protector - 2 USB Ports, 5-15P Direct Plug-In, 1050 Joules, Antimicrobial Protection, Black 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United States 2 distributor(s)