location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Ethernet 1Gb 4-port 366FLR Adapter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Ethernet 1Gb 4-port 366FLR Adapter
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
665240-B21 show
Show alternative article codes used in the online market place
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 176770
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jul 2023 12:15:53
The date of the most recent change of this product data-sheet in Icecat.
Long product name HP Ethernet 1Gb 4-port 366FLR Adapter :
The long product name of HP Ethernet 1Gb 4-port 366FLR Adapter. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP Ethernet 1Gb 4-port 366FLR Adapter
More>>>
HP Ethernet 1Gb 4-port 366FLR Adapter:
The official description of HP Ethernet 1Gb 4-port 366FLR Adapter as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The HP Ethernet 1Gb 4-port 366FLR features the next generation of Ethernet integration offering in a single chip solution on a FlexibleLOM form factor, further reducing power requirements for 4 ports of 1Gb Ethernet. The HP 366FLR is the PCI Express 2.1 x4 based on the latest Intel® Ethernet Controller I350 designed for use with select HP ProLiant Gen8 rack and scalable servers. Its FlexibleLOM form factor means customer now have choice to meet growing infrastructure needs.

The HP 366FLR adapter supports advanced features such as Large Send offload capability, TCP checksum and segmentation, VLAN tagging, MSI-X, Jumbo frames, IEEE 1588, and virtualization features such as Intel Virtualization Technology for Connectivity, VMware NetQueue, Microsoft VMQ and WOL, and power management technologies like Energy Efficient Ethernet.

Short summary description HP Ethernet 1Gb 4-port 366FLR Adapter:
This short summary of the HP Ethernet 1Gb 4-port 366FLR Adapter data-sheet is auto-generated and uses the product title and the first six key specs.

HP Ethernet 1Gb 4-port 366FLR Adapter

Long summary description HP Ethernet 1Gb 4-port 366FLR Adapter:
This is an auto-generated long summary of HP Ethernet 1Gb 4-port 366FLR Adapter based on the first three specs of the first five spec groups.

HP Ethernet 1Gb 4-port 366FLR Adapter

Other features
Built-in processor
Yes
Brand Image Product code Product Stock Price from
HPE

HPE 10G 2x 571SFP+ Internal Fiber 20000 Mbit/s
(show image)
728987-B21#0D1 10G 2x 571SFP+ 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE 1G 4x 331FLR Internal Fiber 8000 Mbit/s
(show image)
629135-B21#0D1 1G 4x 331FLR 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE 629135-B22 network card Internal Ethernet / WLAN 1000 Mbit/s
(show image)
629135-B22 629135-B22 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE FlexFabric 10Gb 2-port 556FLR-SFP+ Internal Fiber 10000 Mbit/s
(show image)
727060-B21 FlexFabric 10Gb 2-port 556FLR-SFP+ 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE 10Gb 2x 571FLR-SFP+ Internal Fiber 10000 Mbit/s
(show image)
728992-B21 10Gb 2x 571FLR-SFP+ 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE 10Gb 2x 571SFP+ Internal Fiber 10000 Mbit/s
(show image)
728987-B21 10Gb 2x 571SFP+ 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE 629135R-B21 network card Internal Ethernet
(show image)
629135R-B21 629135R-B21 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE 629135-B21 network card Internal Ethernet
(show image)
629135-B21 629135-B21 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Polska 1 distributor(s)
Deutschland 1 distributor(s)