location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

KYOCERA FS -C8520MFP Laser A3 600 x 600 DPI 20 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
KYOCERA Check ‘KYOCERA’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
FS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FS-C8520MFP
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1102MZ3NL1 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4054318666591 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘KYOCERA’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by KYOCERA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 174752
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 Feb 2023 07:29:47
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points KYOCERA FS -C8520MFP Laser A3 600 x 600 DPI 20 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laser Colour printing
  • - 600 x 600 DPI
  • - A3 20 ppm
  • - Colour copying Colour scanning Colour faxing
  • - Direct printing
  • - USB port Ethernet LAN
  • - Internal memory: 1536 MB Built-in processor PowerPC 800 MHz
  • - 80 kg
Warranty: 1-year warranty as standard (depending on the country). KYOCERA guarantees the drum and developer for 3 years or 200,000 pages (whichever occurs sooner), provided each device is used and cleaned in accordance with the service instructions.
Long product name KYOCERA FS -C8520MFP Laser A3 600 x 600 DPI 20 ppm :
The long product name of KYOCERA FS -C8520MFP Laser A3 600 x 600 DPI 20 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

600 x 600 dpi, A4/A3, 590 x 590 x 748 mm, 80 kg, AC 220 - 240 V, 50/60 Hz, 800 MHz
More>>>
KYOCERA FS -C8520MFP Laser A3 600 x 600 DPI 20 ppm:
The official description of KYOCERA FS -C8520MFP Laser A3 600 x 600 DPI 20 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Up to 20/10 A4/A3 pages per minute in colour and b/w
Minimum installation and operation requirements
Easy to use colour touch panel with wizard style navigation
Low power consumption for energy saving
Long-life components provide unprecedented efficiency and reliability
HyPAS™ solution platform enables powerful customisation

This compact, A4/A3 format colour multifunctional, specifically designed to meet the requirements of small offices and workgroups, will satisfy even the highest demands on functionality, usability and compactness. Engineered with KYOCERA ’s renowned longlife components, this ECOSYS device ensures unprecedented reliability and exceptionally low printing costs with significantly less environmental impact.

Short summary description KYOCERA FS -C8520MFP Laser A3 600 x 600 DPI 20 ppm:
This short summary of the KYOCERA FS -C8520MFP Laser A3 600 x 600 DPI 20 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

KYOCERA FS -C8520MFP, Laser, Colour printing, 600 x 600 DPI, A3, Direct printing, Grey, White

Long summary description KYOCERA FS -C8520MFP Laser A3 600 x 600 DPI 20 ppm:
This is an auto-generated long summary of KYOCERA FS -C8520MFP Laser A3 600 x 600 DPI 20 ppm based on the first three specs of the first five spec groups.

KYOCERA FS -C8520MFP. Print technology: Laser, Printing: Colour printing, Maximum resolution: 600 x 600 DPI, Print speed (colour, normal quality, A4/US Letter): 20 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 400 DPI. Faxing: Colour faxing. Maximum ISO A-series paper size: A3. Direct printing. Product colour: Grey, White

Printing
Print technology *
Laser
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
20 ppm
Print speed (colour, normal quality, A4/US Letter)
20 ppm
Print speed (black, normal quality, A3)
10 ppm
Print speed (colour, normal quality, A3)
10 ppm
Warm-up time
55 s
Time to first page (black, normal)
11 s
Time to first page (colour, normal)
14 s
Copying
Duplex copying *
Yes
Copying *
Colour copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
20 cpm
Copy speed (colour, normal quality, A4)
20 cpm
Copy speed (black, normal quality, A3)
10 cpm
Copy speed (colour, normal quality, A3)
8 cpm
Time to first copy (black, normal)
11.7 s
Time to first copy (colour, normal)
13.6 s
Maximum number of copies
999 copies
Copier resize
25 - 400%
N-in-1 copy function (N=)
2, 4
Scanning
Duplex scanning *
Yes
Scanning *
Colour scanning
Optical scanning resolution *
600 x 400 DPI
Maximum scan area
A3 (297 x 420)
Scan to
E-mail, FTP, SMB, TWAIN, USB, WIA
Scan speed (black)
40 inch/min
Scan speed (colour)
40 inch/min
Image formats supported
JPEG XR, TIF
Document formats supported
PDF, XPS
Scan drivers
TWAIN, WIA
Fax
Duplex faxing
Yes
Faxing *
Colour faxing
Fax transmission speed
3 sec/page
Modem speed
33.6 Kbit/s
Features
Page description languages
PCL 5c, PCL 6, PCL XL, PDF 1.4, PDF 1.5, PDF 1.6, PDF 1.7, PDF 1.7+, PostScript 3
Input & output capacity
Total number of input trays *
2
Total input capacity *
100 sheets
Total output capacity *
250 sheets
Input & output capacity
Paper input type
Cassette, Paper tray
Maximum input capacity
1600 sheets
Maximum output capacity
280 sheets
Paper handling
Maximum ISO A-series paper size *
A3
Paper tray media types *
Bond paper, Card stock, Coated paper, Envelopes, High resolution paper, Labels, Plain paper, Pre-printed, Recycled paper, Rough paper, Thick paper
Multi-purpose tray media types
Bond paper, Envelopes, Labels, Letterhead, Plain paper, Preprinted forms, Recycled paper, Thick paper, Transparencies
ISO A-series sizes (A0...A9) *
A3, A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Executive, Folio, Legal, Letter
Paper tray media weight
52 - 256 g/m²
Multi-Purpose Tray media weight
52 - 256 g/m²
Duplex media weight
60 - 220 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
Direct printing *
Yes
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Cabling technology
10/100/1000Base-T(X)
Ethernet LAN data rates
10,100,1000 Mbit/s
Performance
Maximum internal memory
2048 MB
Card reader integrated
No
Internal memory *
1536 MB
Built-in processor
Yes
Processor family
PowerPC
Processor frequency
800 MHz
Sound pressure level (printing)
47 dB
Sound power level (standby)
35 dB
Design
Product colour *
Grey, White
Market positioning *
Business
Power
Power consumption (max)
557 W
Power consumption (ready)
121 W
Power consumption (standby)
0.9 W
AC input voltage
220 - 240 V
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Linux operating systems supported
Yes
Weight & dimensions
Width
590 mm
Depth
590 mm
Height
740 mm
Weight
80 kg
Other features
Fax compatibility
ITU-T G3
Brand Image Product code Product Stock Price from
KYOCERA FS -C8520MFP/KL3 Laser A3 600 x 600 DPI 20 ppm KYOCERA FS -C8520MFP/KL3 Laser A3 600 x 600 DPI 20 ppm
(show image)
870B61102MZ3NL0 FS-C8520MFP/KL3 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)