location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

KYOCERA FS -C8520MFP/KL3 Laser A3 600 x 600 DPI 20 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
KYOCERA Check ‘KYOCERA’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
FS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FS-C8520MFP/KL3
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
870B61102MZ3NL0 show
Show alternative article codes used in the online market place
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘KYOCERA’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by KYOCERA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 75754
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points KYOCERA FS -C8520MFP/KL3 Laser A3 600 x 600 DPI 20 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laser Colour printing
  • - 600 x 600 DPI
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - A3 20 ppm
  • - Colour copying Colour scanning
  • - Direct printing
  • - USB port Ethernet LAN
  • - Internal memory: 1536 MB Built-in processor PowerPC 464 800 MHz
  • - 80 kg
Long product name KYOCERA FS -C8520MFP/KL3 Laser A3 600 x 600 DPI 20 ppm :
The long product name of KYOCERA FS -C8520MFP/KL3 Laser A3 600 x 600 DPI 20 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

FS-C8520MFP, A3, Colour Laser 600x600dpi, Print/Copy/Scan/Fax, PowerPC 464 800MHz, 1536MB, USB 2.0, Fast Ethernet + KYOLife 3 Years
More>>>
KYOCERA FS -C8520MFP/KL3 Laser A3 600 x 600 DPI 20 ppm:
The official description of KYOCERA FS -C8520MFP/KL3 Laser A3 600 x 600 DPI 20 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Want a compact A3, colour professional you can rely on?
- Up to 20/10 A4/A3 pages per minute in colour and monochrome.
- Minimum installation and operation requirements.
- Easy to use colour touch panel with wizard style navigation.
- Low power consumption for energy saving.
- Long-life components provide unprecedented efficiency and reliability.
- HyPAS™ solution platform enables powerful customisation.

This compact, A4/A3 format colour multifunctional, specifically designed to meet the requirements of small offices and workgroups, will satisfy even the most demanding environment. Engineered with KYOCERA ’s renowned longlife components, this ECOSYS device ensures unprecedented reliability and exceptionally low printing costs with significantly less environmental impact.

Short summary description KYOCERA FS -C8520MFP/KL3 Laser A3 600 x 600 DPI 20 ppm:
This short summary of the KYOCERA FS -C8520MFP/KL3 Laser A3 600 x 600 DPI 20 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

KYOCERA FS -C8520MFP/KL3, Laser, Colour printing, 600 x 600 DPI, A3, Direct printing, Black, Grey

Long summary description KYOCERA FS -C8520MFP/KL3 Laser A3 600 x 600 DPI 20 ppm:
This is an auto-generated long summary of KYOCERA FS -C8520MFP/KL3 Laser A3 600 x 600 DPI 20 ppm based on the first three specs of the first five spec groups.

KYOCERA FS -C8520MFP/KL3. Print technology: Laser, Printing: Colour printing, Maximum resolution: 600 x 600 DPI, Print speed (colour, normal quality, A4/US Letter): 20 ppm. Copying: Colour copying. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A3. Direct printing. Product colour: Black, Grey

Printing
Print technology *
Laser
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
20 ppm
Print speed (colour, normal quality, A4/US Letter)
20 ppm
Print speed (black, normal quality, A3)
10 ppm
Print speed (colour, normal quality, A3)
10 ppm
Warm-up time
55 s
Time to first page (black, normal)
11 s
Time to first page (colour, normal)
14 s
Copying
Duplex copying *
Yes
Copying *
Colour copying
Time to first copy (black, normal)
11.7 s
Time to first copy (colour, normal)
13.6 s
Maximum number of copies
999 copies
Copier resize
25 - 400%
Scanning
Duplex scanning *
Yes
Scanning *
Colour scanning
Optical scanning resolution *
600 x 600 DPI
Scan to
E-mail, File, FTP, USB
Scan speed (colour)
40 ppm
Image formats supported
JPG, TIF
Document formats supported
PDF
Fax
Duplex faxing
Yes
Fax transmission speed
3 sec/page
Modem speed
33.6 Kbit/s
Fax coding methods
JBIG, MH, MMR, MR
Features
Number of print cartridges *
4
Printing colours *
Black, Cyan, Magenta, Yellow
Page description languages
PCL 6, PostScript 3
Input & output capacity
Total input capacity *
600 sheets
Total output capacity *
280 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
100 sheets
Maximum input capacity
1600 sheets
Paper handling
Maximum ISO A-series paper size *
A3
Maximum print size
297 x 432 mm
Paper tray media types *
Plain paper
ISO A-series sizes (A0...A9) *
A3, A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Paper handling
Non-ISO print media sizes
Folio
Paper tray media weight
60 - 256 g/m²
Multi-Purpose Tray media weight
60 - 256 g/m²
Duplex media weight
60 - 220 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
Direct printing *
Yes
USB port
Yes
USB 2.0 ports quantity
2
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Mobile printing technologies
Not supported
Performance
Maximum internal memory
2048 MB
Card reader integrated
No
Internal memory *
1536 MB
Built-in processor
Yes
Processor family
PowerPC
Processor model
464
Processor frequency
800 MHz
Sound pressure level (printing)
47 dB
Sound pressure level (copying)
47 dB
Sound power level (standby)
35 dB
Design
Product colour *
Black, Grey
Market positioning *
Business
Built-in display *
Yes
Display
LCD
Touchscreen
Yes
Control type
Touch
Power
Power consumption (average operating)
557 W
Power consumption (standby)
121 W
Power consumption (off)
0.9 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion
Linux operating systems supported
Yes
Certificates
Certification
TÜV/GS, CE
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
590 mm
Depth
590 mm
Height
748 mm
Weight
80 kg
Brand Image Product code Product Stock Price from
KYOCERA FS -C8520MFP Laser A3 600 x 600 DPI 20 ppm KYOCERA FS -C8520MFP Laser A3 600 x 600 DPI 20 ppm
(show image)
1102MZ3NL1 FS-C8520MFP 0.00
(excl. VAT)
0 (incl. VAT)