location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LevelOne HUBBLE 9-Channel Network Video Recorder

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LevelOne Check ‘LevelOne’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HUBBLE 9-Channel Network Video Recorder
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NVR-1209 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4015867190760 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LevelOne: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 120690
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
LevelOne NVR-1209 user manual (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
LevelOne NVR-1209 user manual (11.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
LevelOne NVR-1209 user manual (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU Declaration of Conformity (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points LevelOne HUBBLE 9-Channel Network Video Recorder
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Free CMS (Central Management System) software with 64-channel license
  • - Supports video resolutions up to 10 megapixels
  • - Supports 4-Megapixel HDMI local display
  • - Live view of up to 9 channels
  • - 2 x 3.5" hard drive bays support disk capacity of up to 4TB
  • - Supports motion detection and event notification via e-mail or FTP
  • - Supports PTZ/preset point/preset sequence
  • - Motion detect and event display on e-map
Long product name LevelOne HUBBLE 9-Channel Network Video Recorder :
The long product name of LevelOne HUBBLE 9-Channel Network Video Recorder. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

9ch, 2 x USB 2.0, 1 x HDMI, 2 x RJ-45, H.264, 48Mbps, 2x 3.5" SATA, 8TB max, 1.32 kg
More>>>
Short summary description LevelOne HUBBLE 9-Channel Network Video Recorder:
This short summary of the LevelOne HUBBLE 9-Channel Network Video Recorder data-sheet is auto-generated and uses the product title and the first six key specs.

LevelOne HUBBLE 9-Channel Network Video Recorder, 9 channels, 3 user(s), G.711, PCM, H.264, Embedded LINUX, Multi

Long summary description LevelOne HUBBLE 9-Channel Network Video Recorder:
This is an auto-generated long summary of LevelOne HUBBLE 9-Channel Network Video Recorder based on the first three specs of the first five spec groups.

LevelOne HUBBLE 9-Channel Network Video Recorder. Video input channels: 9 channels, Number of users: 3 user(s), Audio formats supported: G.711, PCM. Maximum storage capacity: 8 TB, HDD interface: Serial ATA, HDD size: 3.5". Product colour: Black, Country of origin: Taiwan, Certification: CE, FCC, UL. Power consumption (typical): 22 W, Output voltage: 12 V. Mobile operating systems supported: Android, iOS, Browser supported: Microsoft Internet Explorer 9/10/11, Minimum processor: Intel Core 2 Quad

Performance
Video input channels *
9 channels
Number of users
3 user(s)
Video motion detection
Yes
Video loss detection
Yes
Audio formats supported
G.711, PCM
Video formats supported
H.264
Operating system installed
Embedded LINUX
Number of simultaneous viewers
3
Languages support
Multi
PTZ control
Yes
Snapshot
Yes
Playback modes
Forward, Pause, Reverse, Stop
Throughput data rate
36 Mbit/s
Maximum frame rate
30 fps
Wireless LAN features
Wi-Fi *
No
Hard drive
Number of HDDs supported
2
Maximum storage capacity *
8 TB
HDD interface *
Serial ATA
HDD size
3.5"
Ports & interfaces
Ethernet LAN (RJ-45) ports *
2
HDMI output
Yes
USB 2.0 ports quantity
2
DC-in jack
Yes
Features
LED indicators
Yes
Product colour
Black
Country of origin
Taiwan
Certification
CE, FCC, UL
Power
Power consumption (typical)
22 W
Output voltage
12 V
System requirements
Windows operating systems supported
Yes
Mobile operating systems supported
Android, iOS
Browser supported
Microsoft Internet Explorer 9/10/11
Minimum processor
Intel Core 2 Quad
Minimum processor speed
2.66 GHz
Minimum RAM
4 GB
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 85%
Weight & dimensions
Width
135 mm
Depth
245 mm
Height
115 mm
Weight
1.39 kg
Package width
380 mm
Package depth
195 mm
Package height
170 mm
Package type
Box
Package weight
980 g
Packaging content
Cables included
AC
CD manual
Yes
Quick installation guide
Yes
Logistics data
Master (outer) case width
410 mm
Master (outer) case length
295 mm
Master (outer) case height
380 mm
Master (outer) case gross weight
10.6 kg
Products per master (outer) case
4 pc(s)
Country Distributor
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)
Deutschland 2 distributor(s)
Nederland 1 distributor(s)