location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pro x2 612 G1 Tablet Intel® Core™ i3 i3-4012Y Hybrid (2-in-1) 31.8 cm (12.5") Touchscreen HD 4 GB DDR3L-SDRAM 128 GB SSD Wi-Fi 4 (802.11n) Windows 8.1 Pro Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pro x2
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pro x2 612 G1 Tablet
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F1P90EA#ABH
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 272401
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Aug 2024 19:18:08
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Oct 2016
Product end of life date
Bullet Points HP Pro x2 612 G1 Tablet Intel® Core™ i3 i3-4012Y Hybrid (2-in-1) 31.8 cm (12.5") Touchscreen HD 4 GB DDR3L-SDRAM 128 GB SSD Wi-Fi 4 (802.11n) Windows 8.1 Pro Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Hybrid (2-in-1) Convertible (Detachable) Black
  • - Intel® Core™ i3 i3-4012Y 1.5 GHz
  • - Touchscreen 31.8 cm (12.5") HD 1366 x 768 pixels LED backlight 16:9
  • - 4 GB DDR3L-SDRAM 1600 MHz
  • - 128 GB SSD
  • - Intel® HD Graphics 4200
  • - Wi-Fi 4 (802.11n) Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.0
  • - Lithium Polymer (LiPo) 45 W
  • - Windows 8.1 Pro 64-bit
Long product name HP Pro x2 612 G1 Tablet Intel® Core™ i3 i3-4012Y Hybrid (2-in-1) 31.8 cm (12.5") Touchscreen HD 4 GB DDR3L-SDRAM 128 GB SSD Wi-Fi 4 (802.11n) Windows 8.1 Pro Black :
The long product name of HP Pro x2 612 G1 Tablet Intel® Core™ i3 i3-4012Y Hybrid (2-in-1) 31.8 cm (12.5") Touchscreen HD 4 GB DDR3L-SDRAM 128 GB SSD Wi-Fi 4 (802.11n) Windows 8.1 Pro Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

12.5" (31.75 cm) LED, 1366 x 768, Intel Core i3-4012Y (1.5 GHz, 3 MB cache), 4 GB DDR3L, 128 GB SSD, USB 3.0 x 2, DisplayPort, RJ-45, VGA, 2/5 MP, WiFi, Bluetooth 4.0, Windows 8.1 Pro
More>>>
HP Pro x2 612 G1 Tablet Intel® Core™ i3 i3-4012Y Hybrid (2-in-1) 31.8 cm (12.5") Touchscreen HD 4 GB DDR3L-SDRAM 128 GB SSD Wi-Fi 4 (802.11n) Windows 8.1 Pro Black:
The official description of HP Pro x2 612 G1 Tablet Intel® Core™ i3 i3-4012Y Hybrid (2-in-1) 31.8 cm (12.5") Touchscreen HD 4 GB DDR3L-SDRAM 128 GB SSD Wi-Fi 4 (802.11n) Windows 8.1 Pro Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Enjoy the sleek design of the 2-in-1 HP Pro x2 612 G1 that converts to a tablet for full speed on the go. Available with optional Intel® processors for optimal performance. Detach the optional HP Pro x2 612 G1 Power Keyboard to work on a business ready tablet packed with security features to help protect your device and your business.

Features
Windows 8.1 Pro

Designed for business.
Show off the sleek design of the HP Pro x2 612 G1 2-in-1 detachable with a large 31,75 cm (12.5") diagonal HD or FHD screen for content creation. The tablet features a USB 3.0 port for data transfer, an optional high performance HP Pro x2 612 G1 Wacom Pen.

Multiple purchase options.
Purchase your full detachable notebook today or build it up over time. The HP Pro x2 612 G1 works with optional keyboards that provide solutions for a full notebook replacement or meeting travel needs. You can purchase HP Pro x2 612 G1 Tablet or 2-in-1 detachable with a power keyboard and travel keyboard option.

High performance 2-in-1.
Replace your traditional notebook with the HP Pro x2 612 G1. 2-in-1 solutions let you perform at your best with optional 4th generation Intel® Core™ i3/i5 processors, fast solid state drives, and longer battery life when paired with the optional HP Pro x2 612 G1 Power Keyboard.

Security for business.
Help protect your HP Pro x2 612 G1 and the data on it with HP security features. HP Sure Start, HP BIOSphere, HP Client Security, and optional fingerprint reader3 on the tablet help keep your device secure.

Featuring
Enjoy smooth and precise interaction with select models using the optional HP Pro x2 612 G1 Wacom Pen with high performance pressure sensitivity and smart palm rejection technology.

Functions as a full notebook by utilizing two USB 3.0 ports, DisplayPort, VGA and RJ45 on the HP Pro x2 612 G1 Power Keyboard. The Power Keyboard also supports enterprise docking with a side connector for the optional HP UltraSlim Docking Station.

The HP Pro x2 612 G1 Travel Keyboard helps you travel light and stay productive on the go.

Get to work virtually anywhere in the world with fast, reliable, and secure wireless connections using optional Qualcomm® Gobi™ 4G LTE connectivity and avoid added expenses of fee based WiFi hotspots on the road with data plans to fit your enterprise needs.

Enjoy easy integration with HP Client Management Solutions optional LANDesk, and Intel® vPro technology.

Protect your critical data with TPM, a Smart Card Reader and an optional Finger Print Reader.
HP BIOSphere helps keep mission-critical data and systems protected with customizable security.

Guard your data, device and identity with HP Client Security.

Get the stability of managed lifecycle transitions and global series support.

Get the right options for the detachable that best fits your business needs.

Short summary description HP Pro x2 612 G1 Tablet Intel® Core™ i3 i3-4012Y Hybrid (2-in-1) 31.8 cm (12.5") Touchscreen HD 4 GB DDR3L-SDRAM 128 GB SSD Wi-Fi 4 (802.11n) Windows 8.1 Pro Black:
This short summary of the HP Pro x2 612 G1 Tablet Intel® Core™ i3 i3-4012Y Hybrid (2-in-1) 31.8 cm (12.5") Touchscreen HD 4 GB DDR3L-SDRAM 128 GB SSD Wi-Fi 4 (802.11n) Windows 8.1 Pro Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP Pro x2 612 G1 Tablet, Intel® Core™ i3, 1.5 GHz, 31.8 cm (12.5"), 1366 x 768 pixels, 4 GB, 128 GB

Long summary description HP Pro x2 612 G1 Tablet Intel® Core™ i3 i3-4012Y Hybrid (2-in-1) 31.8 cm (12.5") Touchscreen HD 4 GB DDR3L-SDRAM 128 GB SSD Wi-Fi 4 (802.11n) Windows 8.1 Pro Black:
This is an auto-generated long summary of HP Pro x2 612 G1 Tablet Intel® Core™ i3 i3-4012Y Hybrid (2-in-1) 31.8 cm (12.5") Touchscreen HD 4 GB DDR3L-SDRAM 128 GB SSD Wi-Fi 4 (802.11n) Windows 8.1 Pro Black based on the first three specs of the first five spec groups.

HP Pro x2 612 G1 Tablet. Product type: Hybrid (2-in-1), Form factor: Convertible (Detachable). Processor family: Intel® Core™ i3, Processor model: i3-4012Y, Processor frequency: 1.5 GHz. Display diagonal: 31.8 cm (12.5"), HD type: HD, Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. Operating system installed: Windows 8.1 Pro. Product colour: Black

Design
Product type *
Hybrid (2-in-1)
Product colour *
Black
Form factor *
Convertible (Detachable)
Country of origin
China
Display
Display diagonal *
31.8 cm (12.5")
Display resolution *
1366 x 768 pixels
Touchscreen *
Yes
HD type
HD
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i3
Processor generation
4th gen Intel® Core™ i3
Processor model *
i3-4012Y
Processor cores
2
Processor threads
4
Processor frequency *
1.5 GHz
System bus rate
5 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
BGA 1168
Processor lithography
22 nm
Processor operating modes
64-bit
Processor series
Intel® Core™ i3-4000 Mobile Series
Processor codename
Haswell
Bus type
DMI2
FSB Parity
No
Stepping
D0
Thermal Design Power (TDP)
11.5 W
Scenario Design Power (SDP)
6 W
Tjunction
100 °C
Maximum number of PCI Express lanes
12
PCI Express slots version
2.0
PCI Express configurations
4x1, 2x4
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR3L-SDRAM
Memory clock speed
1600 MHz
Memory form factor
On-board
Storage
Total storage capacity *
128 GB
Storage media *
SSD
Total SSDs capacity
128 GB
Number of SSDs installed
1
SSD capacity
128 GB
SSD interface
M.2
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
MicroSD (TransFlash), SD, SDHC, SDXC
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 4200
On-board graphics card base frequency
200 MHz
On-board graphics card dynamic frequency (max)
850 MHz
Maximum on-board graphics card memory
2 GB
On-board graphics card DirectX version
11.1
On-board graphics card ID
0x402
Audio
Audio system
DTS Sound+
Number of built-in speakers
2
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera resolution (numeric)
2 MP
Rear camera
Yes
Rear camera resolution (numeric)
5 MP
Network
Wi-Fi
Yes
Top Wi-Fi standard *
Wi-Fi 4 (802.11n)
Wi-Fi standards
802.11a, 802.11b, 802.11g
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
4.0
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
Ethernet LAN (RJ-45) ports
1
DisplayPorts quantity
1
DVI port
No
VGA (D-Sub) ports quantity
1
S/PDIF out port
No
Microphone in
No
Combo headphone/mic port
Yes
Docking connector
Yes
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slot type
No
SmartCard slot
Yes
Total number of SATA connectors
4
Number of SATA III connectors
4
Keyboard
Pointing device
Touchpad
Keyboard layout
QWERTY
Numeric keypad *
No
Keyboard
Keyboard backlit
Yes
Spill-resistant keyboard
Yes
Full-size keyboard
Yes
Windows keys
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 8.1 Pro
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
No
Intel Smart Connect Technology
Yes
Intel® Anti-Theft Technology (Intel® AT)
Yes
Intel® Smart Response Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
No
Intel® Small Business Advantage (Intel® SBA)
Yes
Intel® Matrix Storage Technology (Intel® MST)
No
Intel® High Definition Audio (Intel® HD Audio)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
No
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
40 x 24 x 1.5 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Processor code
SR1C7
CPU configuration (max)
1
Embedded options available
No
UART
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Smart Connect Technology version
1.00
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
1.00
Intel Secure Key Technology version
1.00
Intel Small Business Advantage (SBA) version
1.00
Intel ME Firmware Version
9.5
Intel TSX-NI version
0.00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
Yes
Intel Fast Memory Access
No
Processor ARK ID
76608
Conflict-Free processor
Yes
Battery
Battery technology
Lithium Polymer (LiPo)
Power
AC adapter power
45 W
Security
Cable lock slot
Yes
Fingerprint reader
Yes
Weight & dimensions
Width
317 mm
Depth
239.5 mm
Height
23.3 mm
Weight (tablet mode)
910 g
Width (tablet mode)
30.7 cm
Depth (tablet mode)
20.9 cm
Height (tablet mode)
1.28 cm
Weight *
1.86 kg
Packaging content
Cables included
AC
Other features
AC adapter included
Yes
LightScribe
No
3D
No
Intel segment tagging
Enterprise, Small Business
Source Testseek summary Average rating
Reviews
Updated:
2014-09-13 03:21:36
Uk has collected 14 expert reviews for HP Pro x2 612 G1 Tablet Intel® Core™ i3 i3-4012Y Hybrid (2-in-1) 31.8 cm (12.5") Touchscreen HD 4 GB DDR3L-SDRAM 128 GB SSD Wi-Fi 4 (802.11n) Windows 8.1 Pro Black and the average expert rating is 81 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
81%
Source Review comments Score
hardwarezone.com.ph
Updated:
2016-11-25 01:43:38
There are many similarities between Microsoft's Surface Pro 3 tablet, and HP's Pro x2 612: both are 12-inch touchscreen tablets powered by an Intel Core processor. Both run full Windows 8.1 on SSD storage. Both have thin and light keyboard peripherals and...
Bottom line Anyone who isn't completely sold on the Surface Pro 3's Type Cover and wants to retain the option of a full notebook experience will appreciate the Pro x2. It isn't as portable or innovative as Microsoft's take on the 2-in-1 notebook replacement, but you...
0%
hardwarezone.com.my
Updated:
2016-11-25 01:43:39
There are many similarities between Microsoft's Surface Pro 3 tablet , and HP's Pro x2 612: both are 12-inch touchscreen tablets powered by an Intel Core processor. Both run full Windows 8.1 on SSD storage. Both have thin and light keyboard peripherals an...
Bottom line Anyone who isn't completely sold on the Surface Pro 3's Type Cover and wants to retain the option of a full notebook experience will appreciate the Pro x2. It isn't as portable or innovative as Microsoft's take on the 2-in-1 notebook replacement, but you...
0%
notebookcheck.net
Updated:
2016-04-01 03:22:08
Business hybrid. HP's 12.5-inch detachable is primarily designed for business users. It wants to be tablet and notebook in one device, and it actually works pretty well. However, you won't get the latest components. The device is already available since s...
Good IPS screen, fast SSD, runs quiet, gets hardly warm, good battery runtimes...
Bad only 12 months warranty...
Bottom line The HP Pro x2 612 G1 is a business detachable with a 12.5-inch screen. The processor provides sufficient performance for common tasks. The device is usually quiet or even silent and does hardly get warm. A fast SSD ensures a snappy system. It could be rep...
80%
techsupportforum.com
Updated:
2016-12-30 20:47:05
For those who have to carry around a large heavy laptop design for desk operation this can be quite tedious. Furthermore, while on a business trip a computer is required for daily emails, PowerPoints, and other related tasks, so a smartphone won't suffice...
Bottom line HP's Pro x2 612 G1 makes for a functional and powerful hybrid in the business world. It satisfies the people who seek both a tablet and laptop, plus its travel ability is superb. While some design aspects need to be adjusted, the Pro x2 receives a recomme...
0%