location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP External USB DVDRW Drive

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
External USB DVDRW Drive
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F2B56AA#AC3
Category:
With these drives you can read and record DVDs and/or CDs in all kinds of formats. Please note the difference between DVD+R and DVD-R when buying a DVD burner, often drives can write only to one of those two media types, sometimes to both. When you buy a drive that only supports one type, you will always have to be careful to choose the right writable DVD discs in the shop. Newer DVD drives also support writing to Dual Layer DVDs. This kind of discs have a storage capacity of 8.5 GB instead of the usual 4.7 GB. DVD (re)writers generally can read and write CDs also, but only some CD (re)writers can read DVDs.
Optical Disc Drives Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 417851
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Mar 2024 11:37:37
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Each HP Storage Solution carries a one-year limited warranty. Additional support is available 24 hours a day, seven days a week by phone as well as online support forums.
Long product name HP External USB DVDRW Drive :
The long product name of HP External USB DVDRW Drive. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

External USB DVDRW Drive
More>>>
HP External USB DVDRW Drive:
The official description of HP External USB DVDRW Drive as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Connect the HP External USB DVD/RW to any available USB port on your PC1 to get immediate read/write access to your optical media.

Features

- Back up your data, move files, enjoy your multimedia, and read and write CDs and DVDs2 to your heart’s content with a compact external ODD.
- Keep your workspace tidy and add an ODD only when you need it. Connect the USB-powered drive to any USB 2.0 or 3.0 port on your PC1 and you’re ready to go. No additional AC adapter is required.
- Enjoy the reassurance of a one-year parts replacement limited warranty. Additional support is available (North America only) seven days a week, 24 hours a day by phone as well as through online support forums.

Short summary description HP External USB DVDRW Drive:
This short summary of the HP External USB DVDRW Drive data-sheet is auto-generated and uses the product title and the first six key specs.

HP External USB DVDRW Drive, Black, Laptop, DVD±RW, USB 2.0, 24x, 8x

Long summary description HP External USB DVDRW Drive:
This is an auto-generated long summary of HP External USB DVDRW Drive based on the first three specs of the first five spec groups.

HP External USB DVDRW Drive. Product colour: Black. Purpose: Laptop, Optical drive type: DVD±RW, Interface: USB 2.0. CD write speed: 24x, DVD+R write speed: 8x, CD rewrite speed: 24x. CD read speed: 24x, DVD-ROM read speed: 8x. Width: 144 mm, Depth: 137.5 mm, Height: 14 mm

Design
Internal *
No
Product colour
Black
Performance
Purpose *
Laptop
Optical drive type *
DVD±RW
Interface *
USB 2.0
LightScribe
No
Writing speed
CD write speed *
24x
CD rewrite speed
24x
DVD+R write speed *
8x
DVD-R write speed
8x
DVD-R Double Layer write speed
8x
DVD+R Double Layer write speed
8x
DVD+RW write speed
8x
Writing speed
DVD-RW write speed
6x
Reading speed
CD read speed *
24x
DVD-ROM read speed
8x
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Weight & dimensions
Width
144 mm
Depth
137.5 mm
Height
14 mm
Technical details
HP segment
Business
Logistics data
Harmonized System (HS) code
84717030
Brand Image Product code Product Stock Price from
HP External USB DVDRW Drive HP External USB DVDRW Drive
(show image)
F2B56AA External USB DVDRW Drive 0.00
(excl. VAT)
0 (incl. VAT)