location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips 5.1 3D Blu-ray Home theatre HTB5580/78

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
5.1 3D Blu-ray Home theatre HTB5580/78
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HTB5580/78
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8712581719456
Category:
Take the movies home with one of these fantastic home cinema systems! A home cinema system generally contains everything you need to enjoy the most realistic display of your DVDs or videogames: a DVD player, an amplifier and surround speakers with subwoofer, and it all works perfectly together. The only thing that's not included is a TV, leaving you the freedom to choose one yourself, you could even add a beamer instead of a TV, for the real home cinema experience!
Home Cinema Systems Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 79549
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Philips HTB5580/78 user manual (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Quick start Guide (1.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Retail Trade Leaflet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips 5.1 3D Blu-ray Home theatre HTB5580/78
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Crystal Clear Sound
  • - Wireless rear speakers
  • - Built-in Wi-Fi, Bluetooth and NFC
  • - 1000 W
Long product name Philips 5.1 3D Blu-ray Home theatre HTB5580/78 :
The long product name of Philips 5.1 3D Blu-ray Home theatre HTB5580/78. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

5.1 3D Blu-ray, Smart TV, FM, Wi-Fi, DLNA, Miracast, NFC, Bluetooth, Ethernet, HDMI 1.4, USB, 1000 W RMS, 24.39 kg
More>>>
Philips 5.1 3D Blu-ray Home theatre HTB5580/78:
The official description of Philips 5.1 3D Blu-ray Home theatre HTB5580/78 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

1000W Powerful cinematic surround sound with wireless rear speaker

Enrich music and movies, with this Philips home theater. With a 15mm soft-dome, horn- loaded tweeter, audio has never sounded mo re distortion-free. With a powerful 3 x stronger “Ribbed” Bass Reflex sy stem for ultra-lifelike low notes.

Great listening experience
• 1000W RMS power delivers great sound for movies and music
• Crystal Clear Sound for super clarity and realism
• Dolby TrueHD and DTS-HD for high fidelity surround sound
• Powerful speakers with double basspipes for great sound

Simply enjoy all your entertainment
• Full HD 3D Blu-ray for a truly immersive 3D movie experience
• Smart TV to enjoy online services & access multimedia on TV
• Built-in WiFi to enjoy your connected media wirelessly
• Bluetooth wireless music streaming from your music devices
• Karaoke for endless singing entertainment at home

Designed to enhance your cinema at home
• Unleash your Miracast™- certified device content on your TV
• One-Touch with NFC-enabled smartphones for Bluetooth pairing
• Wireless rear speakers for fewer wires across your room

Short summary description Philips 5.1 3D Blu-ray Home theatre HTB5580/78:
This short summary of the Philips 5.1 3D Blu-ray Home theatre HTB5580/78 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips 5.1 3D Blu-ray Home theatre HTB5580/78, Blu-Ray player, BD-R, BD-R DL, BD-RE, CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, Tray, SVCD, VCD, AVCHD, AVI, DIVX, DIVX HD, MKV, MP4, MPEG, MPEG1, MPEG2, MPEG4, MPG, 5.1 channels

Long summary description Philips 5.1 3D Blu-ray Home theatre HTB5580/78:
This is an auto-generated long summary of Philips 5.1 3D Blu-ray Home theatre HTB5580/78 based on the first three specs of the first five spec groups.

Philips 5.1 3D Blu-ray Home theatre HTB5580/78. Optical disc player type: Blu-Ray player, Disc types supported: BD-R, BD-R DL, BD-RE, CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, Disc loading type: Tray. Video formats supported: AVCHD, AVI, DIVX, DIVX HD, MKV, MP4, MPEG, MPEG1, MPEG2, MPEG4, MPG. Audio output channels: 5.1 channels, RMS rated power: 1000 W, Audio decoders: Dolby Digital 5.1, Dolby Digital Plus, Dolby Pro Logic II, Dolby Surround, Dolby TrueHD, DTS-HD.... Supported radio bands: FM. Front speakers RMS power: 166 W, Front speaker frequency range: 150 - 20000 Hz, Front speaker impedance: 3 Ω

Optical drive
Optical disc player type *
Blu-Ray player
Disc types supported *
BD-R, BD-R DL, BD-RE, CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW
Disc loading type
Tray
Playback disc formats
SVCD, VCD
Video
3D *
Yes
Video formats supported *
AVCHD, AVI, DIVX, DIVX HD, MKV, MP4, MPEG, MPEG1, MPEG2, MPEG4, MPG
Full HD
Yes
Progressive scan
Yes
Audio
Audio output channels *
5.1 channels
RMS rated power *
1000 W
Audio decoders *
Dolby Digital 5.1, Dolby Digital Plus, Dolby Pro Logic II, Dolby Surround, Dolby TrueHD, DTS-HD Master Audio
Total Harmonic Distortion (THD)
10%
Audio formats supported
AAC, FLAC, MKA, MP3, WAV, WMA
Sound enhancement technology
Yes
MP3 bit rates
8 - 320 Kbit/s
Audio Return Channel (ARC)
Yes
Radio
FM radio *
Yes
Supported radio bands
FM
Front speakers
Front speakers RMS power
166 W
Front speaker frequency range
150 - 20000 Hz
Front speaker impedance
3 Ω
Center speaker
Center speaker RMS power
166 W
Center speaker frequency range
150 - 20000 Hz
Center speaker impedance
3 Ω
Center speaker woofer diameter (imperial)
7.62 cm (3")
Satellite speakers
Satellite speakers RMS power
166 W
Satellite speaker frequency range
150 - 20000 Hz
Satellite speaker impedance
3 Ω
Wireless satellite speakers *
Yes
Subwoofer
Subwoofer type
Passive subwoofer
Subwoofer RMS power
166 W
Wireless subwoofer
No
Subwoofer driver diameter (imperial)
20.3 cm (8")
Subwoofer frequency range
20 - 150 Hz
Subwoofer impedance
3 Ω
Network
Bluetooth *
Yes
Wi-Fi *
Yes
Ethernet LAN *
Yes
Near Field Communication (NFC)
Yes
Ports & interfaces
Number of HDMI outputs
1
USB ports quantity *
1
USB version
2.0
Audio (L/R) in
1
FM antenna
Yes
Microphone in
Yes
Digital audio coaxial in
1
Digital audio optical in
1
Ethernet LAN (RJ-45) ports
1
HDMI version
1.4
Power
Power consumption (typical)
160 W
Power consumption (standby)
0.5 W
AC input voltage
220-240 V
Weight & dimensions
Main unit dimensions (WxDxH)
435 x 291 x 58 mm
Front speaker dimensions (WxDxH)
100 x 101 x 1178 mm
Center speaker dimensions (WxDxH)
314 x 83 x 103 mm
Satellite speaker dimensions (WxDxH)
100 x 101 x 1178 mm
Subwoofer dimensions (W x D x H)
228 x 310 x 293 mm
Packaging data
Package weight
26.9 kg
Package dimensions (WxDxH)
954 x 376 x 494 mm
Packaging content
Remote control included
Yes
Manual
Yes
Warranty card
Yes
Other features
Apple docking compatibility
Not supported
Built-in HDD
No
TV tuner integrated
No
Weight
2.44 kg
Image formats supported
GIF, JPG, PNG
Internet TV
Yes
Video compression formats
AVCHD, MPEG1, MPEG2, MPEG4
Deep colour support
Yes
Quantity
1
Miracast
Yes
Certificates
Consumer Electronics Control (CEC)
EasyLink
Technical details
Product colour *
Black
Karaoke *
Yes
USB direct playback
Yes
Slideshow
Yes
Smart TV
Yes
Night mode
Yes
Digital Living Network Alliance (DLNA) certified
Yes