location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pro x2 612 G1 w/ Power Keyboard Base Model Intel® Core™ i3 i3-4012Y Hybrid (2-in-1) 31.8 cm (12.5") Touchscreen Full HD 4 GB DDR3L-SDRAM 180 GB SSD Windows 8.1 Pro Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pro x2
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
612 G1 w/ Power Keyboard Base Model
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
G8W30AV
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 274500
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:56:13
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Pro x2 612 G1 w/ Power Keyboard Base Model Intel® Core™ i3 i3-4012Y Hybrid (2-in-1) 31.8 cm (12.5") Touchscreen Full HD 4 GB DDR3L-SDRAM 180 GB SSD Windows 8.1 Pro Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Hybrid (2-in-1) Convertible (Detachable) Black, Silver
  • - Intel® Core™ i3 i3-4012Y 1.5 GHz
  • - Touchscreen 31.8 cm (12.5") Full HD 1920 x 1080 pixels IPS LED backlight 16:9
  • - 4 GB DDR3L-SDRAM 1600 MHz
  • - 180 GB SSD
  • - Intel® HD Graphics 4200
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.0
  • - Lithium Polymer (LiPo) 45 W
  • - Windows 8.1 Pro 64-bit
Warranty: 1/1/0 Warranty
Long product name HP Pro x2 612 G1 w/ Power Keyboard Base Model Intel® Core™ i3 i3-4012Y Hybrid (2-in-1) 31.8 cm (12.5") Touchscreen Full HD 4 GB DDR3L-SDRAM 180 GB SSD Windows 8.1 Pro Black, Silver :
The long product name of HP Pro x2 612 G1 w/ Power Keyboard Base Model Intel® Core™ i3 i3-4012Y Hybrid (2-in-1) 31.8 cm (12.5") Touchscreen Full HD 4 GB DDR3L-SDRAM 180 GB SSD Windows 8.1 Pro Black, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i3-4012Y (no vPro support), 4GB 1600MHz, 180GB m.2 SATA SSD, 12.5" Touch IPS LED FHD UWVA (1920x1080), 2MP + 8MP, Wi-Fi 802.11 a/b/g/n/ac, Bluetooth 4.0 & WiDi, Windows 8.1 Pro 64
More>>>
HP Pro x2 612 G1 w/ Power Keyboard Base Model Intel® Core™ i3 i3-4012Y Hybrid (2-in-1) 31.8 cm (12.5") Touchscreen Full HD 4 GB DDR3L-SDRAM 180 GB SSD Windows 8.1 Pro Black, Silver:
The official description of HP Pro x2 612 G1 w/ Power Keyboard Base Model Intel® Core™ i3 i3-4012Y Hybrid (2-in-1) 31.8 cm (12.5") Touchscreen Full HD 4 GB DDR3L-SDRAM 180 GB SSD Windows 8.1 Pro Black, Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Mobility without compromise. Maximize productivity with the convenience of a tablet and the power of a notebook. Work confidently in or out of the office with commercial grade security and connectivity.

Windows 8.1 Pro or other operating systems available

Designed for business.

Optimized for productivity, the HP Pro x2 612 tablet packs in all the features you rely on including a large display with the built in connectivity, security, and high performance you need for everyday business.

High performance tablet

Replace your traditional notebook with a tablet that lets you perform at your best with the choice of 4th Gen Intel® Core™ processors,2 fast SSDs, and longer battery life when paired with the optional power keyboard.3

Worry free mobility

Help protect your tablet and the data on it with HP security features. HP Sure Start, HP BIOSphere,4 smart card reader, TPM, optional fingerprint reader,3 and SED3 on the tablet help keep your device secure.

Tablet or 2 in 1, you choose

Purchase your complete business mobility solution today. Choose the optional power keyboard with the optional HP UltraSlim Docking Station,3 or the travel keyboard for a lighter option.3

Featuring

- Enjoy smooth and precise interaction with select models using the optional HP Pro x2 612 Wacom Pen5 with high performance pressure sensitivity and smart palm rejection technology.
- Take advantage of multiple notebook I/O connections when the HP Pro x2 612 Power Keyboard3 is attached.
- The HP Pro x2 612 Travel Keyboard3 helps you travel light and stay productive on the go.
- Easily collaborate with colleagues using the 12.5-inch diagonal FHD3 tablet with an optional Wacom Pen,5 Qualcomm® Gobi™ 4G LTE,10 dual HD webcams, and HP Noise Reduction Software.
- Get to work virtually anywhere in the world with fast, reliable, and secure wireless connections using optional Qualcomm® Gobi™ 4G LTE10 connectivity.
- Enjoy easy integration with HP Client Management Solutions,9 optional LANDesk,7 and Intel® vPro™ technology.3,8
- HP BIOSphere helps keep mission-critical data and systems protected with customizable security.4
- Manage data, security, and devices from a single cloud-based solution with HP Touchpoint Manager.11

Short summary description HP Pro x2 612 G1 w/ Power Keyboard Base Model Intel® Core™ i3 i3-4012Y Hybrid (2-in-1) 31.8 cm (12.5") Touchscreen Full HD 4 GB DDR3L-SDRAM 180 GB SSD Windows 8.1 Pro Black, Silver:
This short summary of the HP Pro x2 612 G1 w/ Power Keyboard Base Model Intel® Core™ i3 i3-4012Y Hybrid (2-in-1) 31.8 cm (12.5") Touchscreen Full HD 4 GB DDR3L-SDRAM 180 GB SSD Windows 8.1 Pro Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP Pro x2 612 G1 w/ Power Keyboard Base Model, Intel® Core™ i3, 1.5 GHz, 31.8 cm (12.5"), 1920 x 1080 pixels, 4 GB, 180 GB

Long summary description HP Pro x2 612 G1 w/ Power Keyboard Base Model Intel® Core™ i3 i3-4012Y Hybrid (2-in-1) 31.8 cm (12.5") Touchscreen Full HD 4 GB DDR3L-SDRAM 180 GB SSD Windows 8.1 Pro Black, Silver:
This is an auto-generated long summary of HP Pro x2 612 G1 w/ Power Keyboard Base Model Intel® Core™ i3 i3-4012Y Hybrid (2-in-1) 31.8 cm (12.5") Touchscreen Full HD 4 GB DDR3L-SDRAM 180 GB SSD Windows 8.1 Pro Black, Silver based on the first three specs of the first five spec groups.

HP Pro x2 612 G1 w/ Power Keyboard Base Model. Product type: Hybrid (2-in-1), Form factor: Convertible (Detachable). Processor family: Intel® Core™ i3, Processor model: i3-4012Y, Processor frequency: 1.5 GHz. Display diagonal: 31.8 cm (12.5"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 180 GB, Storage media: SSD. Operating system installed: Windows 8.1 Pro. Product colour: Black, Silver

Design
Product type *
Hybrid (2-in-1)
Product colour *
Black, Silver
Form factor *
Convertible (Detachable)
Country of origin
China
Display
Touchscreen type
Capacitive
Display diagonal *
31.8 cm (12.5")
Display resolution *
1920 x 1080 pixels
Touchscreen *
Yes
HD type
Full HD
Touch technology
Multi-touch
Panel type
IPS
LED backlight
Yes
Native aspect ratio
16:9
Display number of colours
16.78 million colours
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i3
Processor generation
4th gen Intel® Core™ i3
Processor model *
i3-4012Y
Processor cores
2
Processor threads
4
Processor frequency *
1.5 GHz
System bus rate
5 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
BGA 1168
Processor lithography
22 nm
Processor operating modes
64-bit
Processor series
Intel® Core™ i3-4000 Mobile Series
Processor codename
Haswell
Bus type
DMI2
FSB Parity
No
Stepping
D0
Thermal Design Power (TDP)
11.5 W
Scenario Design Power (SDP)
6 W
Tjunction
100 °C
Maximum number of PCI Express lanes
12
PCI Express slots version
2.0
PCI Express configurations
4x1, 2x4
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR3L-SDRAM
Memory clock speed
1600 MHz
Memory form factor
On-board
Memory slots
2x SO-DIMM
Maximum internal memory *
8 GB
Storage
Total storage capacity *
180 GB
Storage media *
SSD
Number of SSDs installed
1
SSD capacity
180 GB
SSD interface
M.2
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
MicroSD (TransFlash), SD, SDHC, SDXC
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 4200
On-board graphics card memory
1.7 GB
On-board graphics card base frequency
200 MHz
On-board graphics card dynamic frequency (max)
850 MHz
Maximum on-board graphics card memory
2 GB
On-board graphics card DirectX version
11.1
On-board graphics card ID
0x402
Audio
Audio system
DTS Sound+
Number of built-in speakers
2
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera resolution (numeric)
2 MP
Auto focus
Yes
Rear camera
Yes
Rear camera resolution (numeric)
8 MP
Network
Wi-Fi
Yes
Wi-Fi standards
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
4.0
Near Field Communication (NFC)
No
WWAN
Not installed
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
3
Ethernet LAN (RJ-45) ports
1
DisplayPorts quantity
1
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
2
S/PDIF out port
No
Combo headphone/mic port
Yes
Docking connector
Yes
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slot type
No
SmartCard slot
Yes
Total number of SATA connectors
4
Number of SATA III connectors
4
USB Sleep-and-Charge
Yes
USB Sleep-and-Charge ports
1
Keyboard
Pointing device
Touchpad
Numeric keypad *
No
Keyboard backlit
Yes
Island-style keyboard
Yes
Spill-resistant keyboard
Yes
Full-size keyboard
Yes
Windows keys
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 8.1 Pro
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Processor special features
Intel® My WiFi Technology (Intel® MWT)
No
Intel Smart Connect Technology
Yes
Intel® Anti-Theft Technology (Intel® AT)
Yes
Intel® Rapid Start Technology
No
Intel® Smart Response Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
No
Intel® Small Business Advantage (Intel® SBA)
Yes
Intel® Matrix Storage Technology (Intel® MST)
No
Intel® High Definition Audio (Intel® HD Audio)
Yes
Intel® Active Management Technology (Intel® AMT)
Yes
Intel Active Management Technology version
9.5
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
No
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
40 x 24 x 1.5 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Processor code
SR1C7
CPU configuration (max)
1
Embedded options available
No
UART
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Smart Connect Technology version
1.00
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
1.00
Intel Secure Key Technology version
1.00
Intel Small Business Advantage (SBA) version
1.00
Intel ME Firmware Version
9.5
Intel TSX-NI version
0.00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
Yes
Intel Fast Memory Access
No
Processor ARK ID
76608
Conflict-Free processor
Yes
Battery
Battery technology
Lithium Polymer (LiPo)
Power
AC adapter power
45 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
Power auto-sensing
Yes
Security
Cable lock slot
No
Trusted Platform Module (TPM)
Yes
Password protection
Yes
Operational conditions
Operating temperature (T-T)
0 - 35 °C
Storage temperature (T-T)
-15 - 60 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
10 - 90%
Operating altitude
0 - 3050 m
Non-operating altitude
0 - 4570 m
Certificates
Wi-Fi certified
Yes
Compliance certificates
RoHS
Sustainability
Sustainability certificates
EPEAT Silver, ENERGY STAR
Weight & dimensions
Width
317 mm
Depth
239.5 mm
Height
23.3 mm
Weight (tablet mode)
910 g
Width (tablet mode)
30.7 cm
Depth (tablet mode)
20.9 cm
Height (tablet mode)
1.28 cm
Weight *
1.86 kg
Packaging content
Manual
Yes
Quick start guide
Yes
Warranty card
Yes
Power cord included
Yes
Other features
AC adapter included
Yes
LightScribe
No
Disc types supported
No
3D
No
Maximum internal memory (64-bit)
8 GB
Intel® Virtualization Technology (Intel® VT)
VT-x
Intel segment tagging
Enterprise, Small Business
Source Testseek summary Average rating
Reviews
Updated:
2015-01-22 07:06:19
Uk has collected 14 expert reviews for HP Pro x2 612 G1 w/ Power Keyboard Base Model Intel® Core™ i3 i3-4012Y Hybrid (2-in-1) 31.8 cm (12.5") Touchscreen Full HD 4 GB DDR3L-SDRAM 180 GB SSD Windows 8.1 Pro Black, Silver and the average expert rating is 81 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
81%
Source Review comments Score
hardwarezone.com.ph
Updated:
2016-11-25 01:43:44
There are many similarities between Microsoft's Surface Pro 3 tablet, and HP's Pro x2 612: both are 12-inch touchscreen tablets powered by an Intel Core processor. Both run full Windows 8.1 on SSD storage. Both have thin and light keyboard peripherals and...
Bottom line Anyone who isn't completely sold on the Surface Pro 3's Type Cover and wants to retain the option of a full notebook experience will appreciate the Pro x2. It isn't as portable or innovative as Microsoft's take on the 2-in-1 notebook replacement, but you...
0%
hardwarezone.com.my
Updated:
2016-11-25 01:43:44
There are many similarities between Microsoft's Surface Pro 3 tablet , and HP's Pro x2 612: both are 12-inch touchscreen tablets powered by an Intel Core processor. Both run full Windows 8.1 on SSD storage. Both have thin and light keyboard peripherals an...
Bottom line Anyone who isn't completely sold on the Surface Pro 3's Type Cover and wants to retain the option of a full notebook experience will appreciate the Pro x2. It isn't as portable or innovative as Microsoft's take on the 2-in-1 notebook replacement, but you...
0%
notebookcheck.net
Updated:
2016-04-01 03:20:04
Business hybrid. HP's 12.5-inch detachable is primarily designed for business users. It wants to be tablet and notebook in one device, and it actually works pretty well. However, you won't get the latest components. The device is already available since s...
Good IPS screen, fast SSD, runs quiet, gets hardly warm, good battery runtimes...
Bad only 12 months warranty...
Bottom line The HP Pro x2 612 G1 is a business detachable with a 12.5-inch screen. The processor provides sufficient performance for common tasks. The device is usually quiet or even silent and does hardly get warm. A fast SSD ensures a snappy system. It could be rep...
80%
techsupportforum.com
Updated:
2016-12-30 20:47:23
For those who have to carry around a large heavy laptop design for desk operation this can be quite tedious. Furthermore, while on a business trip a computer is required for daily emails, PowerPoints, and other related tasks, so a smartphone won't suffice...
Bottom line HP's Pro x2 612 G1 makes for a functional and powerful hybrid in the business world. It satisfies the people who seek both a tablet and laptop, plus its travel ability is superb. While some design aspects need to be adjusted, the Pro x2 receives a recomme...
0%