location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite B072-008-1-IP NetCommander 8-Port Cat5 KVM over IP Switch - 1 Remote + 1 Local User, 1U Rack-Mount

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
B072-008-1-IP NetCommander 8-Port Cat5 KVM over IP Switch - 1 Remote + 1 Local User, 1U Rack-Mount
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B072-008-1-IP show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332183446 show
Category:
A keyboard, video, mouse (KVM) switch allows you to connect multiple computers to one keyboard, mouse, and display. You can switch between the different computers by a simple keystroke, without (un)plugging a single wire.
KVM Switches Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 151065
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 07:43:31
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite B072-008-1-IP NetCommander 8-Port Cat5 KVM over IP Switch - 1 Remote + 1 Local User, 1U Rack-Mount
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 8-port KVM switch provides control of computers/servers locally or via your network or the Internet
  • - Occupies just 1U of rack space
  • - Low-cost Cat5 cabling allows longer distances, reduces cable clutter
  • - Simultaneous support for 2 users – 1 local, 1 remote
  • - Dual Ethernet ports assure uninterrupted remote access
Warranty: 3-year limited
Long product name Tripp Lite B072-008-1-IP NetCommander 8-Port Cat5 KVM over IP Switch - 1 Remote + 1 Local User, 1U Rack-Mount :
The long product name of Tripp Lite B072-008-1-IP NetCommander 8-Port Cat5 KVM over IP Switch - 1 Remote + 1 Local User, 1U Rack-Mount. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

NetCommander 8-Port Cat5 KVM over IP Switch - 1 Remote 1 Local User, 1U Rack-Mount
More>>>
Tripp Lite B072-008-1-IP NetCommander 8-Port Cat5 KVM over IP Switch - 1 Remote + 1 Local User, 1U Rack-Mount:
The official description of Tripp Lite B072-008-1-IP NetCommander 8-Port Cat5 KVM over IP Switch - 1 Remote + 1 Local User, 1U Rack-Mount as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Tripp Lite’s B072-008-1-IP KVM Switch is the optimal solution for controlling up to 8 computers/servers locally, from across the room, down the street or around the globe on a network or the Internet.

This KVM switch can be accessed and controlled remotely, so there’s no need to travel to the server room or network closet. A Java-based application allows access via web browser from any secure IP connection; a non-browser client that can bypass browser-related Java Security prompts is available.

The B072-008-1-IP uses inexpensive, user-supplied Cat5e/6/6a cabling with Server Interface Units (sold separately) so you can connect computers/servers located up to 100 ft. away from the switch. This switch features dual Ethernet ports; if one fails, the other takes over, keeping remote access uninterrupted. Users can switch easily between the 8 ports using an on-screen display (OSD), hotkey commands or a remote toolbar. Multi-level password protection prohibits unauthorized users from accessing connected computers, and a local user and a remote user can each log on and access different ports simultaneously.

Two serial ports allow control of serial-manageable devices such as IP PDUs, firewalls and routers; individual ports can be assigned to an IP PDU port to power on/off the server connected to that port. This KVM switch is compatible with both Windows and Linux operating systems, and provides remote access using a Windows computer. It supports VGA video resolutions up to 1920 x 1080 @ 60 Hz. Heavy-duty steel housing stands up to frequent use.

Virtual Media allows an .iso file to be mounted to a target server and accessed as if it were stored directly on it. Virtual Media data transfer rates up to 12Mbps are supported when using a B078-101-USB2 Server Interface Unit. Other features include RADIUS and LDAP/S authentication, system-sent SNMP messaging and an event log that tracks logins, reboots and network setting changes.

Free NetCommander-AXS Management Software is available to access and control all of your Tripp Lite NetCommander IP KVM switches (B070 and B072 series). From a single interface, you can access server ports on any of your KVM switches, power cycle or power on/off outlets of IP PDUs, and manage KVM settings. This software can be downloaded free of charge from the model support page for the B072-008-1-IP.

Saves Space and Money
Mounts in a standard 19 in. rack
Inexpensive Cat5e/6/6a cabling lets you locate servers up to 100 ft. from the switch
Use a Server Interface Unit, B078-101-USB-1 (for USB) or B078-101-PS2 (for PS/2) with each server to be connected with Cat5 cable; use a B078-101-USB2 to support Virtual Media data transfer rates up to 12Mbps
To convert DisplayPort or HDMI computers to VGA, use Tripp Lite adapters P134-06N-VGA-V2 or P131-06N. Maximum video resolutions using adapters may vary.

IP Remote Access for Fewer Trips to the Server Room
Control this KVM switch over IP: remote access means there’s no need to travel to the server room or network closet
Java-based application allows Windows computers to control a target server via web browser from any location over a secured IP connection
A non-browser client is available that allows Windows computers to remotely access the KVM without the need for a browser and without the need to install Java
1 local + 1 remote user can access different ports concurrently; up to 5 users can share a single remote session
Supports both IPv4 and IPv6

Simplifies IT Tasks
On-screen display, hot keys and remote toolbar for easy use
Free NetCommander-AXS Management Software gives you remote access and control over all your Tripp Lite NetCommander IP KVM switches (B070 and B072 series)
Supports VGA video resolutions up to 1920 x 1080 @ 60 Hz

2 serial ports allow control of serial-manageable devices such as IP PDUs, firewalls and routers; assign individual ports to an IP PDU port to power on/off the server connected to that port
BIOS-level control of any brand and model server, regardless of the server’s condition and network connectivity
Virtual Media allows an .iso file to be mounted to a target server and accessed as if it were directly stored on it
Virtual Media data transfer rates up to 12Mbps are supported when using a B078-101-USB2 Server Interface Unit; a B078-101-USB-1 Server Interface Unit can be used for Virtual Media support, but only at speeds up to 1Mbps
Fast Virtual Media KVM System patented under Pat. No. US 9,417,720
System-sent messages to SNMP server notify you of network failures
Supports RADIUS and LDAP/S authentication
Log tracks events such as logins, reboots and network setting changes on your installation

Advanced Security Features
Multi-level password protection: create administrator accounts with full access and user accounts with limited access
Supports TLS 1.2 security protocol
You can install SSL certificates to ensure secure transactions between web servers and browsers

Built to Last
Flash-upgradable firmware over the network
Heavy-duty steel housing stands up to frequent use

Short summary description Tripp Lite B072-008-1-IP NetCommander 8-Port Cat5 KVM over IP Switch - 1 Remote + 1 Local User, 1U Rack-Mount:
This short summary of the Tripp Lite B072-008-1-IP NetCommander 8-Port Cat5 KVM over IP Switch - 1 Remote + 1 Local User, 1U Rack-Mount data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite B072-008-1-IP NetCommander 8-Port Cat5 KVM over IP Switch - 1 Remote + 1 Local User, 1U Rack-Mount, 1920 x 1080 pixels, Ethernet LAN, Rack mounting, 1U, Black

Long summary description Tripp Lite B072-008-1-IP NetCommander 8-Port Cat5 KVM over IP Switch - 1 Remote + 1 Local User, 1U Rack-Mount:
This is an auto-generated long summary of Tripp Lite B072-008-1-IP NetCommander 8-Port Cat5 KVM over IP Switch - 1 Remote + 1 Local User, 1U Rack-Mount based on the first three specs of the first five spec groups.

Tripp Lite B072-008-1-IP NetCommander 8-Port Cat5 KVM over IP Switch - 1 Remote + 1 Local User, 1U Rack-Mount. Video port type: VGA. Cabling technology: 10/100Base-T(X), Networking standards: IEEE 802.3, IEEE 802.3u, Security algorithms: 128-bit AES, HTTPS, SSL/TLS. Maximum resolution: 1920 x 1080 pixels, Number of users: 2 user(s). Product colour: Black, Rack capacity: 1U, Certification: UL 60950-1 (USA), CSA (Canada), FCC Part 15 Class A, CE IEC 60950-1. Compliance certificates: RoHS

Ports & interfaces
Number of computers controlled *
8
Video port type *
VGA
VGA (D-Sub) ports quantity
1
USB 2.0 ports quantity
3
Audio connections
No
Network
Ethernet LAN
Yes
Ethernet LAN (RJ-45) ports
12
Cabling technology
10/100Base-T(X)
Networking standards
IEEE 802.3, IEEE 802.3u
Security algorithms
128-bit AES, HTTPS, SSL/TLS
Performance
Maximum resolution *
1920 x 1080 pixels
Number of users
2 user(s)
Design
Rack mounting *
Yes
Rack capacity
1U
Product colour *
Black
LED indicators
Yes
Certification
UL 60950-1 (USA), CSA (Canada), FCC Part 15 Class A, CE IEC 60950-1
Display
Built-in display *
Yes
Sustainability
Compliance certificates
RoHS
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
0 - 80%
Weight & dimensions
Width
482.6 mm
Depth
169.7 mm
Height
43.7 mm
Weight
2.08 kg
Packaging data
Package width
261.6 mm
Package depth
584.2 mm
Package height
109.2 mm
Package weight
2.99 kg
Packaging content
Manual
Yes
Logistics data
Harmonized System (HS) code
85176200
Master (outer) case width
281.9 mm
Master (outer) case length
596.9 mm
Master (outer) case height
243.8 mm
Master (outer) case gross weight
6.8 kg
Products per master (outer) case
2 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332183443
Country of origin
Taiwan
Brand Image Product code Product Stock Price from
Eaton

Eaton B020-U16-19-K NetDirector 16-Port 1U Rack-Mount Console KVM Switch with 19-in. LCD + 8 PS2/USB Combo Cables
(show image)
B020-U16-19-IPG B020-U16-19-K NetDirector 16-Port 1U Rack-Mount Console KVM Switch with 19-in. LCD + 8 PS2/USB Combo Cables 0.00
(excl. VAT)
0 (incl. VAT)
Eaton

Eaton B020-U16-19-K NetDirector 16-Port 1U Rack-Mount Console KVM Switch with 19-in. LCD + 8 PS2/USB Combo Cables
(show image)
B020-U16-19-KF B020-U16-19-K NetDirector 16-Port 1U Rack-Mount Console KVM Switch with 19-in. LCD + 8 PS2/USB Combo Cables 0.00
(excl. VAT)
0 (incl. VAT)
Eaton

Eaton B020-U16-19-K NetDirector 16-Port 1U Rack-Mount Console KVM Switch with 19-in. LCD + 8 PS2/USB Combo Cables
(show image)
B020-U16-19-KG B020-U16-19-K NetDirector 16-Port 1U Rack-Mount Console KVM Switch with 19-in. LCD + 8 PS2/USB Combo Cables 0.00
(excl. VAT)
0 (incl. VAT)
Eaton

Eaton B020-U16-19-K NetDirector 16-Port 1U Rack-Mount Console KVM Switch with 19-in. LCD + 8 PS2/USB Combo Cables
(show image)
B020-U16-19-IPF B020-U16-19-K NetDirector 16-Port 1U Rack-Mount Console KVM Switch with 19-in. LCD + 8 PS2/USB Combo Cables 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B024-H4U08 8-Port 4K HDMI/USB KVM Switch - 4K 60 Hz Video/Audio, USB Peripheral Sharing, 1U Rack-Mount Tripp Lite B024-H4U08 8-Port 4K HDMI/USB KVM Switch - 4K 60 Hz Video/Audio, USB Peripheral Sharing, 1U Rack-Mount
(show image)
B024-H4U08 B024-H4U08 8-Port 4K HDMI/USB KVM Switch - 4K 60 Hz Video/Audio, USB Peripheral Sharing, 1U Rack-Mount 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B024-DPU08 8-Port DisplayPort/USB KVM Switch with Audio/Video and USB Peripheral Sharing, 4K 60 Hz, 1U Rack-Mount Tripp Lite B024-DPU08 8-Port DisplayPort/USB KVM Switch with Audio/Video and USB Peripheral Sharing, 4K 60 Hz, 1U Rack-Mount
(show image)
B024-DPU08 B024-DPU08 8-Port DisplayPort/USB KVM Switch with Audio/Video and USB Peripheral Sharing, 4K 60 Hz, 1U Rack-Mount 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B030-DP08-17DIP NetDirector 8-Port DisplayPort KVM Switch Console with 17 in. LCD, IP Remote Access, Dual Rail, 1U Rack-Mount Tripp Lite B030-DP08-17DIP NetDirector 8-Port DisplayPort KVM Switch Console with 17 in. LCD, IP Remote Access, Dual Rail, 1U Rack-Mount
(show image)
B030-DP08-17DIP B030-DP08-17DIP NetDirector 8-Port DisplayPort KVM Switch Console with 17 in. LCD, IP Remote Access, Dual Rail, 1U Rack-Mount 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B030-DP16-17DIP NetDirector 16-Port DisplayPort KVM Switch Console with 17 in. LCD, IP Remote Access, Dual Rail, 1U Rack-Mount Tripp Lite B030-DP16-17DIP NetDirector 16-Port DisplayPort KVM Switch Console with 17 in. LCD, IP Remote Access, Dual Rail, 1U Rack-Mount
(show image)
B030-DP16-17DIP B030-DP16-17DIP NetDirector 16-Port DisplayPort KVM Switch Console with 17 in. LCD, IP Remote Access, Dual Rail, 1U Rack-Mount 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B030-DP08-17D 8-Port NetDirector DisplayPort KVM Switch Console with 17 in. LCD, Dual Rail, 1U Rack-Mount Tripp Lite B030-DP08-17D 8-Port NetDirector DisplayPort KVM Switch Console with 17 in. LCD, Dual Rail, 1U Rack-Mount
(show image)
B030-DP08-17D B030-DP08-17D 8-Port NetDirector DisplayPort KVM Switch Console with 17 in. LCD, Dual Rail, 1U Rack-Mount 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B024-HU08 8-Port HDMI/USB KVM Switch with Audio/Video and USB Peripheral Sharing, 1U Rack-Mount Tripp Lite B024-HU08 8-Port HDMI/USB KVM Switch with Audio/Video and USB Peripheral Sharing, 1U Rack-Mount
(show image)
B024-HU08 B024-HU08 8-Port HDMI/USB KVM Switch with Audio/Video and USB Peripheral Sharing, 1U Rack-Mount 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 2 distributor(s)
España 2 distributor(s)
France 1 distributor(s)
United Kingdom 4 distributor(s)
Danmark 1 distributor(s)
United States 1 distributor(s)
México 1 distributor(s)