location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LevelOne HUBBLE Varifocal IP Network Camera, 5-Megapixel, 802.3af PoE, IR LEDs, Vandalproof, two-way audio, Indoor/Outdoor

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LevelOne Check ‘LevelOne’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HUBBLE Varifocal IP Network Camera, 5-Megapixel, 802.3af PoE, IR LEDs, Vandalproof, two-way audio, Indoor/Outdoor
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FCS-5064 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4015867190166
Category:
Also known as CCTV, these are video cameras used inside and outside to monitor people for security reasons.
Security Cameras Check ‘LevelOne’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LevelOne: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 90546
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:37:09
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
LevelOne FCS-5064 user manual (3.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Quick Guide (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points LevelOne HUBBLE Varifocal IP Network Camera, 5-Megapixel, 802.3af PoE, IR LEDs, Vandalproof, two-way audio, Indoor/Outdoor
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2.8-12 mm adjustable Vari-focal length for wide angle surveillance
  • - Weatherproof IP66-rated housing
  • - Built-in Micro SDHC/SDXC card slot for local storage
  • - 5-Megapixel high-definition resolution
  • - Features WDR (Wide Dynamic Range) to enhance visibility under extremely bright or dark environments
  • - Vandal-proof IK10-rated housing
  • - Built-in infrared LEDs for night viewing up to 30m
  • - Video compression: H.264, MJPEG
  • - Removable IR-cut filter for day and night surveillance
  • - Power support: PoE (IEEE 802.3af)
  • - Free surveillance and CMS (Central Management System) software packages with 64-channel license
Long product name LevelOne HUBBLE Varifocal IP Network Camera, 5-Megapixel, 802.3af PoE, IR LEDs, Vandalproof, two-way audio, Indoor/Outdoor :
The long product name of LevelOne HUBBLE Varifocal IP Network Camera, 5-Megapixel, 802.3af PoE, IR LEDs, Vandalproof, two-way audio, Indoor/Outdoor. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

5MP, IP, 2592 x 1944px, 30 fps, 1~1/10000 sec, CMOS 1/3.2", RAW, Fast Ethernet, PoE 802.3af
More>>>
Short summary description LevelOne HUBBLE Varifocal IP Network Camera, 5-Megapixel, 802.3af PoE, IR LEDs, Vandalproof, two-way audio, Indoor/Outdoor:
This short summary of the LevelOne HUBBLE Varifocal IP Network Camera, 5-Megapixel, 802.3af PoE, IR LEDs, Vandalproof, two-way audio, Indoor/Outdoor data-sheet is auto-generated and uses the product title and the first six key specs.

LevelOne HUBBLE Varifocal IP Network Camera, 5-Megapixel, 802.3af PoE, IR LEDs, Vandalproof, two-way audio, Indoor/Outdoor, IP security camera, Outdoor, Wired, CE, FCC, ONVIF, IP68, IK10, NEMA 4X, Wall, Silver

Long summary description LevelOne HUBBLE Varifocal IP Network Camera, 5-Megapixel, 802.3af PoE, IR LEDs, Vandalproof, two-way audio, Indoor/Outdoor:
This is an auto-generated long summary of LevelOne HUBBLE Varifocal IP Network Camera, 5-Megapixel, 802.3af PoE, IR LEDs, Vandalproof, two-way audio, Indoor/Outdoor based on the first three specs of the first five spec groups.

LevelOne HUBBLE Varifocal IP Network Camera, 5-Megapixel, 802.3af PoE, IR LEDs, Vandalproof, two-way audio, Indoor/Outdoor. Type: IP security camera, Placement supported: Outdoor, Connectivity technology: Wired. Mounting type: Wall, Product colour: Silver, Form factor: Bullet. Minimum illumination: 0.1 lx, Lens viewing angle, horizontal: 69.2°, White balance: Auto. Sensor type: CMOS, Optical sensor size: 25.4 / 3.2 mm (1 / 3.2"). Focal length range: 2.8 - 12 mm, Focus: Manual

Performance
Type *
IP security camera
Placement supported *
Outdoor
Connectivity technology *
Wired
PTZ control
Yes
Wide Dynamic Range (WDR)
Yes
Day/night mode
Yes
Certification
CE, FCC, ONVIF, IP68, IK10, NEMA 4X
Design
Form factor *
Bullet
Mounting type *
Wall
Product colour *
Silver
LED indicators
Power
Protection features
Vandal proof
International Protection (IP) code
IP68
IK code
IK10
Weatherproof
Yes
Camera
Minimum illumination
0.1 lx
Lens viewing angle, horizontal
69.2°
White balance
Auto
Camera shutter type
Electronic
Camera shutter speed
1/5 - 1/10000 s
Image sensor
Optical sensor size
25.4 / 3.2 mm (1 / 3.2")
Progressive scan
Yes
Sensor type *
CMOS
Lens system
Zoom capability
Yes
Number of lenses *
1
Focal length range
2.8 - 12 mm
Focus
Manual
Focus adjustment
1.4
Night vision
Night vision *
Yes
Night vision distance
30 m
LED type
IR
Number of illumination LEDs
15
Video
Maximum resolution *
2592 x 1944 pixels
Total megapixels *
5 MP
Video formats supported
RAW
Video compression formats
H.264, M-JPEG
Supported graphics resolutions
320 x 240, 640 x 480 (VGA), 1280 x 720 (HD 720), 1920 x 1080 (HD 1080), 2048 x 1536 (QXGA), 2592 x 1944
Supported video modes
240p, 480p, 720p, 1080p
Frame rate
30 fps
Video streaming
Yes
Noise reduction
Yes
Automatic gain control
Yes
Full HD
Yes
Image quality adjustment
Brightness, Contrast, Saturation, Sharpness
Back Light Compensation (BLC)
Yes
Audio
Built-in microphone
No
Network
Ethernet LAN *
Yes
Ethernet interface type
Fast Ethernet
Network
Supported network protocols
TCP, UDP, HTTP, HTTPS, DHCP, PPPoE, RTP, RTSP, IPv6, DNS, DDNS, NTP, ICMP, ARP, IGMP, SMTP, FTP, UPnP, SNMP, Bonjour
Wi-Fi *
No
Bluetooth *
No
Cabling technology
10/100Base-T(X)
Storage
Built-in HDD *
No
Card reader integrated
Yes
Compatible memory cards
MicroSD (TransFlash), MicroSDHC, MicroSDXC
Maximum memory card size
64 GB
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Terminal block port
Yes
Interface
RJ-45
Management features
Reset button
Yes
Power
Power source type *
PoE
Power consumption (typical)
5.76 W
Power over Ethernet (PoE)
Yes
Operational conditions
Operating temperature (T-T)
-40 - 50 °C
Operating relative humidity (H-H)
10 - 85%
System requirements
Windows operating systems supported
Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Weight & dimensions
Width
77 mm
Depth
193 mm
Height
73 mm
Weight
955 g
Package width
285 mm
Package depth
202 mm
Package height
100 mm
Package weight
414 g
Package type
Box
Packaging content
Number of cameras *
1
Mounting kit
Yes
Mounting brackets included
Yes
Manual
Yes
Quick start guide
Yes
Technical details
Back light compensation method
Yes
Iris
Yes
Number of video streams
2
Sustainability certificates
RoHS
Compliance certificates
RoHS
Logistics data
Harmonized System (HS) code
85258900
Master (outer) case width
565 mm
Master (outer) case length
410 mm
Master (outer) case height
205 mm
Master (outer) case gross weight
11.9 kg
Products per master (outer) case
8 pc(s)
Country Distributor
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Nederland 1 distributor(s)