location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LevelOne HUBBLE Panoramic Dome IP Network Camera, 5-Megapixel, 802.3af PoE, Vandalproof

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LevelOne Check ‘LevelOne’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HUBBLE Panoramic Dome IP Network Camera, 5-Megapixel, 802.3af PoE, Vandalproof
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FCS-3092 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4015867190470
Category:
Also known as CCTV, these are video cameras used inside and outside to monitor people for security reasons.
Security Cameras Check ‘LevelOne’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LevelOne: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 83613
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:38:37
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
LevelOne FCS-3092 user manual (3.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Quick Guide (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points LevelOne HUBBLE Panoramic Dome IP Network Camera, 5-Megapixel, 802.3af PoE, Vandalproof
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Built-in Micro SDHC/SDXC card slot for local storage
  • - 5-Megapixel high-definition resolution
  • - Offers various 360°/180° video modes for panoramic wide-angle surveillance
  • - Features WDR (Wide Dynamic Range) to enhance visibility under extremely bright or dark environments
  • - Vandal-proof IK08-rated housing
  • - Video compression: H.264, MJPEG
  • - Power support: PoE (IEEE 802.3af)
  • - Free surveillance and CMS (Central Management System) software packages with 64-channel license
Long product name LevelOne HUBBLE Panoramic Dome IP Network Camera, 5-Megapixel, 802.3af PoE, Vandalproof :
The long product name of LevelOne HUBBLE Panoramic Dome IP Network Camera, 5-Megapixel, 802.3af PoE, Vandalproof. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

5MP, IP, 2592 x 1944px, 15 fps, 1~1/10000 sec, CMOS 1/3.2", RAW, Fast Ethernet, PoE 802.3af, WDR
More>>>
LevelOne HUBBLE Panoramic Dome IP Network Camera, 5-Megapixel, 802.3af PoE, Vandalproof:
The official description of LevelOne HUBBLE Panoramic Dome IP Network Camera, 5-Megapixel, 802.3af PoE, Vandalproof as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The LevelOne FCS-3092 is a panoramic IP surveillance camera, offering a full 360 degree view and clear, sharp images in 5 megapixel resolution. LevelOne FCS-3092 comes housed in a low-profile dome mounting, which is perfect for installing on a ceiling. The camera is PoE, and can run both power and data through the same Cat.5 cable, making installation fast and flexible. An excellent choice for large areas that require wide-ranging surveillance.

Short summary description LevelOne HUBBLE Panoramic Dome IP Network Camera, 5-Megapixel, 802.3af PoE, Vandalproof:
This short summary of the LevelOne HUBBLE Panoramic Dome IP Network Camera, 5-Megapixel, 802.3af PoE, Vandalproof data-sheet is auto-generated and uses the product title and the first six key specs.

LevelOne HUBBLE Panoramic Dome IP Network Camera, 5-Megapixel, 802.3af PoE, Vandalproof, IP security camera, Wired, CE, FCC, ONVIF, IK08, Ceiling, Black, White, Dome

Long summary description LevelOne HUBBLE Panoramic Dome IP Network Camera, 5-Megapixel, 802.3af PoE, Vandalproof:
This is an auto-generated long summary of LevelOne HUBBLE Panoramic Dome IP Network Camera, 5-Megapixel, 802.3af PoE, Vandalproof based on the first three specs of the first five spec groups.

LevelOne HUBBLE Panoramic Dome IP Network Camera, 5-Megapixel, 802.3af PoE, Vandalproof. Type: IP security camera, Connectivity technology: Wired, Certification: CE, FCC, ONVIF, IK08. Mounting type: Ceiling, Product colour: Black, White, Form factor: Dome. Minimum illumination: 0.1 lx, White balance: Auto, Camera shutter type: Electronic. Sensor type: CMOS, Optical sensor size: 25.4 / 3.2 mm (1 / 3.2"). Fixed focal length: 1.19 mm

Performance
Type *
IP security camera
Connectivity technology *
Wired
PTZ control
Yes
Wide Dynamic Range (WDR)
Yes
Certification
CE, FCC, ONVIF, IK08
Design
Form factor *
Dome
Mounting type *
Ceiling
Product colour *
Black, White
LED indicators
Power
Protection features
Vandal proof
IK code
IK08
Country of origin
Taiwan
Camera
Minimum illumination
0.1 lx
White balance
Auto
Camera shutter type
Electronic
Camera shutter speed
1/5 - 1/10000 s
Image sensor
Optical sensor size
25.4 / 3.2 mm (1 / 3.2")
Progressive scan
Yes
Sensor type *
CMOS
Lens system
Zoom capability
Yes
Number of lenses *
1
Fixed focus
Yes
Focus adjustment
2.0
Fixed focal length
1.19 mm
Night vision
Night vision *
No
Video
Maximum resolution *
2592 x 1944 pixels
Total megapixels *
5 MP
Video formats supported
RAW
Video compression formats
H.264, M-JPEG
Supported graphics resolutions
320 x 240, 640 x 480 (VGA), 2048 x 1536 (QXGA), 2592 x 1944
Supported video modes
240p, 480p
Frame rate
15 fps
Video streaming
Yes
Noise reduction
Yes
Automatic gain control
Yes
Full HD
Yes
Image quality adjustment
Brightness, Contrast, Saturation, Sharpness
Back Light Compensation (BLC)
Yes
Audio
Built-in microphone
No
Network
Ethernet LAN *
Yes
Ethernet interface type
Fast Ethernet
Networking standards
IEEE 802.1x, IEEE 802.3, IEEE 802.3af, IEEE 802.3u
Supported network protocols
TCP, UDP, HTTP, HTTPS, DHCP, PPPoE, RTP, RTSP, IPv6, DNS, DDNS, NTP, ICMP, ARP, IGMP, SMTP, FTP, UPnP, SNMP, Bonjour
Wi-Fi *
No
Network
Bluetooth *
No
Storage
Built-in HDD *
No
Card reader integrated
Yes
Compatible memory cards
MicroSD (TransFlash), MicroSDHC, MicroSDXC
Maximum memory card size
64 GB
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
Interface
RJ-45
Management features
Reset button
Yes
Power
Power source type *
PoE
Power consumption (Power over Ethernet (PoE))
2.91 W
Power over Ethernet (PoE)
Yes
Operational conditions
Operating temperature (T-T)
-10 - 50 °C
Operating relative humidity (H-H)
10 - 85%
System requirements
Windows operating systems supported
Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Weight & dimensions
Width
110 mm
Depth
58 mm
Height
110 mm
Weight
221 g
Package width
169 mm
Package depth
169 mm
Package height
112 mm
Package weight
170 g
Package type
Box
Packaging content
Number of cameras *
1
Screws included
Yes
Quick installation guide
Yes
Resource CD
Yes
Technical details
Back light compensation method
Yes
Iris
Yes
Number of video streams
2
Sustainability certificates
RoHS
Compliance certificates
RoHS
Logistics data
Harmonized System (HS) code
85258900
Master (outer) case width
350 mm
Master (outer) case length
350 mm
Master (outer) case height
342 mm
Master (outer) case gross weight
5.59 kg
Products per master (outer) case
12 pc(s)
Country Distributor
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Nederland 1 distributor(s)