- - Home & office Inkjet Colour printing
- - 4800 x 1200 DPI
- - Printing colours: Black, Cyan, Magenta, Yellow
- - A4 33 ppm
- - Colour copying Colour scanning Colour faxing
- - USB port Wi-Fi
- - 6.6 kg
PrecisionCore Print Head, 400 Nozzles Black, 128 Nozzles per Color, DURABrite Ultra, Office, Print, Scan, Copy, Fax, 6.6 kg
Business-quality printing from this compact and affordable 4-in-1 with Wi-Fi, Wi-Fi Direct and double-sided printing
Small business and home office users should look no further than the compact 4-in-1. The WF-2650DWF boasts double-sided, business quality printing and individual inks for cost savings. It also features Wi-Fi and Wi-Fi Direct and is compitable with Epson Connect1 to ensure quick and easy mobile printing.
Business quality
This 4-in-1 printer uses a PrecisionCore printhead to ensure top quality, laser-like performance. Fast print speeds and a 30-page automatic document feeder for multi-page, 1200dpi scanning, copying and faxing offer the ultimate in convenience. Wi-Fi and Wi-Fi Direct® connectivity ensure the flexibility every small business needs.
Low running costs
The WF-2650DWF uses Epson's 16 series inks, available in a choice of standard or XL cartridges sizes to suit your specific printing needs. XL inks can help you to reduce your printing costs by up to 25%2. The use of individual ink cartridges means only the colour used will need to be replaced, further reducing costs.
Mobile printing
Epson Connect compatibility offers useful features like scan-to-cloud, email print and the Epson iPrint app1. The WF-2650DWF is also compatible with Apple AirPrint3 and Google Cloud print, letting you print seamlessly from smartphones and tablets.
Easy to use
Automatic Wi-Fi set-up4 helps make connection a breeze, while the 150-sheet front-loading paper cassette makes refilling easy. A 5.6cm LCD screen and a user-friendly menu makes navigating the WF-2650DWF simple and quick.
Epson WorkForce WF-2650DWF, Inkjet, Colour printing, 4800 x 1200 DPI, Colour copying, A4, Black
Epson WorkForce WF-2650DWF. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 20 ppm. Copying: Colour copying. Scanning: Colour scanning, Optical scanning resolution: 1200 x 2400 DPI. Faxing: Colour faxing. Maximum ISO A-series paper size: A4. Wi-Fi. Product colour: Black