location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson WF-100W inkjet printer Colour 5760 x 1440 DPI A4 Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WF-100W
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CE05402BY show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946545738
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 117473
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 May 2023 12:06:22
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson WF-100W inkjet printer Colour 5760 x 1440 DPI A4 Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office 5760 x 1440 DPI Colour
  • - A4 14 ppm Printing colours: Black, Cyan, Magenta, Yellow
  • - USB port Wi-Fi
Long product name Epson WF-100W inkjet printer Colour 5760 x 1440 DPI A4 Wi-Fi :
The long product name of Epson WF-100W inkjet printer Colour 5760 x 1440 DPI A4 Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Epson Micro Piezo, Pigment ink, 11ppm/14ppm, 5760x1440DPI, A4, 20sh, Wi-Fi, USB 2.0, 1.6kg
More>>>
Epson WF-100W inkjet printer Colour 5760 x 1440 DPI A4 Wi-Fi:
The official description of Epson WF-100W inkjet printer Colour 5760 x 1440 DPI A4 Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This is the portable printer you've been waiting for. Epson's first-ever A4 portable printer is great for professionals who need to print invoices, contracts and more while working remotely. Small and light, this inkjet printer features an integrated battery, an LCD screen, Wi-Fi and Wi-Fi Direct® conectivity, and compatibility with Apple AirPrint2, Google Cloud Print and Epson iPrint3.

Portable printing
The world's smallest and lightest A4 inkjet printer1, the WF-100W has a built-in battery that can be recharged anywhere via USB. It's small and compact, measuring just 309x154x61mm and weighing 1.6kg. Its wireless connectivity means the WF-100W cuts out all cables, allowing it to be used hassle-free both in clients' homes or in a vehicle.

Convenient
Compatible with Apple AirPrint2 and Google Cloud Print for wireless printing, the WF-100W also benefits from Epson Connect. As well as the Epson iPrint3 app for wireless printing from most tablets or smartphones, Epson Connect also includes Email Print, which means you can print from anywhere in the world3.

High quality
The quality of this printer is reflected in the quality of the printouts. In fact, it is the only portable printer that uses pigment inks, for durable, smudge-free results.

Efficient
The WF-100W delivers an ISO print speed of 7ppm in black and 4ppm in colour4 and has an ink yield of up to 250 pages in black and 200 in colour5. The only portable printer with an LCD screen1, it's always easy to set-up a Wi-Fi connection without the need for a PC, and to check ink supply levels.

Short summary description Epson WF-100W inkjet printer Colour 5760 x 1440 DPI A4 Wi-Fi:
This short summary of the Epson WF-100W inkjet printer Colour 5760 x 1440 DPI A4 Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Epson WF-100W, Colour, 5760 x 1440 DPI, 1, A4, 14 ppm, LCD

Long summary description Epson WF-100W inkjet printer Colour 5760 x 1440 DPI A4 Wi-Fi:
This is an auto-generated long summary of Epson WF-100W inkjet printer Colour 5760 x 1440 DPI A4 Wi-Fi based on the first three specs of the first five spec groups.

Epson WF-100W. Colour, Number of print cartridges: 1. Maximum resolution: 5760 x 1440 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 14 ppm. Display: LCD. Wi-Fi. Product colour: Black

Features
Page description languages *
ESC/P-R
Printing colours *
Black, Cyan, Magenta, Yellow
Colour *
Yes
Number of print cartridges *
1
Printing
Maximum resolution *
5760 x 1440 DPI
Print speed (black, normal quality, A4/US Letter) *
14 ppm
Print speed (colour, normal quality, A4/US Letter)
7 ppm
Input & output capacity
Total number of input trays *
1
Total input capacity *
20 sheets
Maximum input capacity
20 sheets
Paper input type
Cassette
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Envelopes, Photo paper, Plain paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Legal
Envelopes sizes
10, C6, DL
Photo paper sizes
10x15, 13x18 cm
Paper tray media weight
0 - 300 g/m²
Ports & interfaces
USB port *
Yes
Standard interfaces
USB 2.0, Wireless LAN
Network
Ethernet LAN *
No
Wi-Fi *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Supported network protocols
TCP/IPv4, TCP/IPv6, SNMP, HTTP, DHCP, APIPA, DDNS, mDNS, Ping, SLP, WSD, LLTD, IPP, LDP, Port 9100, WSD
Performance
Sound pressure level (printing)
45 dB
Design
Market positioning *
Home & office
Product colour *
Black
Built-in display *
Yes
Display
LCD
Display diagonal
3.68 cm (1.45")
Power
Power consumption (printing) *
11 W
Power consumption (off)
0.3 W
Power consumption (standby)
1.3 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Battery
Battery recharge time
3 h
System requirements
Windows operating systems supported
Yes
Weight & dimensions
Width
309 mm
Depth
154 mm
Height
61 mm
Weight
1.6 kg
Source Testseek summary Average rating
Reviews
Updated:
2015-06-27 12:08:30
Uk has collected 24 expert reviews for Epson WF-100W inkjet printer Colour 5760 x 1440 DPI A4 Wi-Fi and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Source Review comments Score
trustedreviews.com
Updated:
2015-06-27 12:07:29
What is the Epson WorkForce WF-100? If you find yourself out on the road a lot, there may be times when you need to print something but aren't near a power socket. That's where portable printers come in. It may be a niche product group, but all the main m...
Good Simple controls, All pigment ink...
Bad Slower printing on battery, Needs maintenance kit, High running costs...
Bottom line The Epson WorkForce WF-100 makes a valiant attempt to update the portable printer and provides the ease of use we've come to expect from modern desktop machines. However, its running costs are high and its printing speed is slower than that of its rival...
70%
gadgetspeak.com
Updated:
2015-06-27 12:07:53
For many reasons you are unlikely to print huge documents as it's not that fast, the ink cartridges are small and only a few sheets can occupy the input tray at a time.However to print an instant personalised invoice or quotation its ideal and once charge...
76%
techradar.com
Updated:
2015-06-27 12:08:06
Despite near-ubiquitous mobility among business professionals, there are still aspects of the professional world that are still stationary - like printers. Epson decided, by their own words, to expand the portfolio of business printing solutions by creati...
Good Lightweight and portable, WiFi Direct and WiFi option, Rechargeable Lithium ion battery, Mobile printing...
Bad Cost, WiFi Password input...
Bottom line Great for the traveling professional or someone who needs a small printer for occasional use. Not for those looking for a heavy duty printer or for someone who cares about high image quality...
80%
techradar.com/au/
Updated:
2015-06-27 12:08:06
Despite near-ubiquitous mobility among business professionals, there are still aspects of the professional world that are still stationary - like printers. Epson decided, by their own words, to expand the portfolio of business printing solutions by creati...
Good Lightweight and portable, WiFi Direct and WiFi option, Rechargeable Lithium ion battery, Mobile printing...
Bad Cost, WiFi Password input...
Bottom line Great for the traveling professional or someone who needs a small printer for occasional use. Not for those looking for a heavy duty printer or for someone who cares about high image quality...
80%
expertreviews.co.uk
Updated:
2015-06-27 12:08:30
The WF-100W doesn't come with a slip case, but it looks like it's designed to cope with bumps and scratches. There's a tough plastic lid that clips closed, protecting more vulnerable areas such as the paper input and output slots, the control panel and th...
Bottom line Epson's titchy WorkForce WF-100W is a brilliant and flexible go-anywhere printer, but don't expect high speed or low costs...
80%
gadgetsmagazine.com.ph
Updated:
2017-03-05 03:04:39
The Epson WF-100 is sleek and compact. Composed almost entirely of plastic, it does have a glossy patterned finish that makes it look a little fancier than your average desktop printer. It folds up to a tiny 12.2 x 6.1 x 2.4 inches—you could probably fit...
80%
pcmag.com
Updated:
2015-06-27 12:07:29
A mobile inkjet printer geared toward business professionals, the Epson WorkForce WF-100 ($349.99) brings a variety of connection methods, generally absent from the mobile inkjets we've reviewed. This, and its lightweight, compact form factor, makes it a...
Good Very light and compact. Wi-Fi and Wi-Fi Direct. Supports printing from mobile apps and email.
Bad High ink costs. Low cartridge yields. Very low paper capacity. Slightly subpar output quality. Short battery life. Expensive for an inkjet...
Bottom line The Epson WorkForce WF-100's compact form factor and wireless printing chops make it a welcome choice for business travelers looking for a portable inkjet printer...
70%
computershopper.com
Updated:
2015-06-27 12:07:53
Plus, printers require at least a modicum of moving parts to function. That precludes miniaturization beyond a certain point—but that hasn't stopped printer makers from trying.Take the topic of this review, Epson's WorkForce WF-100 Mobile Printer . Epson...
Good Good-quality, quiet output for such a small printer, Impressive print speeds, Light and highly mobile, Built-in battery...
Bad Costly, even on sale, High cost per page, No higher-yield ink tanks available...
Bottom line Among the lightest full-page mobile printers available, the WF-100 prints well, and reasonably fast. Just factor the high cost of its ink into your buying equation. Read More…...
70%
channelpronetwork.com
Updated:
2015-06-29 07:55:30
People still love paper, meaning they still love printers, or at least put up with printers. And when some executives or sales professionals hit the road they still need printouts, so they are willing to pack a portable unit for the job. Shrunken printers...
0%
topnewreview.com
Updated:
2018-04-28 16:24:19
But a lot of people might find a portable printer very handy, so it's good to see one that isn't exorbitantly expensive and is actually light enough to carry around.Unlike some rivals, the WF-100W comes with a rechargeable battery, so you're not l...
Bottom line Epson's titchy WorkForce WF-100W is a brilliant and flexible go-anywhere printer, but don't expect high speed or low costs...
80%
Brand Image Product code Product Stock Price from
Epson WF-3010DW inkjet printer Colour 5760 x 1440 DPI A4 Wi-Fi Epson WF-3010DW inkjet printer Colour 5760 x 1440 DPI A4 Wi-Fi
(show image)
C11CC34301 WF-3010DW 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 4 distributor(s)
Nederland 1 distributor(s)