location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu LIFEBOOK T904 Intel® Core™ i5 i5-4200U Laptop 33.8 cm (13.3") Touchscreen Quad HD 8 GB DDR3-SDRAM 256 GB SSD Windows 8.1 Pro Black, Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LIFEBOOK
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
T
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
T904
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VFY:T9040MXEA1FR
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 124821
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 06:16:55
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu LIFEBOOK T904 Intel® Core™ i5 i5-4200U Laptop 33.8 cm (13.3") Touchscreen Quad HD 8 GB DDR3-SDRAM 256 GB SSD Windows 8.1 Pro Black, Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop Convertible (Swivel) Black, Grey
  • - Intel® Core™ i5 i5-4200U 1.6 GHz
  • - Touchscreen 33.8 cm (13.3") Quad HD 2560 x 1440 pixels LED backlight Gloss 16:9
  • - 8 GB DDR3-SDRAM 1600 MHz 1 x 8 GB
  • - 256 GB SSD
  • - Intel® HD Graphics 4400
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4G
  • - Lithium-Ion (Li-Ion) 45 Wh 8.5 h 65 W
  • - Windows 8.1 Pro 64-bit
Long product name Fujitsu LIFEBOOK T904 Intel® Core™ i5 i5-4200U Laptop 33.8 cm (13.3") Touchscreen Quad HD 8 GB DDR3-SDRAM 256 GB SSD Windows 8.1 Pro Black, Grey :
The long product name of Fujitsu LIFEBOOK T904 Intel® Core™ i5 i5-4200U Laptop 33.8 cm (13.3") Touchscreen Quad HD 8 GB DDR3-SDRAM 256 GB SSD Windows 8.1 Pro Black, Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i5-4200U Processor (3M Cache, up to 2.60 GHz), 8GB DDR3 1600MHz, 256GB SSD, 13.3" LED Touch 2560 x 1440, Gigabit LAN, WLAN, 4G, Bluetooth, WebCam, Windows 8.1 Pro
More>>>
Fujitsu LIFEBOOK T904 Intel® Core™ i5 i5-4200U Laptop 33.8 cm (13.3") Touchscreen Quad HD 8 GB DDR3-SDRAM 256 GB SSD Windows 8.1 Pro Black, Grey:
The official description of Fujitsu LIFEBOOK T904 Intel® Core™ i5 i5-4200U Laptop 33.8 cm (13.3") Touchscreen Quad HD 8 GB DDR3-SDRAM 256 GB SSD Windows 8.1 Pro Black, Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The FUJITSU LIFEBOOK T904 is a versatile Ultrabook™ for demanding professionals with new dynamic work styles. Its ultra-thin, durable aluminum housing with magnesium lid at just 17.1 mm height, and its super light weight enable you to travel in comfort. The super crisp, rotatable 33.8 cm (13.3-inch) WQHD IGZO display supports pen and touch input. The optional backlit keyboard, enterprise-grade security features and embedded 4G/LTE support your dynamic work style. With the optional port replicator maximum convenience in the office is ensured.

Ultrabook and Tablet PC in one
Give your work a personal touch and enjoy the benefits of precise handwriting recognition and multiple-touch with the dual digitizer. Bi-directional rotatable 33.8 cm (13.3-inch) display with dual digitizer for audit-proof pen and touch input, or with the keyboard.

Ultimate mobility
Be available wherever you are; wireless connectivity anytime anywhere, even if there is no hotspot nearby. Fast charging user-exchangeable battery, ShockSensor for HDD protection, optional 4G/LTE or 3G/UTMS (incl. GPS), WLAN and Bluetooth.

Highest security
Protect your company data against unauthorized third-party access. Advanced Theft Protection, fingerprint sensor, SmartCard reader and OPAL encrypted drives.

Ergonomic working
Maximize your productivity with ultimate convenience and best feature set for business users. Super high resolution display (2560x1440) WQHD IGZO display, optional backlit keyboard and port replicator.

Short summary description Fujitsu LIFEBOOK T904 Intel® Core™ i5 i5-4200U Laptop 33.8 cm (13.3") Touchscreen Quad HD 8 GB DDR3-SDRAM 256 GB SSD Windows 8.1 Pro Black, Grey:
This short summary of the Fujitsu LIFEBOOK T904 Intel® Core™ i5 i5-4200U Laptop 33.8 cm (13.3") Touchscreen Quad HD 8 GB DDR3-SDRAM 256 GB SSD Windows 8.1 Pro Black, Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu LIFEBOOK T904, Intel® Core™ i5, 1.6 GHz, 33.8 cm (13.3"), 2560 x 1440 pixels, 8 GB, 256 GB

Long summary description Fujitsu LIFEBOOK T904 Intel® Core™ i5 i5-4200U Laptop 33.8 cm (13.3") Touchscreen Quad HD 8 GB DDR3-SDRAM 256 GB SSD Windows 8.1 Pro Black, Grey:
This is an auto-generated long summary of Fujitsu LIFEBOOK T904 Intel® Core™ i5 i5-4200U Laptop 33.8 cm (13.3") Touchscreen Quad HD 8 GB DDR3-SDRAM 256 GB SSD Windows 8.1 Pro Black, Grey based on the first three specs of the first five spec groups.

Fujitsu LIFEBOOK T904. Product type: Laptop, Form factor: Convertible (Swivel). Processor family: Intel® Core™ i5, Processor model: i5-4200U, Processor frequency: 1.6 GHz. Display diagonal: 33.8 cm (13.3"), HD type: Quad HD, Display resolution: 2560 x 1440 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Mobile network generation: 4G. Operating system installed: Windows 8.1 Pro

Design
Product type *
Laptop
Product colour *
Black, Grey
Form factor *
Convertible (Swivel)
Housing material
Aluminium, Magnesium
Display
Display diagonal *
33.8 cm (13.3")
Display resolution *
2560 x 1440 pixels
Touchscreen *
Yes
HD type
Quad HD
Touch technology
Multi-touch
LED backlight
Yes
Native aspect ratio
16:9
Display surface
Gloss
Display brightness
350 cd/m²
Contrast ratio (typical)
1000:1
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
4th gen Intel® Core™ i5
Processor model *
i5-4200U
Processor cores
2
Processor threads
4
Processor boost frequency
2.6 GHz
Processor frequency *
1.6 GHz
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
BGA 1168
Processor lithography
22 nm
Processor operating modes
64-bit
Processor series
Intel Core i5-4200 Mobile series
Processor codename
Haswell
Bus type
DMI2
FSB Parity
No
Stepping
C0
Thermal Design Power (TDP)
15 W
Tjunction
100 °C
Maximum number of PCI Express lanes
12
PCI Express slots version
2.0
PCI Express configurations
1x4, 2x4
ECC supported by processor
No
Memory
Internal memory *
8 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1600 MHz
Memory form factor
SO-DIMM
Memory layout (slots x size)
1 x 8 GB
Memory slots
1x SO-DIMM
Maximum internal memory *
8 GB
Storage
Total storage capacity *
256 GB
Storage media *
SSD
Number of SSDs installed
1
SSD capacity
256 GB
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
SD, SDHC, SDXC
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 4400
On-board graphics card base frequency
200 MHz
On-board graphics card dynamic frequency (max)
1000 MHz
Maximum on-board graphics card memory
1.74 GB
On-board graphics card DirectX version
12
On-board graphics card ID
0xA16
Maximum resolution
2560 x 1600 pixels
Audio
Number of built-in speakers
2
Built-in microphone
Yes
Camera
Front camera
Yes
Network
Mobile network generation
4G
3G standards
HSDPA, HSUPA, UMTS
4G standard
LTE
Wi-Fi
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Mobile network connection *
Yes
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
S/PDIF out port
No
Microphone in
No
Combo headphone/mic port
Yes
Docking connector
Yes
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slot type
No
SmartCard slot
Yes
Total number of SATA connectors
4
Number of SATA III connectors
4
USB Sleep-and-Charge
Yes
USB Sleep-and-Charge ports
1
Performance
Ambient light sensor
Yes
Keyboard
Pointing device
Touchpad
Numeric keypad *
No
Full-size keyboard
Yes
Windows keys
Yes
Software
Operating system architecture
64-bit
Drivers included
Yes
Software
Operating system installed *
Windows 8.1 Pro
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel Smart Connect Technology
Yes
Intel® Anti-Theft Technology (Intel® AT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Intel® Matrix Storage Technology (Intel® MST)
No
Intel® High Definition Audio (Intel® HD Audio)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
40 x 24 x 1.5 mm
Supported instruction sets
AVX 2.0
Processor code
SR170
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Smart Connect Technology version
1.00
Intel Identity Protection Technology version
1.00
Intel Secure Key Technology version
1.00
Intel ME Firmware Version
9.5
Intel TSX-NI version
0.00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
Yes
Intel Fast Memory Access
No
Processor ARK ID
75459
Conflict-Free processor
Yes
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
4
Battery capacity
3150 mAh
Battery capacity *
45 Wh
Battery life (max)
8.5 h
Battery recharge time
2 h
Power
AC adapter power
65 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
AC adapter output current
3.42 A
AC adapter output voltage
19 V
Power auto-sensing
Yes
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Password protection
Yes
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
20 - 85%
Storage relative humidity (H-H)
8 - 85%
Certificates
Compliance certificates
RoHS
Certification
CE!, EN 60950, IT-Eco-Declaration, WEEE, GOST
Sustainability
Sustainability certificates
RoHS
Weight & dimensions
Width
321 mm
Depth
235 mm
Height (front)
1.71 cm
Height (rear)
1.93 cm
Weight *
1.6 kg
Packaging content
Manual
Yes
Quick start guide
Yes
Warranty card
Yes
Power cord included
Yes
Other features
AC adapter included
Yes
LightScribe
No
3D
No
Maximum internal memory (64-bit)
8 GB
Intel® Virtualization Technology (Intel® VT)
VT-x
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 20:20:43
Uk has collected 19 expert reviews for Fujitsu LIFEBOOK T904 Intel® Core™ i5 i5-4200U Laptop 33.8 cm (13.3") Touchscreen Quad HD 8 GB DDR3-SDRAM 256 GB SSD Windows 8.1 Pro Black, Grey and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
82%
Source Review comments Score
techradar.com
Updated:
2016-11-14 20:20:43
Windows 8 may not go down in the history books as the most successful OS of all time, but Microsoft's much maligned effort can at least be credited with helping to popularise 2-in-1 designs that combine laptop and tablet-style functionality.The popularity...
Good Rotating mechanism, Vibrant display, Comfortable keyboard, Inbuilt 3G/4G LTE...
Bad Chunky in tablet mode, Skimps on storage, Pricey...
Bottom line For business users looking for a (quite literally) flexible convertible , the T904 is a smartly designed convertible Ultrabook that's solidly constructed, possesses a fine display and more than enough power to crunch through day-to-day tasks. It sports a...
80%
techradar.com/au/
Updated:
2016-11-14 20:20:43
Windows 8 may not go down in the history books as the most successful OS of all time, but Microsoft's much maligned effort can at least be credited with helping to popularise 2-in-1 designs that combine laptop and tablet-style functionality.The popularity...
Good Rotating mechanism, Vibrant display, Comfortable keyboard, Inbuilt 3G/4G LTE...
Bad Chunky in tablet mode, Skimps on storage, Pricey...
Bottom line We liked A bright and vibrant touchscreen display helps make the most of desktop tasks and Windows 8.1 apps, which can be interacted with thanks to the multiple different use modes afforded by the rotating pivot mechanism. Rotating the display into differ...
80%
Theinquirer.net
Updated:
2016-11-14 20:20:43
Making up the roster of devices are three standard clamshell laptops, two Stylistic tablets and a convertible ultrabook, which are aimed at bringing more flexibility to productivity machines for those in different working environments...
0%
notebookcheck.net
Updated:
2016-11-14 20:20:43
The Fujitsu Lifebook T904 is the successor of the T902 -- a notebook that performed excellently in our tests and earned a very high grade of 89% (under our old rating system). The manufacturer made noticeable changes to the case, which now has a substanti...
Good Large color space coverage, Extremely sharp display, Great contrast, Neutral, linear grayscale gradient, Solid, chic, simple case, Very low energy use, Good battery life...
Bad Viewing angle stability not on the level of an IPS panel, Somewhat heavy, Keyboard not for everyone, Test device's touchscreen not perfectly calibrated, Expensive, without much in the way of accessories, Some corners a little sharp, Display could be brigh...
Bottom line The Fujitsu LifeBook T904 Convertible UltrabookThe Fujitsu LifeBook T904 is a neat 2-in-1 business package with a big price tag. Interestingly, the Windows 8 world seems to have started trending towards operating touchscreens with a stylus rather than wit...
84%