location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu S26341-F103-L119 optical disc drive DVD±R/RW Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S26341-F103-L119
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26341-F103-L119
Category:
With these drives you can read and record DVDs and/or CDs in all kinds of formats. Please note the difference between DVD+R and DVD-R when buying a DVD burner, often drives can write only to one of those two media types, sometimes to both. When you buy a drive that only supports one type, you will always have to be careful to choose the right writable DVD discs in the shop. Newer DVD drives also support writing to Dual Layer DVDs. This kind of discs have a storage capacity of 8.5 GB instead of the usual 4.7 GB. DVD (re)writers generally can read and write CDs also, but only some CD (re)writers can read DVDs.
Optical Disc Drives Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 109674
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu S26341-F103-L119 optical disc drive DVD±R/RW Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - DVD±R/RW USB 2.0
  • - Tray
  • - Plug and Play
  • - Black
Long product name Fujitsu S26341-F103-L119 optical disc drive DVD±R/RW Black :
The long product name of Fujitsu S26341-F103-L119 optical disc drive DVD±R/RW Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

External Super Multi DVD Drive, USB 2.0, 610g
More>>>
Fujitsu S26341-F103-L119 optical disc drive DVD±R/RW Black:
The official description of Fujitsu S26341-F103-L119 optical disc drive DVD±R/RW Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

For independent working and entertainment on your business or private trips Fujitsu offers the portable external Super Multi Drive designed to travel with you - in an attractive slim form. Upgrade your notebook or PC with this external drive and use it wherever you are.

FEATURES AT A GLANCE
- Ideal for professional and home usage.
- USB2.0 bus powered – independency of power supply.
- NERO 9 Essentials S software with best in class burning engine.
- Read and write all CD and DVD content.

Short summary description Fujitsu S26341-F103-L119 optical disc drive DVD±R/RW Black:
This short summary of the Fujitsu S26341-F103-L119 optical disc drive DVD±R/RW Black data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu S26341-F103-L119, Black, Tray, DVD±R/RW, USB 2.0, 8x, 24x

Long summary description Fujitsu S26341-F103-L119 optical disc drive DVD±R/RW Black:
This is an auto-generated long summary of Fujitsu S26341-F103-L119 optical disc drive DVD±R/RW Black based on the first three specs of the first five spec groups.

Fujitsu S26341-F103-L119. Product colour: Black, Disc loading type: Tray. Optical drive type: DVD±R/RW, Interface: USB 2.0. DVD+R write speed: 8x, CD-R write speed: 24x, CD-RW write speed: 24x. CD read speed: 24x. Width: 152 mm, Depth: 158 mm, Height: 22.5 mm

Design
Internal *
No
Product colour
Black
Disc loading type
Tray
Performance
Optical drive type *
DVD±R/RW
Interface *
USB 2.0
Plug and Play
Yes
Writing speed
CD-R write speed
24x
CD-RW write speed
24x
DVD+R write speed *
8x
DVD-R write speed
8x
DVD+R Double Layer write speed
4x
DVD+RW write speed
6x
DVD-RW write speed
6x
DVD-RAM write speed
5x
Reading speed
DVD read speed
8x
CD read speed *
24x
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Weight & dimensions
Width
152 mm
Depth
158 mm
Height
22.5 mm
Weight
610 g
Packaging content
Bundled software
NERO 9 Essentials S
AC adapter included
No
Other features
Maximum data transfer rate
480 Mbit/s
Compatible operating systems
Microsoft Windows XP, Microsoft Windows Vista, Microsoft Windows 7
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)