Fujitsu logo

Fujitsu LIFEBOOK U904 Intel® Core™ i5 i5-4200U Laptop 35.6 cm (14") Quad HD+ 10 GB DDR3-SDRAM 256 GB SSD Windows 8.1 Pro Black, Red

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
101058
Info modified on:
21 Jun 2024, 03:29:55
Long product name Fujitsu LIFEBOOK U904 Intel® Core™ i5 i5-4200U Laptop 35.6 cm (14") Quad HD+ 10 GB DDR3-SDRAM 256 GB SSD Windows 8.1 Pro Black, Red:

Intel Core i5-4200U Processor (3M Cache, up to 2.60 GHz), 10GB (8GB + 2GB On-board) DDR3 1600MHz, 256GB SATA SSD, 35.56 cm (14 ") LED WQHD+ IGZO 3200 x 1800, Gigabit LAN, WLAN, Bluetooth, 3G, WebCam, Windows 8.1 Pro 64-bit

Fujitsu LIFEBOOK U904 Intel® Core™ i5 i5-4200U Laptop 35.6 cm (14") Quad HD+ 10 GB DDR3-SDRAM 256 GB SSD Windows 8.1 Pro Black, Red:

The Fujitsu LIFEBOOK U904 is an attractively fully-featured Ultrabook™ for business professionals. The outstanding thin design of only 15.5 mm at only 1.39 kg allows you to travel in complete comfort, while the solid magnesium housing ensures durability. Its super-crisp 35.6cm (14-inch) frameless WQHD+ IGZO display also supports touch input. What’s more, an extended battery runtime, backlit keyboard, ultimate security features and optional embedded 4G/LTE offer you the exceptional mobility outside the office. With the optional port replicator ultimate convenience is guaranteed in the office.

Design
The sophisticated balance of an ultra-slim 15.5mm notebook with a stylish design and a frameless and brilliant touch display provides you with elegant mobility and turns heads in the office, in meetings or on business trips.

Mobile Office on the Go
A super light weight, an extended battery runtime, a solid magnesium and aluminum housing, 3G/UMTS or 4G/LTE connectivity options and a ShockSensor to protect your hard disk drive make your LIFEBOOK a real mobile office to support you in your hectic business life.

Convenience for busy professionals
Enjoy the comfort to efficiently work on the go or in the office with the optional backlit keyboard, optional 3G/UMTS or 4G/LTE, 'pull-out' LAN connector, Hybrid Drives (SSHD) or Solid State Drives (SSD), HD webcam, Anytime USB Charge or the optional port replicator.

Ultimate security
Protect your most valuable asset - your data with features like Fujitsu's Advanced Theft Protection, fingerprint sensor, TPM module or Full Disk Encryption, granting you ultimate security.

Short summary description Fujitsu LIFEBOOK U904 Intel® Core™ i5 i5-4200U Laptop 35.6 cm (14") Quad HD+ 10 GB DDR3-SDRAM 256 GB SSD Windows 8.1 Pro Black, Red:

Fujitsu LIFEBOOK U904, Intel® Core™ i5, 1.6 GHz, 35.6 cm (14"), 3200 x 1800 pixels, 10 GB, 256 GB

Long summary description Fujitsu LIFEBOOK U904 Intel® Core™ i5 i5-4200U Laptop 35.6 cm (14") Quad HD+ 10 GB DDR3-SDRAM 256 GB SSD Windows 8.1 Pro Black, Red:

Fujitsu LIFEBOOK U904. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-4200U, Processor frequency: 1.6 GHz. Display diagonal: 35.6 cm (14"), HD type: Quad HD+, Display resolution: 3200 x 1800 pixels. Internal memory: 10 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Mobile network generation: 3G. Operating system installed: Windows 8.1 Pro. Product colour: Black, Red

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.