location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Ricoh Aficio SP 4310N 600 x 600 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Ricoh Check ‘Ricoh’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Aficio SP 4310N
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
901860 show
Show alternative article codes used in the online market place
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Ricoh’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Ricoh: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 71238
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 May 2023 12:08:51
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Ricoh Aficio SP 4310N 600 x 600 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser
  • - 600 x 600 DPI
  • - A4 36 ppm
  • - Ethernet LAN
  • - Built-in display
  • - Maximum duty cycle: 150000 pages per month
  • - Total input capacity: 600 sheets Total output capacity: 250 sheets
  • - Internal memory: 256 MB 466 MHz
Long product name Ricoh Aficio SP 4310N 600 x 600 DPI A4 :
The long product name of Ricoh Aficio SP 4310N 600 x 600 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

A4, 600 x 600 dpi, 36 ppm, 256 MB, 466 MHz, Ethernet, USB, 15.5 kg
More>>>
Ricoh Aficio SP 4310N 600 x 600 DPI A4:
The official description of Ricoh Aficio SP 4310N 600 x 600 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Aficio™SP 4310N significantly enhances office productivity with an A4 print speed of 36 pages per minute. A built-in IPDS Enabler allows printing of transactional documents such as bank statements and invoices, avoiding the need to buy a dedicated IPDS printer. A further value-added feature is true Adobe® PostScript® 3 support, vital in applications where there is a need to see precisely the font and layout specified. The option of Wi-Fi connectivity makes this a feature packed wireless mono laser printer.

Short summary description Ricoh Aficio SP 4310N 600 x 600 DPI A4:
This short summary of the Ricoh Aficio SP 4310N 600 x 600 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Ricoh Aficio SP 4310N, Laser, 600 x 600 DPI, A4, 36 ppm, Grey, White

Long summary description Ricoh Aficio SP 4310N 600 x 600 DPI A4:
This is an auto-generated long summary of Ricoh Aficio SP 4310N 600 x 600 DPI A4 based on the first three specs of the first five spec groups.

Ricoh Aficio SP 4310N. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 150000 pages per month. Maximum resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 36 ppm. Product colour: Grey, White

Printing
Colour *
No
Print technology *
Laser
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
36 ppm
Warm-up time
19 s
Time to first page (black, normal)
6.9 s
Features
Maximum duty cycle *
150000 pages per month
Number of print cartridges *
1
Page description languages *
PCL 5e, PCL 6, PostScript 3
Input & output capacity
Total input capacity *
600 sheets
Total output capacity *
250 sheets
Maximum input capacity
1600 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Labels, Plain paper, Pre-printed, Thick paper, Thin paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
Paper tray media weight
60 - 130 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
Optional connectivity
Wireless LAN
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Supported network protocols (IPv4)
TCP/IP, Ipsec, AppleTalk, IPP
Performance
Internal memory *
256 MB
Maximum internal memory
512 MB
Processor frequency
466 MHz
Design
Product colour *
Grey, White
Built-in display *
Yes
Power
Power consumption (max)
970 W
Power consumption (PowerSave)
3.9 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Linux operating systems supported
Yes
Server operating systems supported
Windows Server 2003, Windows Server 2008
Other operating systems supported
IBM AS/400, IBM iSeries, Novell NetWare 6.x
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
388 mm
Depth
450 mm
Height
345 mm
Weight
15.5 kg
Logistics data
Harmonized System (HS) code
84433210