location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Ricoh 256MB SDRAM-133 SDR SDRAM

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Ricoh Check ‘Ricoh’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
256MB SDRAM-133
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
414046
Category:
Memory (RAM) built into the printer, which is used to store and process print jobs sent from the computer.
Printer Memory Check ‘Ricoh’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Ricoh: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 56599
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Mar 2017 12:01:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Ricoh 256MB SDRAM-133 SDR SDRAM
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 256 MB
  • - SDR SDRAM
  • - 133 MHz
  • - 144-pin SO-DIMM
Long product name Ricoh 256MB SDRAM-133 SDR SDRAM :
The long product name of Ricoh 256MB SDRAM-133 SDR SDRAM. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

414046 - 256 MB, 133 MHz, 144-pin, SoDIMM
More>>>
Ricoh 256MB SDRAM-133 SDR SDRAM:
The official description of Ricoh 256MB SDRAM-133 SDR SDRAM as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ricoh is a world leader in digital imaging integration. Its products offer dependable digital solutions for all your needs today, plus the technology to meet your demands tomorrow.

256MB G Memory Unit Type-3131CP C420DN
Product Type RAM Module
Memory Standard PC133
Memory Technology SDRAM
Memory Size 256 MB
Form Factor SoDIMM
Memory Speed 133 MHz
Number of Pins 144-pin

Short summary description Ricoh 256MB SDRAM-133 SDR SDRAM:
This short summary of the Ricoh 256MB SDRAM-133 SDR SDRAM data-sheet is auto-generated and uses the product title and the first six key specs.

Ricoh 256MB SDRAM-133, 256 MB, Aficio Laser Printers SP C420DN, SDR SDRAM, 133 MHz, 144-pin SO-DIMM

Long summary description Ricoh 256MB SDRAM-133 SDR SDRAM:
This is an auto-generated long summary of Ricoh 256MB SDRAM-133 SDR SDRAM based on the first three specs of the first five spec groups.

Ricoh 256MB SDRAM-133. Capacity: 256 MB, Compatibility: Aficio Laser Printers SP C420DN, Internal memory type: SDR SDRAM

Features
Capacity *
256 MB
Internal memory type
SDR SDRAM
Features
Memory clock speed
133 MHz
Memory form factor
144-pin SO-DIMM
Compatibility *
Aficio Laser Printers SP C420DN