|
Despite its small size, the laptop is fairly well equipped with ports and connection options. There's an SDXC card reader, two USB ports and a USB3 port. Rather than a Gigabit Ethernet port, there's a slower 10/100 Ethernet port, and 802.11n Wi-Fi. The bu...
This laptop is attractive, low-power, and lightweight, but you can do better for the money...
|
|
|
Despite its small size, the laptop is fairly well equipped with ports and connection options. There's an SDXC card reader, two USB ports and a USB3 port. Rather than a Gigabit Ethernet port, there's a slower 10/100 Ethernet port, and 802.11n Wi-Fi. The bu...
This laptop is attractive, low-power, and lightweight, but you can do better for the money...
|
|
|
A computer for a budget, HP's Pavilion X360 could be a contender for anyone who doesn't want to spend much. Is it worth the low cost of admission, or should you seek entry elsewhere?While the netbook may have died with Google's Chromebook taking its place...
Excellent keyboard; Nice colourful exterior; Cool form-factor with a stronger hinge than you'll expect;...
Weak screen with terrible angles; Unimpressive display makes it an even more unimpressive and hard to use tablet; System performance can exhibit very noticeable slowdowns;...
HP's Pavilion X360 is a curious beast.On the one hand, HP has nailed some of the aspects of design, bringing out one of the better portable keyboards for a machine under $600, with a design that looks cool, unique, and won't pick on fingerprints as easily...
|
|
|
We've not seen many hybrids as cheap as the £349 HP Pavilion x360. And this laptop -cum- tablet doesn't even look like a budget machine, thanks to its bright red enclosure and classy interior. (See also: The 25 best tablets of 2014: What's the best tablet...
The red design looks good and feels sturdy, but the Pavilion's weight and dimensions make it tricky to use as a tablet, and its lack of power, poor screen and mediocre battery life hamper its usefulness as a laptop. We'd only recommend this if you want a...
|
|
|
The Pavilion x360 is HP's bright red entry into the hybrid PC movement. The titular 360 degrees hinge means the device can be used as either a laptop or a tablet, and the keyboard can even be used as a stand to prop the device up. Stylish and versatile, t...
The HP Pavilion x360 is a versatile little machine that especially shines with multimedia playback. The device's weight and size means it's not your best bet as a tablet, becoming a bit uncomfortable to hold after a few minutes. It's not a workhorse eith...
|
|
|
I had high hopes for HP's Pavilion x360 laptop. With a stylish, brightly coloured design and slick rotation mechanism for converting the device into a tablet, it certainly has aesthetic appeal. However, it is let down by a below-average processor and d...
|
|
|
The Pavilion X360 isn't just another boring me-too laptop. This £349 Windows 8 hybrid bravely takes on Lenovo's double-jointed Yoga range with a twin-hinge convertible design and one of Intel's Bay Trail Celeron CPUs. HP Pavilion X360: Design It's cert...
The X360 flips from laptop to tablet in the blink of an eye, but poor battery life and a dull display weaken its appeal...
|
|
|
The post-PC era is upon us and we're in a period of transition. There are tablets, there are laptops and there are devices that want to do more than the two combined. Take the HP Pavilion x360, a touchscreen device that outwardly looks like a laptop but h...
Looks pretty nifty in red, affordable for Windows 8.1, 360-degree concept is interesting, enough connection ports...
Poor screen viewing angle, limited battery life, low resolution display, big screen bezel, bulky and heavy as a tablet-esque device, can be slow in use...
Conceptually the HP Pavilion x360 gets a lot right. It's got full Windows 8.1, it's affordable, has plenty of physical connection ports, makes light work of typing, and the multi-positional screen idea is integrated well, even if it's not an entirel...
|
|
gadgetshow.channel5.com Updated: 2014-08-22 06:11:13
|
Following in the footsteps of the more expensive Lenovo Yoga 11s, the HP Pavilion 11 x360 is a portable, affordable laptop with a literal twist - get bored of typing, and you'll be able to flip the screen over and use it as a tablet instead. What's it...
At just £350, there's a lot to like when it comes to the spec of the HP. That swivelling display measures in at an ultraportable 11.6 inches, and it's a reasonably sharp 1366x768. Sure, it's not Full HD, but it's easy enough to fit a couple of documents or apps side by side.It's also easy to swivel into a tablet, and although it feels too bulky for one-handed use, the screen is responsive and you...
The screen is arguably the most disappointing feature on the HP Pavilion 11 x360. Irrespective of brightness settings, it's incredibly washed out, and viewing angles are also pretty poor. Even compared to rivals like the Asus Transformer Book T100, which itself features an unexceptional screen, colours are dull and lifeless, and blacks are much closer to grey. It completely ruined movies and phot...
With its bright colouring and swivelling screen, the HP Pavilion 11 x360 looks good, performs well and has quality to match. On paper it's a great buy at £350, but it's difficult to recommend. The screen is a complete wash out, the keyboard isn't as co...
|
|
|
The HP Pavilion x360 (11-n008TU) is a device with a hybrid purpose: you can use it as a regular laptop, or you can tilt its screen all the way around and turn the laptop into a tablet. It's a neat solution to the 2-in-1 problem, mainly because there is no...
Strong and vibrant design, Good built-in features, Comfortable keyboard...
Battery life is short, Screen can be hard to view in tablet mode, Feels heavy as a tablet...
HP's Pavilion x360 is a hybrid laptop for budget users. It can be easily turned into a tablet, and it has a good set of built-in features. It's screen isn't great, though, and you won't get too much performance and battery life out of it. That said, well...
|
|
|
Some firms like Asus have tried to solve the problem by building dockable keyboard attachments for Windows 8 tablets. Others such as Lenovo have been a little more creative, making Ideapad Yoga devices with flexible hinges that let users turn the laptop i...
|
|
|
What is the HP Pavilion x360? HP's latest laptop is one of the new breed of hybrids designed to work as a notebook and a tablet. As its name suggests, the HP hits both form factors via a hinge that turns through 360°: the screen folds over and sits flush...
Attractive, colourful design, good build quality, slick flipping mechanism, Surprisingly low price, Decent keyboard...
Dreadful screen, Heavy and thick compared to tablets, Mediocre speakers, Average battery life, Poor application and games performance...
We like the HP's divisive red design, and its hinged mechanism and build quality are both good, but this budget system is too slow to rival the superior Asus Transformer Book T100.Next, read more laptop reviews, check out the latest tablets or choose from...
|
|
|
An unusual new product launch to have at MWC 2014 is this new HP laptop with a twist - or rather a swivel.Toting full Windows 8.1, the x360 is a traditional clam shell laptop that, like Lenovo's Yoga line-up, is designed to bend around completely to form...
Cheap, Flexible, Good connectivity...
Really bad screen, Underpowered for a laptop...
An unusual new product launch to have at MWC 2014 is this new HP laptop with a twist - or rather a swivel. Toting full Windows 8.1, the x360 is a traditional clam shell laptop that, like Lenovo's Yoga line-up, is designed to bend around completely to form...
|
|
techradar.com/au/ Updated: 2014-08-22 06:11:13
|
An unusual new product launch to have at MWC 2014 is this new HP laptop with a twist - or rather a swivel.Toting full Windows 8.1, the x360 is a traditional clam shell laptop that, like Lenovo's Yoga line-up, is designed to bend around completely to form...
Cheap, Flexible, Good connectivity...
Really bad screen, Underpowered for a laptop...
The x360 has a really great price point and user modes, but we can't help but be disappointed with the relative lack of power. We know it's a budget device, but we'd certainly rather pay a little more for a tad more get-up-and-go...
|
|
|
With the Post-PC era supposedly upon us in full force, traditional PC makers are flummoxed as to what to create. The latest example is HP with the HP Pavilion X360, a laptop, come tablet, come ruggedised work machine. We caught up with the new device at...
It delivers that, however at a cost of coming across as a jack of all trades and master on none. It's big, heavy (1.4kg), clunky, and we suspect prone to damage, especially the keyboard when you use it with the screen hinged back beyond the 180 degree m...
|
|
|
2015 is turning out to be the year of hybrid laptops with some excellent devices hitting the street such as the Lenovo Yoga Pro 3 and Asus Transformer Book T300 Chi. Not to be left out, HP has been on a tear of its own, creating the Spectre x360 in partne...
Great specs for an affordable price, Vastly improved hinge mechanism, Potentially 8 hours of battery life...
Still bulky and heavy, Thin viewing angles...
If you want a 2-in-1 laptop at an affordable price? HP has introduced a solid 11.6-inch option with the HP Pavilion x360...
|
|
|
The HP Pavilion x360 11 is the smallest convertible in the series, offering a prime quality build with a flexible design. With a budget-friendly price to entice the consumers even more, the HP Pavilion x360 comes with the latest Intel Pentium quad core pr...
Attractive design with rigid hinges for easy positioning, Fluidic touchscreen with multi-touch recognition, Affordable price tag for the hardware it houses...
The display is mediocre with poor viewing angles, The laptop is heavier than most of the other 11-inch convertible notebooks, The Final Verdict, If you are looking to test the waters by trying out a 2 in 1 convertible before committing to it, the HP Pav...
If you are looking to test the waters by trying out a 2 in 1 convertible before committing to it, the HP Pavilion x360 11 is the best notebook to try out. While the low price may be the selling point of the laptop, it truly wins the game with its elegant...
|
|
digitalversus.com Updated: 2016-11-09 01:50:24
|
The Pavilion x360 is a small 11.6" hybrid from HP. It's in direct competition with the Acer Switch 10 and the Lenovo Miix 2, adopting a similar configuration with mobile processor and different usage modes (laptop, tent, tablet...). It stands out thanks t...
Connectivity, Weight, Doesn't overheat or make noise...
Terrible screen, CPU/GPU lack power, Very average battery life, Audio could be improved...
The HP Pavilion x360 was a real let down, mainly because of an appalling screen and a battery life much lower than average. It's still a well-made product with good connectivity, but these positives just weren't enough to lift its final score...
|
|
|
Ever since Lenovo introduced its first Yoga convertible laptop , competing PC makers have been borrowing the idea and releasing their own touchscreen laptops with 360 degree hinges. The HP Pavilion x360 is Hewlett Packard's most affordable Yoga-inspired c...
There are a few ways to think about the HP Pavilion x360. If you think of it as a cheap Windows notebook with decent performance and the added bonus of a tablet mode which you might use from time to time, it's a pretty good machine… although not necessar...
|
|
|
HP let me use one of the laptops for a few weeks, and I have to say I'm a bit impressed with it. No, this isn't going to be a powerhouse desktop replacement, but neither is it a slouch. And with a price starting below $400, it's a great option for someone...
Nicely priced, Offers four “use” modes, 500GB hard drive, Lovely keyboard...
Poor battery life; Ships with 4 or 8GB of RAM only; Not the more refined design; Older/slower components...
|
|
|
As any bloviating tech pundit will tell you, tablets are poised to take over the mobile computing space. Meanwhile, back in the real world, few of us are willing to part with actual keyboards. Lenovo recognized this early and rolled out the Yoga. HP is th...
Good keyboard, Lots of ports, Hybrid drive (an available option)...
Thick and heavy for an 11-inch laptop, Too-short battery life, Poor off-axis viewing...
The pretty red color and solid build are not enough to make up for the x360's chunky form factor, lackluster display, and poor battery life...
|
|
|
Like its close competitor the Lenovo Yoga 2 11 , the Pavilion x360 (full model name: Pavilion 11t-n000 x360) lets you flip open its screen a full 360 degrees, so it can go from a closed laptop to a screen-facing-up, keyboard-facing-down tablet, with a cou...
Attractive design, Solid build quality, Comfortable keyboard and responsive touchpad, Above-average audio output...
Brief battery life, Heftier than competing models...
A direct competitor to Lenovo's Yoga 2 11, the HP Pavilion x360 convertible oozes charm. But this budget hybrid is hamstrung by its tiny battery. Read More…...
|
|
|
HP is looking to make the hybrid more affordable than ever with the HP Pavilion x360 ($399 starting, $484 as reviewed). This notebook's 360-degree hinge allows its 11.6-inch, 1366 x 768 display to be used in laptop, tablet, tent and stand modes. Factor in...
Attractive and versatile design; Snappy keyboard; Loud speakers; Affordable...
Poor battery life; Dim display...
The HP Pavilion x360 is an affordable and stylish touch-screen laptop with loud speakers and a bendable design, but its battery life and display are lacking...
|
|
|
The convertible PC market is gaining breadth as manufacturers release more and more notebooks at all sorts of prices. With its 11.6-inch display diagonal, our test device is about as compact as the competition from Sony. The Sony Vaio Fit 11A is a somewha...
Attractive design, Very good manufacturing, for the most part, Tablet mode works well, Runs very quietly, Does not warm up too much, Beats Audio generates a respectable speaker sound...
Too heavy, No maintenance hatch, Slow processor, Slow graphics chip, Display's viewing angles are very limited, Very bad webcam...
HP Pavilion x360The HP Pavilion x360's design is very attractive. Its high-class aluminum at a price less than 400 Euros (~550 USD) is certainly appealing. However, its viewing angles are rather limited, its panel is not very bright, and it does not have...
|
|
techreviewsource.com Updated: 2014-08-22 06:11:13
|
The HP Pavilion 11t-n000 x360 ($409.99, as tested) is a convertible hybrid laptop that flips its touch screen around. Thanks to a budget-friendly, quad-core Intel Pentium processor and its use of a hard drive instead of a pricier solid-state drive (SSD)...
Nice price. Quadcore, 64bit processor. HDMI port. Ethernet port. Lid folds for Tablet, Stand, and Tent modes.
Screen sometimes wobbles in Notebook and Stand modes. Shorter battery life. Only one of the three USB ports is USB 3.0. No 5GHz WiFi. Lots of preloaded apps...
The HP Pavilion x360 is a convertible hybrid laptop that flips its touch screen around to act like a slate tablet. It has an entry-level price, making it a good system for the Windows 8 novice...
|
|
|
The HP Pavilion 11t-n000 x360 ($409.99, as tested) is a convertible hybrid laptop that flips its touch screen around. Thanks to a budget-friendly, quad-core Intel Pentium processor and its use of a hard drive instead of a pricier solid-state drive (SSD)...
Nice price. Quad-core, 64-bit processor. HDMI port. Ethernet port. Lid folds for Tablet, Stand, and Tent modes.
Screen sometimes wobbles in Notebook and Stand modes. Shorter battery life. Only one of the three USB ports is USB 3.0. No 5GHz Wi-Fi. Lots of pre-loaded apps...
The HP Pavilion x360 is a convertible hybrid laptop that flips its touch screen around to act like a slate tablet. It has an entry-level price, making it a good system for the Windows 8 novice...
|
|
|
A decent windows 8.1 convertible at a fantastic price - perfect as your kid's first computerFavorite features: This convertible is perfect for sitting in class and typing up notes. You can even place it on your lap while you are sitting outdoors, enjoying...
A decent windows 8.1 convertible at a fantastic price – perfect as your kid's first computerFavorite features: This convertible is perfect for sitting in class and typing up notes. You can even place it on your lap while you are sitting outdoors, enjoying...
|
|
|
The HP Pavilion x360 is so much faster than other budget 2-in-1s that it's almost not a fair fight. For $449, you get a powerful Intel Core M processor and solid battery life in a highly flexible design. Most other systems in this class make due a slower...
Attractive, easily convertible chassis, Powerful Core M performance, Solid battery life, Loud, clear audio...
Lackluster display, Runs hot on bottom...
The HP Pavilion x360 crams powerful performance and great audio into a highly flexible 11.6-inch design...
|
|
|
Listen, I'll say right off the bat: I don't think any person in the history of ever has picked up one of HP's Pavilion x360 models and thought "I can't wait to use this thing as a tablet." Sure, HP sells them on that notion, the same as Lenovo with its Yo...
|
|
|
Listen, I'll say right off the bat: I don't think any person in the history of ever has picked up one of HP's Pavilion x360 models and thought "I can't wait to use this thing as a tablet." Sure, HP sells them on that notion, the same as Lenovo with its Yo...
|
|
|
Listen, I'll say right off the bat: I don't think any person in the history of ever has picked up one of HP's Pavilion x360 models and thought "I can't wait to use this thing as a tablet." Sure, HP sells them on that notion, the same as Lenovo with its Yo...
|
|
|
Bargain back-to-school laptops exist for a reason: Not everybody can afford a $2,000 laptop. Honestly, most people don't even need a $2,000 laptop.For this set of reviews, we're looking at the other end of the spectrum—basic laptops that let you work and...
|
|
|
Bargain back-to-school laptops exist for a reason: Not everybody can afford a $2,000 laptop. Honestly, most people don't even need a $2,000 laptop.For this set of reviews, we're looking at the other end of the spectrum—basic laptops that let you work and...
|
|
|
The Pavilion x360 11 is HP's smallest convertible notebook. It quickly converts into a tablet by virtue of its 360 degree display hinge – simply fold the display back until it's flush against the underside of the notebook. The x360 11 has sturdy build qua...
Strong chassis, Comfortable fullsize keyboard, Decent speakers, Plenty of ports...
Poor battery life, Limited viewing angle display, Overly thick display bezel, Sluggish hard drive...
|
|
|
Couch potato. HP's 11.6-inch convertible offers a high-contrast IPS screen as well as a lot of storage, but the battery runtimes are too short...
IPS display, quiet operation, low price...
only 12 months warranty, short battery runtime, low performance, slow WLAN transfers...
HP's convertible is primarily designed for use on your couch, much more is not possible because of the battery runtimes and the dark screen.You can get the Pavilion for around 350 Euros (~$390). Considering the features and the performance, we think the p...
|
|
|
Tiny Tank. HP has been busy updating their Pavilion x360 line, and today we look at the smallest member, the 11t. With a solid construction, this 11.6" convertible is as strong as a tank. Unfortunately, it also feels as slow as one...
excellent keyboard, good IPS screen, solid build quality, responsive trackpad and touchscreen, quad-core CPU, silent operation...
CPU and GPU throttle under load, temperatures can get high, difficult maintenance, middling battery life, slow HDD, slow overall performance...
The HP Pavilion x360 11t leaves mixed feelings. The updated quad-core Pentium N3710 is a welcome addition and brings significantly better performance when compared to the competition at the cost of higher heat output. The keyboard is also excellent and ou...
|
|
|
The HP Pavilion x360 is an 11-inch laptop that gives you 2-in-1 capability for just $399.99. The Pavilion borrows several design elements from the premium HP Spectre x360, but scales back the premium features with plastic construction and less-expensive...
Affordable, Flexible, convertible design with touch and pen support, Decent audio...
Too heavy for tablet use, Low-resolution display, Poor multitasking performance, Short battery life...
The HP Pavilion x360 is a fun and affordable 2-in-1 laptop, but its poor multitasking and mediocre display put a damper on our enthusiasm...
|
|