location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 90W Slim with USB AC Adapter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
90W Slim with USB AC Adapter
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
G6H45AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0888182770771 show
Category:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 0
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Mar 2024 11:37:37
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Jun 2020
Product end of life date
Bullet Points HP 90W Slim with USB AC Adapter
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Power supply type: Indoor
  • - Output power: 90 W Input voltage: 100-240 V Input frequency: 50/60 Hz
  • - Purpose: Laptop
  • - Black
Warranty: One-year, worldwide parts-and-labor limited
Long product name HP 90W Slim with USB AC Adapter :
The long product name of HP 90W Slim with USB AC Adapter. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP 90W Slim with USB AC Adapter
More>>>
HP 90W Slim with USB AC Adapter:
The official description of HP 90W Slim with USB AC Adapter as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Thin and light the HP 90W Slim AC Adapter provides reliable power, regulated by HP’s Smart Pin Technology and safeguarded by surge protection, while charging your notebook and USB devices at the same time. An included single cable and 3 interchangeable connection tips provides versatility. These combined features provide an ideal mobile power supply.

Short summary description HP 90W Slim with USB AC Adapter:
This short summary of the HP 90W Slim with USB AC Adapter data-sheet is auto-generated and uses the product title and the first six key specs.

HP 90W Slim with USB AC Adapter, Laptop, Indoor, 100-240 V, 50/60 Hz, 90 W, Home

Long summary description HP 90W Slim with USB AC Adapter:
This is an auto-generated long summary of HP 90W Slim with USB AC Adapter based on the first three specs of the first five spec groups.

HP 90W Slim with USB AC Adapter. Purpose: Laptop, Power supply type: Indoor, Input voltage: 100-240 V. Connector(s): 4.5 (Smart), 7.4 mm (Smart), non-Smart. Product colour: Black. Width: 138 mm, Depth: 25 mm, Height: 60 mm. Package width: 156 mm, Package depth: 240 mm, Package height: 77 mm

Slim form factor

The ideal travel companion for your mobile environment. Compressed size allows for easy storage alongside your notebook computer without adding excessive bulk.

1 cable - 3 tips

Connection versatility using only 1 cable with 3 interchangeable tips - 4.5mm and 7.4mm Smart DC connectors, and a non-Smart connector.

USB optional charging

Charge your smart phone, MP3 player or other applicable device using the USB port, all while powering your notebook at the same time.

Features
Purpose *
Laptop
Power supply type *
Indoor
Input voltage *
100-240 V
Input frequency *
50/60 Hz
Output power *
90 W
Supplementary power connectors
3
USB ports quantity
1
HP segment
Home
Performance
Connector(s)
4.5 (Smart), 7.4 mm (Smart), non-Smart
USB version
2.0
Design
Product colour *
Black
LED indicators
Yes
Weight & dimensions
Width
138 mm
Depth
25 mm
Height
60 mm
Weight
170 g
Packaging data
Package width
156 mm
Package depth
240 mm
Package height
77 mm
Package weight
600 g
Country Distributor
Polska 1 distributor(s)
Switzerland 1 distributor(s)
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)