location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP L2445w 24-inch Widescreen LCD Monitor computer monitor 61 cm (24") 1920 x 1200 pixels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
L2445w 24-inch Widescreen LCD Monitor
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KT931AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0883585877249 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 355265
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:28:18
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 21 Aug 2010
Product end of life date
Bullet Points HP L2445w 24-inch Widescreen LCD Monitor computer monitor 61 cm (24") 1920 x 1200 pixels
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 61 cm (24")
  • - 1920 x 1200 pixels
  • - 5 ms 400 cd/m² 1000:1
  • - 85 W
Warranty: Limited 3 years parts, labour and on-site service, including backlight. Availability varies by region. Certain restrictions and exclusions apply. For details, contact HP Customer Support or Service
Long product name HP L2445w 24-inch Widescreen LCD Monitor computer monitor 61 cm (24") 1920 x 1200 pixels :
The long product name of HP L2445w 24-inch Widescreen LCD Monitor computer monitor 61 cm (24") 1920 x 1200 pixels. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

24" widescreen LCD, 1920 x 1200, 5 ms, 400 cd/m2, 1000:1, 160°/160°, VGA & DVI-D
More>>>
HP L2445w 24-inch Widescreen LCD Monitor computer monitor 61 cm (24") 1920 x 1200 pixels:
The official description of HP L2445w 24-inch Widescreen LCD Monitor computer monitor 61 cm (24") 1920 x 1200 pixels as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The HP L2445w 24-inch Widescreen LCD Monitor offers advanced performance, user comfort, and connectivity in an extra-large 24-inch diagonal wide-aspect screen that enables crisp, clear views of all your work—without toggling between windows.

Features

- Latest technology: enjoy high resolution viewing with 1000:1 contrast ratio, sharp resolutions to 1920 x 1200, and fast 5 ms response time. The built-in USB hub quickly connects to peripherals. Digital inputs with HDCP support encrypted data content.

- Adjustable user comfort: enable comfortable viewing with adjustable swivel, tilt, and pivot settings. The low-point height-adjustment setting lets you position the monitor’s lower bezel flush with the desk.

- Smart software: help protect against image retention and reduce energy costs with HP Display LiteSaver, which allows prescheduled Sleep mode. Adjust monitor settings and enable theft deterrence through the connected PC with HP Display Assistant.

- Easy set up and use: customize the display settings with a wide range of icon-based on-screen display (OSD) controls. Disable the green power LED to minimize distractions, and the on/off button to prevent users from turning off the monitor.

- Designed with the environment in mind: this monitor meets stringent worldwide environmental regulatory standards, is ENERGY STAR® qualified, and received a Silver rating from the Electronic Products Environmental Assessment Tool (EPEAT™).

Short summary description HP L2445w 24-inch Widescreen LCD Monitor computer monitor 61 cm (24") 1920 x 1200 pixels:
This short summary of the HP L2445w 24-inch Widescreen LCD Monitor computer monitor 61 cm (24") 1920 x 1200 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

HP L2445w 24-inch Widescreen LCD Monitor, 61 cm (24"), 1920 x 1200 pixels, LCD, 5 ms

Long summary description HP L2445w 24-inch Widescreen LCD Monitor computer monitor 61 cm (24") 1920 x 1200 pixels:
This is an auto-generated long summary of HP L2445w 24-inch Widescreen LCD Monitor computer monitor 61 cm (24") 1920 x 1200 pixels based on the first three specs of the first five spec groups.

HP L2445w 24-inch Widescreen LCD Monitor. Display diagonal: 61 cm (24"), Display resolution: 1920 x 1200 pixels. Display: LCD. Response time: 5 ms, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°

Display
Display diagonal *
61 cm (24")
Display resolution *
1920 x 1200 pixels
Touchscreen *
No
Display brightness (typical)
400 cd/m²
Response time
5 ms
Contrast ratio (typical) *
1000:1
Viewing angle, horizontal
160°
Viewing angle, vertical
160°
Pixel pitch
0.270 x 0.270 mm
Horizontal scan range
24 - 83 kHz
Vertical scan range
50 - 76 Hz
Display scanning frequency
Horizontal Frequency: 24 to 83 kHz (VGA input), 24 to 83 KHz (DVI input for modes with pixel clock less than 165 MHz); Vertical Frequency: 50 to 76 Hz (VGA input), 50 to 76 Hz (DVI input for modes with pixel clock less than 165 MHz)
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Country of origin
China
Certification
TCO 03, ISO 13406-2 VDT Guidelines Approval, MPR-II Compliant, CISPR Requirements, VCCI Approvals, MIC (Korean) Requirements, CSA, Australian ACA Approval, “GS” Mark, TUV Approvals, CE Marking, FCC Approval, ENERGY STAR qualified, PC-2201 Certified Microsoft Windows Certification (Microsoft Windows 98, Microsoft Windows 2200, Microsoft Windows XP, and Windows Vista), EPEAT Silver, ENERGY STAR; EPEAT Silver
Ports & interfaces
I/O ports
USB 2.0 Hub: self-powered, four ports (cable included)
VGA (D-Sub) ports quantity
1
DVI-D ports quantity
1
Ergonomics
Panel mounting interface
100 x 100 mm
Cable lock slot *
Yes
Cable lock slot type
Kensington
Height adjustment
13 cm
Swivel angle range
-45 - 45°
Tilt angle range
-5 - 35°
Plug and Play
Yes
Display tilt and swivel range
Tilt range: -5° to +35° vertical tilt, swivel range: -45° to +45°, height adjust: 130 mm, pivot rotation
Power
Power consumption (typical) *
85 W
Power consumption (standby) *
2 W
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Storage temperature (T-T)
20 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
5 - 95%
Packaging content
Bundled software
HP Display Assistant is a software utility that enables theft deterrence and allows monitor adjustment, color calibration, and security/asset management using the Display Data Channel Command Interface (DDC/CI) protocol of the connected PC; HP Display LiteSaver allows you to schedule Sleep mode at preset times to help protect the monitor against image retention, drastically lower power consumption and energy costs, and extend the lifespan of the monitor; Pivot Pro software from Portrait Displays, Inc. interacts with your PC's native graphics driver to enable seamless portrait screen redraws with a simple mouse-click or keyboard command. Pivot Pro supports 90-degree portrait and landscape views. Language support is available in English, Japanese, French, German, Spanish, Italian, and Traditional and Simplified Chinese
Weight & dimensions
Width (with stand)
556 mm
Depth (with stand)
253 mm
Height (with stand)
521 mm
Width (without stand)
565 mm
Depth (without stand)
83 mm
Height (without stand)
421 mm
Weight (without stand)
9.8 kg
Packaging data
Package weight
12.8 kg
Other features
Display
LCD
TV tuner integrated
No
Package dimensions (WxDxH)
672 x 464 x 352 mm
Dimensions (W x D x H) (imperial)
565.4 x 301 x 526.8 mm (22.3 x 11.8 x 20.7")
Power requirements
100 - 240 V, 50 / 60 Hz
Display resolution at frequency
Preset VESA Graphic Modes (non-interlaced): 640 x 480 @ 60 Hz and 75 Hz, 800 x 600 @ 60 Hz and 75 Hz, 1024 x 768 @ 60 Hz and 75 Hz, 1280 x 960 @ 60 Hz, 1280 x 1024 @ 60 Hz and 75 Hz, 1440 x 900 @ 60 Hz, 1600 x 1000 @ 60 Hz, 1680 x 1050 @ 60 Hz, 1920 x 1200 @ 60 Hz; Text Mode: 720 x 400 @ 70 Hz; Mac Mode: 1152 x 870 @ 75 Hz and 832 x 624 @ 75 Hz
Security features
Kensington Lock-ready
Maximum resolution
1920 x 1200 pixels
Video Dot Rate
200 MHz
Display video input type connector
VGA and DVI-D connectors, HDCP support
Audio included
No audio included at platform level
Multimedia
Optional HP Silver LCD Speaker Bar: powered directly by the monitor or PC, the Speaker Bar seamlessly attaches to the monitor's lower bezel to bring full audio support to select HP LCD monitors. Features include dual speakers with full sound range and external jack for headphones, part number EE418AA. For more information, refer to the product's Quick Specs. Optional HP LCD Monitor Quick Release: An easy-to-use, VESA-compliant, LCD monitor mounting solution that allows you to quickly and securely attach a flat panel monitor to a variety of stands, brackets, arms or wall mounts, part number EM870AA. For more information, refer to the product's Quick Specs. Optional Kensington Security Lock: combines aircraft-grade steel and Kevlar fiber to securely lock down your monitor and help prevent theft, part number PC766A. For more information, refer to the product's Quick Specs
User controls
Menu select, Auto adjust/OSD down, Input select/OSD up, Power Brightness, contrast, positioning, color temperature (6500k, 9300k, custom), individual color control, serial number, display, clock, clock phase, monitor management (power saver, sleep), factory reset
Weight (imperial)
21.8 lb
Dimension note (imperial)
with stand
Dimension note (metric)
with stand
Product dimensions (with stand, imperial)
565.4 x 301 x 526.8 mm (22.3 x 11.8 x 20.7")
Product dimensions (without stand, imperial)
565.4 x 82.8 x 371.1 mm (22.3 x 3.26 x 14.6")
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 17:27:44
Uk has collected 1 expert review for HP L2445w 24-inch Widescreen LCD Monitor computer monitor 61 cm (24") 1920 x 1200 pixels and the rating is 87 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
87%