location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Varta V362 Single-use battery SR58 Nickel-Oxyhydroxide (NiOx)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Varta Check ‘Varta’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
V362
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
00362 101 111 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
9009316019073 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Varta: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 102600
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Feb 2024 09:53:28
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Varta V362 Single-use battery SR58 Nickel-Oxyhydroxide (NiOx)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - SR58 Single-use battery
  • - Nickel-Oxyhydroxide (NiOx)
  • - 1.55 V
  • - 1 pc(s)
Long product name Varta V362 Single-use battery SR58 Nickel-Oxyhydroxide (NiOx) :
The long product name of Varta V362 Single-use battery SR58 Nickel-Oxyhydroxide (NiOx). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

21 mAh, 1.55 V, Primary Silver
More>>>
Varta V362 Single-use battery SR58 Nickel-Oxyhydroxide (NiOx):
The official description of Varta V362 Single-use battery SR58 Nickel-Oxyhydroxide (NiOx) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

High-Tech Primary Button Batteries designed to provide reliable power for small electronic devices such as toys, electronic games and computers, fitness devices, security devices and alarm systems, electronic calculators, car keys, remote controls and medical applications.

Short summary description Varta V362 Single-use battery SR58 Nickel-Oxyhydroxide (NiOx):
This short summary of the Varta V362 Single-use battery SR58 Nickel-Oxyhydroxide (NiOx) data-sheet is auto-generated and uses the product title and the first six key specs.

Varta V362, Single-use battery, SR58, Nickel-Oxyhydroxide (NiOx), 1.55 V, 1 pc(s), Silver

Long summary description Varta V362 Single-use battery SR58 Nickel-Oxyhydroxide (NiOx):
This is an auto-generated long summary of Varta V362 Single-use battery SR58 Nickel-Oxyhydroxide (NiOx) based on the first three specs of the first five spec groups.

Varta V362. Battery type: Single-use battery, Battery size(s): SR58, Battery technology: Nickel-Oxyhydroxide (NiOx). Height: 2.1 mm, Diameter: 7.9 mm. Battery form factor: Button/coin

Battery
Battery type *
Single-use battery
Battery size(s) *
SR58
Battery technology *
Nickel-Oxyhydroxide (NiOx)
Battery voltage *
1.55 V
Product colour
Silver
Battery
Number of batteries included *
1 pc(s)
Weight & dimensions
Height
2.1 mm
Diameter
7.9 mm
Other features
Battery form factor
Button/coin
Brand Image Product code Product Stock Price from
Varta 00381101111 Single-use battery Silver-Oxide (S) Varta 00381101111 Single-use battery Silver-Oxide (S)
(show image)
V381 00381101111 0.00
(excl. VAT)
0 (incl. VAT)
Varta 00373101111 Single-use battery Silver-Oxide (S) Varta 00373101111 Single-use battery Silver-Oxide (S)
(show image)
V373 00373101111 0.00
(excl. VAT)
0 (incl. VAT)
Varta -CR2032 Varta -CR2032
(show image)
06032 101 401 -CR2032 0.00
(excl. VAT)
0 (incl. VAT)
Varta -CR2025 Varta -CR2025
(show image)
06025 101 401 -CR2025 0.00
(excl. VAT)
0 (incl. VAT)
Varta -CR1/3N Varta -CR1/3N
(show image)
06131 101 401 -CR1/3N 0.00
(excl. VAT)
0 (incl. VAT)
Varta -CR2016 Varta -CR2016
(show image)
06016 101 401 -CR2016 0.00
(excl. VAT)
0 (incl. VAT)
Varta V371 Single-use battery SR69 Silver-Oxide (S) Varta V371 Single-use battery SR69 Silver-Oxide (S)
(show image)
00371 101 111 V371 0.00
(excl. VAT)
0 (incl. VAT)
Varta CR1216 Single-use battery Lithium Varta CR1216 Single-use battery Lithium
(show image)
06216 101 401 CR1216 0.00
(excl. VAT)
0 (incl. VAT)
Varta -4912/1 Varta -4912/1
(show image)
04912 121 411 -4912/1 0.00
(excl. VAT)
0 (incl. VAT)
Varta V390 Single-use battery Silver-Oxide (S) Varta V390 Single-use battery Silver-Oxide (S)
(show image)
00390 101 111 V390 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)
Deutschland 2 distributor(s)