Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
220101
Info modified on:
21 Feb 2024, 09:53:28
Long product name Varta -CR1/3N:

CR1/3N, 3 V, 170 mAh

Varta -CR1/3N:

- Voltage: 3.0 Volt
- System: Lithium
- Capacity: 170 mAh
- IEC code: CR11108
- Other: CR1/3N, 2L76

Short summary description Varta -CR1/3N:

Varta -CR1/3N, Single-use battery, Lithium, 3 V, 1 pc(s), 170 mAh, 10.8 mm

Long summary description Varta -CR1/3N:

Varta -CR1/3N. Battery type: Single-use battery, Battery technology: Lithium, Battery voltage: 3 V. Height: 10.8 mm, Diameter: 1.16 cm, Weight: 3 g. Package width: 56 mm, Package depth: 13.5 mm, Package height: 65 mm. Battery form factor: Cylindrical

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.