location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet Enterprise MFP M630h

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LaserJet Enterprise MFP M630h
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
J7X28A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0888793418192 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 410908
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 28 Nov 2017
Product end of life date
Bullet Points HP LaserJet Enterprise MFP M630h
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laser Mono printing
  • - 1200 x 1200 DPI
  • - A4 60 ppm
  • - Mono copying Colour scanning
  • - Apple AirPrint, HP ePrint
  • - USB port Ethernet LAN
  • - Internal memory: 1500 MB 800 MHz
  • - 51.6 kg
Warranty: One-year, onsite and support options vary by product, country and local legal requirements.
Long product name HP LaserJet Enterprise MFP M630h :
The long product name of HP LaserJet Enterprise MFP M630h. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LaserJet Enterprise Multifunction M630h - 60 ppm, 1200 x 1200 dpi, 8" SVGA 800 x 600, 800 Mhz
More>>>
HP LaserJet Enterprise MFP M630h:
The official description of HP LaserJet Enterprise MFP M630h as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

A full-featured HP Enterprise MFP that accelerates productivity and streamlines digital workflow, safeguards business data and documents with a robust suite of top-flight security features, and offers simple, efficient mobile printing.

Powerful performance to enhance workflow
- Finish faster—without missing a page—using single-pass, dual-head scanning, and the automatic document feeder.
- Manage jobs directly at the MFP, using the 8-inch color touchscreen with image preview.
- Easily tackle large jobs with a paper capacity of up to 3,100 sheets, and paper-finishing options.
- Quickly troubleshoot problems with cloud-based help services that are relevant and up to date.

Protecting your business—now and in the future
- Safeguard and manage your printing with the HP Imaging and Printing Security Center and HP Web Jetadmin.
- Confidently safeguard the sensitive data sent to your MFP with the encrypted hard drive.
- Depend on this MFP for easy solutions as technologies advance.
- Safeguard security keys, passwords, and certificates with the HP Trusted Platform Module.

Quick and easy mobile printing7
- Enable optional touch-to-print and touch-to-authenticate convenience from mobile devices.
- Enable secure peer-to-peer direct-access mobile printing without connecting to the corporate network.
- Print on the go from your smartphone, tablet, and notebook with HP ePrint and AirPrint™.

Short summary description HP LaserJet Enterprise MFP M630h:
This short summary of the HP LaserJet Enterprise MFP M630h data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet Enterprise MFP M630h, Laser, Mono printing, 1200 x 1200 DPI, Mono copying, A4, Black, Grey

Long summary description HP LaserJet Enterprise MFP M630h:
This is an auto-generated long summary of HP LaserJet Enterprise MFP M630h based on the first three specs of the first five spec groups.

HP LaserJet Enterprise MFP M630h. Print technology: Laser, Printing: Mono printing, Maximum resolution: 1200 x 1200 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Product colour: Black, Grey

Printing
Print technology *
Laser
Printing *
Mono printing
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
60 ppm
Time to first page (black, normal)
8.5 s
Copying
Copying *
Mono copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
60 cpm
Maximum number of copies
9999 copies
Copier resize
25 - 400%
Scanning
Duplex scanning *
Yes
Scanning *
Colour scanning
Optical scanning resolution *
600 x 600 DPI
Maximum scan area
216 x 356 mm
Scanner type *
Flatbed & ADF scanner
Scan to
E-mail, File, USB
Scan speed (colour)
45 ppm
Scan speed (black)
60 ppm
Image formats supported
JPG, TIF
Document formats supported
PDF, XPS
Fax
Faxing *
No
Features
Recommended duty cycle
5000 - 28000 pages per month
Maximum duty cycle *
250000 pages per month
Digital sender
Yes
Number of print cartridges *
1
Page description languages
PCL 5, PCL 6, PostScript 3
All-In-One-multitasking
Yes
Input & output capacity
Total output capacity *
500 sheets
Maximum output capacity
900 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Bond paper, Envelopes, Labels, Plain paper, Pre-printed, Recycled paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5, B6
Envelopes sizes
B5, C5, C6, DL
Photo paper sizes
10x15 cm
Custom media width
76 - 216 mm
Custom media length
127 - 356 mm
Paper tray media weight
60 - 200 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
USB port
Yes
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Cabling technology
10/100/1000Base-T(X)
Ethernet LAN data rates
10,100,1000 Mbit/s
Mobile printing technologies
Apple AirPrint, HP ePrint
Performance
Maximum internal memory
2000 MB
Card reader integrated
No
Internal memory *
1500 MB
Processor frequency
800 MHz
Sound pressure level (printing)
58 dB
Sound pressure level (copying)
58 dB
Sound pressure level (scanning)
58 dB
Design
Product colour *
Black, Grey
Market positioning *
Business
Built-in display *
Yes
Display
LCD
Display diagonal
20.3 cm (8")
Display resolution
800 x 600 pixels
Touchscreen
Yes
Control type
Touch
Power
Power consumption (average operating)
970 W
Power consumption (off)
0.1 W
System requirements
Windows operating systems supported
Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Professional
Mac operating systems supported
Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Linux operating systems supported
Yes
Operational conditions
Operating relative humidity (H-H)
30 - 70%
Operating temperature (T-T)
15 - 32.5 °C
Sustainability
Sustainability certificates
Blue Angel, ENERGY STAR
Weight & dimensions
Width
737 mm
Depth
643 mm
Height
570 mm
Weight
51.6 kg
Packaging data
Package weight
62.4 kg
Packaging content
Drivers included
Yes
Source Testseek summary Average rating
Reviews
Updated:
2017-09-03 01:52:39
Uk has collected 2 expert reviews for HP LaserJet Enterprise MFP M630h and the average expert rating is 90 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
90%
Source Review comments Score
betterbuys.com
Updated:
2017-09-03 01:52:39
The new LaserJet Enterprise MFP M630 Series joins its single-function siblings in HP's lineup of devices targeted to larger offices. There are five single-function monochrome printers grouped in three smaller series: the M631, the M632 and M632. All of th...
Good Flexible paper-handling, Sure Start security feature, choices of high-yield and extra-high-yield toner cartridges...
Bad Wireless connectivity is only optional; not intended for offices with low-volume printing needs...
0%