location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet Enterprise flow M525c Laser A4 1200 x 1200 DPI 40 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Enterprise flow M525c
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CF118A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0886112822149 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 258110
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:19:00
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Jan 2016
Product end of life date
Bullet Points HP LaserJet Enterprise flow M525c Laser A4 1200 x 1200 DPI 40 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laser Mono printing
  • - 1200 x 1200 DPI
  • - A4 40 ppm
  • - Mono copying Colour scanning Mono faxing
  • - Apple AirPrint, HP ePrint
  • - Direct printing
  • - USB port Ethernet LAN
  • - Internal memory: 1536 MB 800 MHz
  • - 30.5 kg
Warranty: One year, next business day, on-site warranty, one-year technical phone support, chat, and e-mail. Warranty and support options vary by product, country and local legal requirements.
Long product name HP LaserJet Enterprise flow M525c Laser A4 1200 x 1200 DPI 40 ppm :
The long product name of HP LaserJet Enterprise flow M525c Laser A4 1200 x 1200 DPI 40 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

A4, 1200x1200 dpi, 40 ppm, 75000 pages/month, 1.5GB, 8.0" SVGA, USB 2.0, Gigabit Ethernet, HP ePrint, Apple AirPrint
More>>>
HP LaserJet Enterprise flow M525c Laser A4 1200 x 1200 DPI 40 ppm:
The official description of HP LaserJet Enterprise flow M525c Laser A4 1200 x 1200 DPI 40 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Accelerate processes and turn documents into dynamic digital files, using advanced workflow tools in a desktop MFP. Versatile scanning, processing, routing and retrieval tools help boost productivity. Simplify management and strengthen security.

Ideal for workteams that need advanced document scanning and routing capabilities, precise image control, intuitive process management and strong data protection. This desktop MFP is easy to manage and upgrade with new capabilities and solutions.

Get breakthrough performance, with best-in-class scanning.

- Get fast results from two-sided, single-pass scanning and HP EveryPage1. Automatically remove blank pages.
- Manage big jobs easily with the 100-sheet automatic document feeder2. Enter data on a large, pull-out keyboard1.
- Do more with data using built-in OCR and multiple scan-to options. Produce clean, readable scans using auto-orientation, auto-page-crop, auto-tone and auto-deskew tools.
- Preview, edit, insert and delete scanned pages on-screen. Launch one-touch processes from the touchscreen.

Increase productivity with this easy-to-use desktop MFP.

- Manage jobs directly at this desktop-size MFP, using the 20.3 cm (8-inch) HP Easy Select colour touchscreen.
- Get exceptional value from using an optional, high-capacity Original HP LaserJet black toner cartridge3.
- Boost productivity: get up to 1,600-sheet paper capacity4, and print, copy and scan at impressive speeds.
- Print from your smartphone or tablet with HP ePrint5. Save and print files directly via an easy-access USB port.

Enjoy top-flight manageability and robust security features.

- Rely on powerful solutions for deploying, managing and safeguarding your printing fleet.
- Robust encryption helps secure sensitive information – at rest on the MFP or in transit over the network6.
- Protect documents with PIN printing capabilities, and add security solutions through the hardware integration pocket7.
- Extend the capabilities of work-team print environments with a rich array of easy-to-integrate solutions.

Reduced energy costs and your environmental impact.

- Reduce energy use with HP Auto-On/Auto-Off Technology which turns your printer on when you need it and off when you don’t8. Conserve power with Instant-on Technology9.
- Use optional HP EcoSMART Fleet to easily create and manage environmental printing policies and practices10.
- Prevent wasted paper: use automatic two-sided printing and PIN printing.
- Easily recycle Original HP LaserJet toner cartridges through HP Planet Partners11.

- 1 Dual-head scanner, pull-out keyboard, and HP EveryPage Technology are available only on the HP LaserJet Enterprise flow MFP M525c.
- 2 100-sheet automatic document feeder is available only on the HP LaserJet Enterprise flow MFP M525c. HP LaserJet 500 MFP 525dn and M525f offer a 50-sheet automatic document feeder.
- 3 HP LaerJet 55X Black Toner Cartridge not included; please purchase separately.
- 4 Optional paper capacity up to 1,600 sheets. Extra 500-sheet paper trays to be purchased separately.
- 5 Requires an Internet connection to HP web-enabled printer and HP ePrint account registration. Mobile devices require Internet connection and email capability. May require wireless access point. Separately purchased data plans or usage fees may apply. Print times and connection speeds may vary. Some HP LaserJet printers may require firmware upgrades.
- 6 HP LaserJet 500 MFP M525f and HP LaserJet Enterprise flow MFP M525c come standard with an HP High-Performance Secure Hard Disk (minimum 250 GB). HP LaserJet 500 MFP M525dn comes with a solid state disk (minimum 8 GB) and is not upgradeable.
- 7 Solutions deployed through the hardware integration pocket may require additional purchase.
- 8 HP Auto-On/Auto-Off Technology capabilities subject to printer and settings; may require a firmware upgrade.
- 9 Compared with products that use traditional fusing.
- 10 HP EcoSMART Fleet must be purchased separately.
- 11 Programme availability varies. Original HP cartridge return and recycling is currently available in more than 50 countries, territories, and regions in Asia, Europe, and North and South America through the HP Planet Partners programme.

Short summary description HP LaserJet Enterprise flow M525c Laser A4 1200 x 1200 DPI 40 ppm:
This short summary of the HP LaserJet Enterprise flow M525c Laser A4 1200 x 1200 DPI 40 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet Enterprise flow M525c, Laser, Mono printing, 1200 x 1200 DPI, A4, Direct printing, Black, Grey

Long summary description HP LaserJet Enterprise flow M525c Laser A4 1200 x 1200 DPI 40 ppm:
This is an auto-generated long summary of HP LaserJet Enterprise flow M525c Laser A4 1200 x 1200 DPI 40 ppm based on the first three specs of the first five spec groups.

HP LaserJet Enterprise flow M525c. Print technology: Laser, Printing: Mono printing, Maximum resolution: 1200 x 1200 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4. Direct printing. Product colour: Black, Grey

Printing
Duplex printing mode
Auto
Print technology *
Laser
Printing *
Mono printing
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
40 ppm
Time to first page (black, normal)
8 s
Economical printing
Yes
Copying
Copying *
Mono copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
40 cpm
Copy speed (colour, normal, US Letter)
42 cpm
Maximum number of copies
9999 copies
Copier resize
25 - 400%
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
600 x 600 DPI
Maximum scan area
216 x 356 mm
Scanner type *
Flatbed & ADF scanner
Scan to
File, Image, OCR
Input colour depth
24 bit
Greyscale levels
204
Fax
Faxing *
Mono faxing
Fax resolution (black)
300 x 300 DPI
Fax transmission speed
3 sec/page
Auto-redialing
Yes
Fax speed dialing (max numbers)
100
Fax forwarding
Yes
Fax speed (A4)
3 sec/page
Fax broadcasting
100 locations
Distinctive ring
No
Features
Recommended duty cycle
2000 - 6000 pages per month
Maximum duty cycle *
75000 pages per month
Digital sender
Yes
Number of print cartridges *
1
Page description languages
PCL 5, PCL 6, PostScript 3
All-In-One-multitasking
Yes
Input & output capacity
Total input capacity *
500 sheets
Total output capacity *
250 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
100 sheets
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
50 sheets
Maximum output capacity
250 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 297 mm
Paper tray media types *
Bond paper, Card stock, Envelopes, Labels, Plain paper, Pre-printed, Recycled paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5, B6
ISO C-series sizes (C0...C9)
C5, C6
JIS B-series sizes (B0...B9)
B5, B6
Envelopes sizes
B5, C5, C6, DL
Media weight (tray 1)
52 - 199 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
Direct printing *
Yes
USB port
Yes
Optional connectivity
Wireless LAN
Network
Wi-Fi *
No
Network
Ethernet LAN *
Yes
Mobile printing technologies
Apple AirPrint, HP ePrint
Performance
Maximum internal memory
1536 MB
Card reader integrated
No
Internal memory *
1536 MB
Processor frequency
800 MHz
Design
Product colour *
Black, Grey
Market positioning *
Business
Built-in display *
Yes
Display
LCD
Display diagonal
20.3 cm (8")
Touchscreen
Yes
Control type
Touch
Power
Power consumption (average operating)
780 W
Power consumption (PowerSave)
30 W
Power consumption (standby)
9.6 W
Power consumption (off)
0.9 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Linux operating systems supported
Yes
Server operating systems supported
Windows Server 2003, Windows Server 2008
Operational conditions
Operating relative humidity (H-H)
30 - 70%
Operating temperature (T-T)
10 - 32 °C
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
516 mm
Depth
547 mm
Height
576 mm
Weight
30.5 kg
Packaging data
Package width
733 mm
Package depth
600 mm
Package height
613 mm
Package weight
36.5 kg
Logistics data
Pallet gross weight
241.7 kg
Products per pallet
6 pc(s)
Other features
Hardware scan resolution
600 x 600 DPI
Pallet dimensions (W x D x H)
1200 x 800 x 1989 mm
Print quality (black, best quality)
1200 x 1200 DPI
Maximum dimensions (W x D x H)
516 x 717 x 576 mm
Print margin bottom (A4)
5 mm
Print margin left (A4)
5 mm
Print margin right (A4)
5 mm
Print margin top (A4)
5 mm
Standard output capacity for transparencies
75 sheets
Print technology resolution
600 x 600 DPI
Scan file formats
XPS, TIFF
Connection to PC
Yes
Maximum scan area (ADF)
216 x 356 mm
Minimum scan area (ADF)
68 x 148 mm
Colour scanning
Yes
Package dimensions (WxDxH)
733 x 600 x 613 mm
Source Testseek summary Average rating
Reviews
Updated:
2013-08-31 01:04:40
Uk has collected 6 expert reviews for HP LaserJet Enterprise flow M525c Laser A4 1200 x 1200 DPI 40 ppm and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Review comments Score
itproportal.com
Updated:
2013-08-31 01:04:40
The HP LaserJet Enterprise flow MFP M525c, a monochrome multifunction printer (MFP) is the high-end (£1,800) model in the line that includes the HP LaserJet Enterprise 500 MFP M525f, adding some features geared to improving workflow and increasing product...
Good Fast printing, Pull, out keyboard, 8in colour touchscreen, 100, sheet ADF...
Bad Slightly sub, par photos, Relatively high running costs...
Bottom line There are many good high-end mono laser MFPs out there. Some are faster, have better output quality, a lower price, or lower running costs, but the HP LaserJet Enterprise flow MFP M525c provides a reasonably good balance between these factors, and its su...
80%
itproportal.com
Updated:
2015-06-25 06:34:46
The HP LaserJet Enterprise 500 MFP M525f (which retails at £1,540) is a massive multifunction printer (MFP) with some neat features, including a large touchscreen and a built-in hard drive. It's reasonably fast and has good text quality, though it stumble...
Good Very good text quality, Builtin, secure hard drive, Large touchscreen...
Bad Subpar photos, Slightly subpar graphics, Running cost is on the high side...
Bottom line The M525f has a wealth of MFP features and a gorgeous 8in colour touchscreen. It costs less than the HP M4555h yet adds fax capabilities, and proved faster in our testing despite a lower rated speed. The HP M4555h, however, costs less to run, and boasts...
70%
pcmag.com
Updated:
2013-08-31 01:04:40
The HP LaserJet Enterprise flow MFP M525c%displayPrice% at %seller%, a monochrome multifunction printer (MFP) is the high-end model in the line that includes the HP LaserJet Enterprise 500 MFP M525f%displayPrice% at %seller%, adding some features geared t...
Good Fast. Pull-out keyboard. 8-inch color touch screen. 100-sheet ADF. Two-sided, single-pass scanning.
Bad Slightly sub-par photos. Relatively high running costs...
Bottom line The HP LaserJet Enterprise flow MFP M525c is a capable monochrome MFP for SMB that adds some nifty workflow solutions...
80%
buyerslab.com
Updated:
2015-06-25 06:34:46
Buyers Laboratory LLC, the world's leading independent tester of document imaging products, today awarded “Pick” recognition to the most outstanding monochrome models evaluated in the past six months, with honours going to models from Brother, Dell, HP, K...
0%
pcmag.com
Updated:
2015-06-25 06:34:46
The HP LaserJet Enterprise 500 MFP M525f ($2,099 direct) is a massive multifunction printer (MFP) with some neat features, including a large touch screen and a built-in hard drive. It's reasonably fast and has good text quality, though it stumbles a bit w...
Good Very good text quality. Built-in, secure hard drive. Large touch screen. 50-sheet reversing ADF.
Bad Sub-par photos. Slightly sub-par graphics. Running costs on the high side for its price. Optional wireless adapter is pricey...
Bottom line The HP LaserJet Enterprise 500 MFP M525f is a formidable, rich-featured monochrome laser multifunction printer for SMB and workgroups, best for text printing...
70%
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)