location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite UL800CB-15 power extension 4.57 m

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
UL800CB-15
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
UL800CB-15 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332117724 show
Category:
Power extensions allow you to increase the distance between the item requiring power and the power source e.g. mains plug socket. They can also be used to increase the number of items that can be powered e.g. a four way power extension allows you to plug in four products into a single mains plug socket.
Power Extensions Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 88426
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2024 22:40:46
The date of the most recent change of this product data-sheet in Icecat.
Long product name Tripp Lite UL800CB-15 power extension 4.57 m :
The long product name of Tripp Lite UL800CB-15 power extension 4.57 m. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Power Strip Multiple outlet
More>>>
Tripp Lite UL800CB-15 power extension 4.57 m:
The official description of Tripp Lite UL800CB-15 power extension 4.57 m as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Waber-by-Tripp Lite UL800CB-15 Power Strip offers a convenient method of power distribution in workbench, wallmount or floor mount applications. Includes 10 NEMA 5-15R output receptacles arranged with traditional wall socket spacing to accept large equipment plugs with minimal outlet blockage. Includes 15 foot AC line cord and flat sheet metal flanges for installation in a wide variety of applications. Corded, multi-outlet strip reduces cabling clutter and enables the connection of multiple electrical devices to a single AC wall socket. Unfiltered electrical pass-through makes UL800CB-15 ideal for distributing alternate waveform UPS or generator power.

Short summary description Tripp Lite UL800CB-15 power extension 4.57 m:
This short summary of the Tripp Lite UL800CB-15 power extension 4.57 m data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite UL800CB-15, 4.57 m, China, 120 V, 50 - 60 Hz, 444.5 mm, 101.6 mm

Long summary description Tripp Lite UL800CB-15 power extension 4.57 m:
This is an auto-generated long summary of Tripp Lite UL800CB-15 power extension 4.57 m based on the first three specs of the first five spec groups.

Tripp Lite UL800CB-15. Cable length: 4.57 m, Country of origin: China. AC input voltage: 120 V, AC input frequency: 50 - 60 Hz. Width: 444.5 mm, Depth: 101.6 mm, Height: 57.2 mm. Cable colour: Black. Dimensions (WxDxH): 102 x 44 x 445 mm

Features
Cable length *
4.57 m
Country of origin
China
Power
AC input voltage
120 V
AC input frequency
50 - 60 Hz
Weight & dimensions
Width
444.5 mm
Depth
101.6 mm
Height
57.2 mm
Weight
1.54 kg
Colour
Cable colour
Black
Other features
Dimensions (WxDxH)
102 x 44 x 445 mm
Packaging data
Package width
228.6 mm
Package depth
514.4 mm
Package height
63.5 mm
Package weight
2.34 kg
Logistics data
Master (outer) case width
254 mm
Master (outer) case length
530.9 mm
Master (outer) case height
673.1 mm
Master (outer) case gross weight
24 kg
Products per master (outer) case
10 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332117721
Brand Image Product code Product Stock Price from
Tripp Lite Power It! 2-Outlet In-Desk Power and Charging Dock - 4x USB-A, USB-B, HDMI, RJ11, RJ45, 10 ft. Cord, Antimicrobial Protection, Black Tripp Lite Power It! 2-Outlet In-Desk Power and Charging Dock - 4x USB-A, USB-B, HDMI, RJ11, RJ45, 10 ft. Cord, Antimicrobial Protection, Black
(show image)
PS222DATAM Power It! 2-Outlet In-Desk Power and Charging Dock - 4x USB-A, USB-B, HDMI, RJ11, RJ45, 10 ft. Cord, Antimicrobial Protection, Black 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite Power It! 2-Outlet Pop-Up Power and Charging Dock - 2x USB-A, 6 ft. Cord, Antimicrobial Protection, Black Tripp Lite Power It! 2-Outlet Pop-Up Power and Charging Dock - 2x USB-A, 6 ft. Cord, Antimicrobial Protection, Black
(show image)
PS22POPAM Power It! 2-Outlet Pop-Up Power and Charging Dock - 2x USB-A, 6 ft. Cord, Antimicrobial Protection, Black 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite Safe-IT UL 2930 Medical-Grade Power Strip for Patient Care Vicinity, 6 Hospital-Grade Outlets, Safety Covers, Antimicrobial, 6 ft. Cord, Dual Ground Tripp Lite Safe-IT UL 2930 Medical-Grade Power Strip for Patient Care Vicinity, 6 Hospital-Grade Outlets, Safety Covers, Antimicrobial, 6 ft. Cord, Dual Ground
(show image)
PS-606-HGDG Safe-IT UL 2930 Medical-Grade Power Strip for Patient Care Vicinity, 6 Hospital-Grade Outlets, Safety Covers, Antimicrobial, 6 ft. Cord, Dual Ground 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite Safe-IT UL 2930 Medical-Grade Power Strip for Patient Care Vicinity, 4 Hospital-Grade Outlets, Safety Covers, Antimicrobial, 15 ft. Cord, Dual Ground Tripp Lite Safe-IT UL 2930 Medical-Grade Power Strip for Patient Care Vicinity, 4 Hospital-Grade Outlets, Safety Covers, Antimicrobial, 15 ft. Cord, Dual Ground
(show image)
PS-415-HGDG Safe-IT UL 2930 Medical-Grade Power Strip for Patient Care Vicinity, 4 Hospital-Grade Outlets, Safety Covers, Antimicrobial, 15 ft. Cord, Dual Ground 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite Safe-IT UL 2930 Medical-Grade Power Strip for Patient Care Vicinity, 6 Hospital-Grade Outlets, Safety Covers, Antimicrobial, 15 ft. Cord, Dual Ground Tripp Lite Safe-IT UL 2930 Medical-Grade Power Strip for Patient Care Vicinity, 6 Hospital-Grade Outlets, Safety Covers, Antimicrobial, 15 ft. Cord, Dual Ground
(show image)
PS-615-HGDG Safe-IT UL 2930 Medical-Grade Power Strip for Patient Care Vicinity, 6 Hospital-Grade Outlets, Safety Covers, Antimicrobial, 15 ft. Cord, Dual Ground 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PS3G15 3-Outlet Power Strip - German Type F Schuko Outlets, 220-250V, 16A, 1.5 m Cord, Schuko Plug, White Tripp Lite PS3G15 3-Outlet Power Strip - German Type F Schuko Outlets, 220-250V, 16A, 1.5 m Cord, Schuko Plug, White
(show image)
PS3G15 PS3G15 3-Outlet Power Strip - German Type F Schuko Outlets, 220-250V, 16A, 1.5 m Cord, Schuko Plug, White 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PS5F3USB 5-Outlet Power Strip with USB Charging - French Type E Outlets, 220-250V, 16A, 3 m Cord, Type E Plug, White Tripp Lite PS5F3USB 5-Outlet Power Strip with USB Charging - French Type E Outlets, 220-250V, 16A, 3 m Cord, Type E Plug, White
(show image)
PS5F3USB PS5F3USB 5-Outlet Power Strip with USB Charging - French Type E Outlets, 220-250V, 16A, 3 m Cord, Type E Plug, White 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PS5G15 5-Outlet Power Strip - German Type F Schuko Outlets, 220-250V, 16A, 1.5 m Cord, Schuko Plug, White Tripp Lite PS5G15 5-Outlet Power Strip - German Type F Schuko Outlets, 220-250V, 16A, 1.5 m Cord, Schuko Plug, White
(show image)
PS5G15 PS5G15 5-Outlet Power Strip - German Type F Schuko Outlets, 220-250V, 16A, 1.5 m Cord, Schuko Plug, White 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PS6B18 6-Outlet Power Strip - British BS1363A Outlets, 220-250V AC, 13A, 1.8 m Cord, BS1363A Plug, White Tripp Lite PS6B18 6-Outlet Power Strip - British BS1363A Outlets, 220-250V AC, 13A, 1.8 m Cord, BS1363A Plug, White
(show image)
PS6B18 PS6B18 6-Outlet Power Strip - British BS1363A Outlets, 220-250V AC, 13A, 1.8 m Cord, BS1363A Plug, White 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PS4B18 4-Outlet Power Strip - British BS1363A Outlets, 220-250V AC, 13A, 1.8 m Cord, BS1363A Plug, White Tripp Lite PS4B18 4-Outlet Power Strip - British BS1363A Outlets, 220-250V AC, 13A, 1.8 m Cord, BS1363A Plug, White
(show image)
PS4B18 PS4B18 4-Outlet Power Strip - British BS1363A Outlets, 220-250V AC, 13A, 1.8 m Cord, BS1363A Plug, White 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United States 2 distributor(s)