location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite U336-U03-GB USB to Gigabit Ethernet NIC Network Adapter with 3 Port USB 3.x (5Gbps) Hub

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
U336-U03-GB USB to Gigabit Ethernet NIC Network Adapter with 3 Port USB 3.x (5Gbps) Hub
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
U336-U03-GB show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332182579 show
Category:
A platform into which you can install a portable computer. The docking station typically contains slots for expansion cards, bays for storage devices, and I/O connectors for peripheral devices, such as printers and monitors. Once inserted in a docking station, the portable computer essentially becomes a desktop model computer. Most importantly, the same data is accessible in both modes because it resides on the portable computer's drives. The idea behind docking stations is to let you simultaneously enjoy the expansion possibilities of desktop model computers with the portability of notebook computers. In addition, the docking station enables you to use a full-size keyboard and monitor when you're not traveling.
Laptop Docks & Port Replicators Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 157153
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Jun 2024 16:38:20
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite U336-U03-GB USB to Gigabit Ethernet NIC Network Adapter with 3 Port USB 3.x (5Gbps) Hub
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Combines a USB 3.0 SuperSpeed 3-Port hub with a Gigabit Ethernet adapter
  • - Backward compatible with USB 2.0 and 1.1 devices (at USB 2.0 and 1.1 speeds)
  • - Gigabit Ethernet port supports true 10/100/1000 Mbps network speeds
Warranty: 3-year limited
Long product name Tripp Lite U336-U03-GB USB to Gigabit Ethernet NIC Network Adapter with 3 Port USB 3.x (5Gbps) Hub :
The long product name of Tripp Lite U336-U03-GB USB to Gigabit Ethernet NIC Network Adapter with 3 Port USB 3.x (5Gbps) Hub. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB to Gigabit Ethernet NIC Network Adapter with 3 Port USB 3.x (5Gbps) Hub
More>>>
Tripp Lite U336-U03-GB USB to Gigabit Ethernet NIC Network Adapter with 3 Port USB 3.x (5Gbps) Hub:
The official description of Tripp Lite U336-U03-GB USB to Gigabit Ethernet NIC Network Adapter with 3 Port USB 3.x (5Gbps) Hub as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The U336-U03-GB USB 3.0 SuperSpeed to Gigabit Ethernet NIC Network Adapter allows you to turn a single SuperSpeed USB 3.0 computer port into an RJ45 Gigabit network port. It also creates three new additional USB 3.0 hub ports with each port supporting data transfer speeds up to 5 Gbps.

This USB 3.0-based NIC lets you connect to your home or office network at full Gigabit speeds with support for 10/100/1000 Mbps. It supports features such as Wake-on-LAN (WoL), VLAN tagging and Jumbo Frames.

The U336-U03-GB is backward compatible with USB 2.0 and USB 1.x standards and will support older USB devices. It can also be used with older systems that do not have USB 3.0 ports (network speed limited by USB 1.x/2.0 bus), allowing you to utilize USB 3.0/2.0/1.x devices.

Short summary description Tripp Lite U336-U03-GB USB to Gigabit Ethernet NIC Network Adapter with 3 Port USB 3.x (5Gbps) Hub:
This short summary of the Tripp Lite U336-U03-GB USB to Gigabit Ethernet NIC Network Adapter with 3 Port USB 3.x (5Gbps) Hub data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite U336-U03-GB USB to Gigabit Ethernet NIC Network Adapter with 3 Port USB 3.x (5Gbps) Hub, IEEE 802.3az, Silver, USB 3.2 Gen 1 (3.1 Gen 1) Type-A, China, 50 - 60 Hz, 5 V

Long summary description Tripp Lite U336-U03-GB USB to Gigabit Ethernet NIC Network Adapter with 3 Port USB 3.x (5Gbps) Hub:
This is an auto-generated long summary of Tripp Lite U336-U03-GB USB to Gigabit Ethernet NIC Network Adapter with 3 Port USB 3.x (5Gbps) Hub based on the first three specs of the first five spec groups.

Tripp Lite U336-U03-GB USB to Gigabit Ethernet NIC Network Adapter with 3 Port USB 3.x (5Gbps) Hub. Networking standards: IEEE 802.3az. Product colour: Silver, Hub interfaces: USB 3.2 Gen 1 (3.1 Gen 1) Type-A, Country of origin: China. AC input frequency: 50 - 60 Hz, Output voltage: 5 V, Output current: 2.5 A. Width: 44.4 mm, Depth: 104.8 mm, Height: 23.8 mm. Package width: 73.7 mm, Package depth: 144.8 mm, Package height: 28.4 mm

Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
3
Network
Ethernet LAN (RJ-45) ports
1
Networking standards
IEEE 802.3az
Performance
Product colour *
Silver
Hub interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A
Country of origin
China
Power
AC input frequency
50 - 60 Hz
Output voltage
5 V
Output current
2.5 A
Software
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Linux operating systems supported
Yes
Weight & dimensions
Width
44.4 mm
Depth
104.8 mm
Height
23.8 mm
Weight
68 g
Packaging data
Package width
73.7 mm
Package depth
144.8 mm
Package height
28.4 mm
Package weight
100 g
Technical details
Master (outer) case GTIN (EAN/UPC)
10037332182576
Logistics data
Products per master (outer) case
60 pc(s)
Master (outer) case width
302.3 mm
Master (outer) case length
289.6 mm
Master (outer) case height
251.5 mm
Master (outer) case gross weight
6.49 kg
Harmonized System (HS) code
84719000
Country Distributor
Nederland 5 distributor(s)
United Kingdom 8 distributor(s)
France 2 distributor(s)
Österreich 1 distributor(s)
Danmark 3 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
España 1 distributor(s)
United States 1 distributor(s)