location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 2x500/1x1500-sheet Paper Feeder and Stand

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2x500/1x1500-sheet Paper Feeder and Stand
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CZ263A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8877586048304 show
Category:
Enlarge the input capacity of your printer with an extra tray, so you can print longer with less maintenance.
Trays & Feeders Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 234652
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Dec 2021 14:21:57
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 90-days parts only (3R)
Long product name HP 2x500/1x1500-sheet Paper Feeder and Stand :
The long product name of HP 2x500/1x1500-sheet Paper Feeder and Stand. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP 2x500/1x1500-sheet Paper Feeder and Stand
More>>>
HP 2x500/1x1500-sheet Paper Feeder and Stand:
The official description of HP 2x500/1x1500-sheet Paper Feeder and Stand as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Support the productivity of growing work groups with simple, robust paper input accessories that enable media versatility and allow longer printing without reloading paper.

Reduce trips to the printer to reload paper with this paper input accessory. Print more pages without having to reload paper.



Automatically print on different types of paper such as plain paper and glossy brochure paper without manually loading paper trays for each print job.



Save time and improve the performance of individuals and work groups with the increased paper capacity of this 1500-sheet feeder and stand from HP. With more sheets of available paper, users spend less time refilling paper trays.

Short summary description HP 2x500/1x1500-sheet Paper Feeder and Stand:
This short summary of the HP 2x500/1x1500-sheet Paper Feeder and Stand data-sheet is auto-generated and uses the product title and the first six key specs.

HP 2x500/1x1500-sheet Paper Feeder and Stand, Color LaserJet Enterprise Flow M680z, M651dn, M651n, M651xh, M680dn, M680f, 2500 sheets, 545 mm, 669 mm, 510 mm, 30.9 kg

Long summary description HP 2x500/1x1500-sheet Paper Feeder and Stand:
This is an auto-generated long summary of HP 2x500/1x1500-sheet Paper Feeder and Stand based on the first three specs of the first five spec groups.

HP 2x500/1x1500-sheet Paper Feeder and Stand. Compatibility: Color LaserJet Enterprise Flow M680z, M651dn, M651n, M651xh, M680dn, M680f, Maximum input capacity: 2500 sheets. Width: 545 mm, Depth: 669 mm, Height: 510 mm. Package width: 759 mm, Package depth: 853 mm, Package height: 698 mm

Features
Compatibility *
Color LaserJet Enterprise Flow M680z, M651dn, M651n, M651xh, M680dn, M680f
Maximum input capacity
2500 sheets
Weight & dimensions
Width
545 mm
Depth
669 mm
Weight & dimensions
Height
510 mm
Weight
30.9 kg
Packaging data
Package width
759 mm
Package depth
853 mm
Package height
698 mm
Package weight
37.1 kg
Country Distributor
Polska 2 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)