location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite USB to Type N 5V DC Power Cable, 0.91 m (3-ft.)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB to Type N 5V DC Power Cable, 0.91 m (3-ft.)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
U152-003-N
Category:
A power cable, also known as a power cord, is used for the transmission of electrical power.
Power Cables Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 121927
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:59:01
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Tripp Lite USB to Type N 5V DC Power Cable, 0.91 m (3-ft.)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 0.91 m
  • - USB A Male
  • - DC Male
  • - 1 pc(s)
Warranty: Lifetime limited warranty
Long product name Tripp Lite USB to Type N 5V DC Power Cable, 0.91 m (3-ft.) :
The long product name of Tripp Lite USB to Type N 5V DC Power Cable, 0.91 m (3-ft.). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB to Type N 5V DC Power Cable, 0.91 m (3-ft.)
More>>>
Tripp Lite USB to Type N 5V DC Power Cable, 0.91 m (3-ft.):
The official description of Tripp Lite USB to Type N 5V DC Power Cable, 0.91 m (3-ft.) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Tripp Lite U152-003-N, 0.91 m (3-ft.) USB to Type M Barrel Plug cable allows you to power an external 5V DC device by using an available computer USB port. The USB to Type-N Plug cable is perfect for mobile applications, replacing a wall adapter for charging 5V devices.

- USB A-Male to 5.5 / 2.5mm Plug
- 0.91 m (3-ft.) USB A-Male to Type N Barrel connector
- Charges 5V devices via a computer USB port
- 5.5 / 2.5 mm Outside / Inside diameter
- Polarity: Positive Tip, Negative Sleeve

Short summary description Tripp Lite USB to Type N 5V DC Power Cable, 0.91 m (3-ft.):
This short summary of the Tripp Lite USB to Type N 5V DC Power Cable, 0.91 m (3-ft.) data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite USB to Type N 5V DC Power Cable, 0.91 m (3-ft.), 0.91 m, USB A, DC

Long summary description Tripp Lite USB to Type N 5V DC Power Cable, 0.91 m (3-ft.):
This is an auto-generated long summary of Tripp Lite USB to Type N 5V DC Power Cable, 0.91 m (3-ft.) based on the first three specs of the first five spec groups.

Tripp Lite USB to Type N 5V DC Power Cable, 0.91 m (3-ft.). Cable length: 0.91 m, Connector 1: USB A, Connector 2: DC

Features
Connector 1 gender *
Male
Connector 2 gender *
Male
Cable length *
0.91 m
Connector 1 *
USB A
Connector 2 *
DC
Packaging data
Quantity per pack
1 pc(s)
Package width
228.6 mm
Package depth
12.7 mm
Package height
177.8 mm
Packaging data
Package weight
30 g
Technical details
Compliance certificates
RoHS
Logistics data
Master (outer) case width
431.8 mm
Master (outer) case length
25.4 mm
Master (outer) case height
355.6 mm
Master (outer) case gross weight
270 g
Products per master (outer) case
10 pc(s)
Brand Image Product code Product Stock Price from
Tripp Lite USB to Type M 5V DC Power Cable, 0.91 m (3-ft.) Tripp Lite USB to Type M 5V DC Power Cable, 0.91 m (3-ft.)
(show image)
U152-003-M USB to Type M 5V DC Power Cable, 0.91 m (3-ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)