location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite U320-003-BK USB cable 0.9 m USB 3.2 Gen 1 (3.1 Gen 1) USB A Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
U320-003-BK
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
U320-003-BK show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332198747 show
Category:
Cable used to connect to a USB port, which are found in desktop computers, laptops and other electronic devices.
USB Cables Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 96863
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:08:32
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite U320-003-BK USB cable 0.9 m USB 3.2 Gen 1 (3.1 Gen 1) USB A Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Supports data transfer rates up to 5 Gbps
  • - Nickel-plated connectors with gold-plated contacts
  • - Data flows both directions simultaneously
  • - Twisted 28/24 AWG data/power lines
  • - Backward compatible with earlier USB generations
Warranty: Lifetime limited
Long product name Tripp Lite U320-003-BK USB cable 0.9 m USB 3.2 Gen 1 (3.1 Gen 1) USB A Black :
The long product name of Tripp Lite U320-003-BK USB cable 0.9 m USB 3.2 Gen 1 (3.1 Gen 1) USB A Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB 3.0 SuperSpeed A/A Cable (M/M), Black, 3 ft. (0.91 m)
More>>>
Tripp Lite U320-003-BK USB cable 0.9 m USB 3.2 Gen 1 (3.1 Gen 1) USB A Black:
The official description of Tripp Lite U320-003-BK USB cable 0.9 m USB 3.2 Gen 1 (3.1 Gen 1) USB A Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Connects Your USB Type-A Peripherals to Your Computer
Recommended for peripherals, patch bays, computers, laptops and other compatible USB 3.0 devices with female connectors
Supports data transfer rates up to 5 Gbps
Bi-directional data interface allows data to flow both directions
Backward compatible with earlier USB generations

First-Rate Construction for Superior Signal Transfer
Premium foil and braid shielding for EMI/RFI noise protection
Molded nickel-plated connectors for optimal signal quality
Integral strain relief for long life
Twisted 28/24 AWG data/power lines
Flexible PVC jacket easy to install in tight spaces

Short summary description Tripp Lite U320-003-BK USB cable 0.9 m USB 3.2 Gen 1 (3.1 Gen 1) USB A Black:
This short summary of the Tripp Lite U320-003-BK USB cable 0.9 m USB 3.2 Gen 1 (3.1 Gen 1) USB A Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite U320-003-BK, 0.9 m, USB A, USB A, USB 3.2 Gen 1 (3.1 Gen 1), 5000 Mbit/s, Black

Long summary description Tripp Lite U320-003-BK USB cable 0.9 m USB 3.2 Gen 1 (3.1 Gen 1) USB A Black:
This is an auto-generated long summary of Tripp Lite U320-003-BK USB cable 0.9 m USB 3.2 Gen 1 (3.1 Gen 1) USB A Black based on the first three specs of the first five spec groups.

Tripp Lite U320-003-BK. Cable length: 0.9 m, Connector 1: USB A, Connector 2: USB A, USB version: USB 3.2 Gen 1 (3.1 Gen 1), Maximum data transfer rate: 5000 Mbit/s, Connector contacts plating: Nickel, Product colour: Black

Features
Cable length *
0.9 m
USB version *
USB 3.2 Gen 1 (3.1 Gen 1)
Connector 1 *
USB A
Connector 2 *
USB A
Connector 1 gender *
Male
Connector 2 gender *
Male
Connector 1 form factor
Straight
Connector 2 form factor
Straight
AWG wire size
24/28
Connector contacts plating
Nickel
Cable jacket material
Polyvinyl chloride (PVC)
Maximum data transfer rate
5000 Mbit/s
Product colour *
Black
Plug and Play
Yes
Country of origin
China
Weight & dimensions
Weight
50 g
Packaging data
Quantity per pack *
1 pc(s)
Package width
177.8 mm
Packaging data
Package depth
241.3 mm
Package height
12.7 mm
Package weight
50 g
Sustainability
Sustainability certificates
RoHS
Technical details
Compliance certificates
RoHS
Logistics data
Master (outer) case width
362 mm
Master (outer) case length
431.8 mm
Master (outer) case height
25.4 mm
Master (outer) case gross weight
540 g
Products per master (outer) case
10 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332198744
Other features
Depth
241.3 mm
Height
12.7 mm
Width
177.8 mm
Country Distributor
Nederland 4 distributor(s)
United Kingdom 4 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
United States 1 distributor(s)