location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite DCTM Full Motion Ceiling Mount for 23" to 42" TVs and Monitors.

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DCTM Full Motion Ceiling Mount for 23" to 42" TVs and Monitors.
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DCTM show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332223456 show
Category:
Supports, usually made out of metal, that are attached to the wall and used to hang a flat panel screen for a TV or a computer.
TV Mounts Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 94740
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Aug 2024 02:51:09
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite DCTM Full Motion Ceiling Mount for 23" to 42" TVs and Monitors.
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Fits most flat-panel displays from 23 to 42 in.
  • - One-touch adjustment for comfortable viewing
  • - 90° swivel and -20° tilt for wide range of motion
  • - Supports up to 66 lbs (30 kgs)
Warranty: 5-year limited
Long product name Tripp Lite DCTM Full Motion Ceiling Mount for 23" to 42" TVs and Monitors. :
The long product name of Tripp Lite DCTM Full Motion Ceiling Mount for 23" to 42" TVs and Monitors.. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Full Motion Ceiling Mount for 23" to 42" TVs and Monitors.
More>>>
Tripp Lite DCTM Full Motion Ceiling Mount for 23" to 42" TVs and Monitors.:
The official description of Tripp Lite DCTM Full Motion Ceiling Mount for 23" to 42" TVs and Monitors. as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The DCTM Full Motion Ceiling Mount saves valuable wall and floor space by suspending your flat-panel television, monitor or other display from the ceiling. Ideal for home theaters, classrooms, boardrooms, hotels, bars and restaurants, it fits most flat-panel displays from 23 to 42 inches.

The DCTM adjusts with one easy touch to customize your viewing at any time. A 90° swivel and -20° tilt capability minimizes glare and provides comfortable viewing from multiple angles.

The durable all-metal pole extends from 24 to 34 inches and supports up to 66 lbs (30 kgs). The scratch-resistant powder-coated finish tolerates frequent handling and blends with any décor. Installation hardware is included. Conforms to VESA-compliant displays with any of the following mounting hole patterns: 75 x 75 mm, 75 x 100 mm, 75 x 200 mm, 100 x 75 mm, 100 x 100 mm, 100 x 200 mm, 200 x 75mm, 200 x 100 mm and 200 x 200 mm.

Short summary description Tripp Lite DCTM Full Motion Ceiling Mount for 23" to 42" TVs and Monitors.:
This short summary of the Tripp Lite DCTM Full Motion Ceiling Mount for 23" to 42" TVs and Monitors. data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite DCTM Full Motion Ceiling Mount for 23" to 42" TVs and Monitors., 94 cm (37"), 75 x 75 mm, 200 x 200 mm, -30 - 0°, Steel, Black

Long summary description Tripp Lite DCTM Full Motion Ceiling Mount for 23" to 42" TVs and Monitors.:
This is an auto-generated long summary of Tripp Lite DCTM Full Motion Ceiling Mount for 23" to 42" TVs and Monitors. based on the first three specs of the first five spec groups.

Tripp Lite DCTM Full Motion Ceiling Mount for 23" to 42" TVs and Monitors.. Maximum weight capacity: 36.28 kg, Minimum screen size: 25.4 cm (10"), Maximum screen size: 94 cm (37"), Minimum VESA mount: 75 x 75 mm, Maximum VESA mount: 200 x 200 mm. Height adjustment range: 279.4 - 533.4 mm, Tilt angle range: -30 - 0°. Product colour: Black

Mounting
Minimum screen size
25.4 cm (10")
Maximum weight capacity *
36.28 kg
Maximum screen size *
94 cm (37")
Minimum VESA mount *
75 x 75 mm
Maximum VESA mount *
200 x 200 mm
Panel mounting interface
75 x 75, 100 x 100, 200 x 100, 200 x 200
Number of displays supported
1
Mounting type *
Ceiling
Ergonomics
Height adjustment
Yes
Height adjustment range
279.4 - 533.4 mm
Tilt angle range
-30 - 0°
Swivel angle
90°
Design
Product colour *
Black
Housing material
Steel
Technical details
Country of origin
China
Weight & dimensions
Width
160 mm
Weight & dimensions
Depth
965.2 mm
Height
137.2 mm
Weight
2.22 kg
Packaging data
Package width
248.9 mm
Package depth
510.5 mm
Package height
535.9 mm
Package weight
2.4 kg
Logistics data
Master (outer) case width
320 mm
Master (outer) case length
269.2 mm
Master (outer) case height
546.1 mm
Master (outer) case gross weight
12.8 kg
Products per master (outer) case
5 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332223453
Harmonized System (HS) code
85299097
Other features
Adjustable
Yes
Brand Image Product code Product Stock Price from
Tripp Lite DWM3780XOUT Outdoor Full-Motion TV Wall Mount with Fully Articulating Arm for 37” to 80” Flat-Screen Displays Tripp Lite DWM3780XOUT Outdoor Full-Motion TV Wall Mount with Fully Articulating Arm for 37” to 80” Flat-Screen Displays
(show image)
DWM3780XOUT DWM3780XOUT Outdoor Full-Motion TV Wall Mount with Fully Articulating Arm for 37” to 80” Flat-Screen Displays 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite DWM3270XOUT Outdoor Full-Motion TV Wall Mount with Fully Articulating Arm for 32” to 80” Flat-Screen Displays Tripp Lite DWM3270XOUT Outdoor Full-Motion TV Wall Mount with Fully Articulating Arm for 32” to 80” Flat-Screen Displays
(show image)
DWM3270XOUT DWM3270XOUT Outdoor Full-Motion TV Wall Mount with Fully Articulating Arm for 32” to 80” Flat-Screen Displays 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite DWM2355S Full-Motion TV Wall Mount with Fully Articulating Arm for 23” to 55” Flat-Screen Displays Tripp Lite DWM2355S Full-Motion TV Wall Mount with Fully Articulating Arm for 23” to 55” Flat-Screen Displays
(show image)
DWM2355S DWM2355S Full-Motion TV Wall Mount with Fully Articulating Arm for 23” to 55” Flat-Screen Displays 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite DMWC3770M Swivel/Tilt Corner Wall Mount for 37" to 70" TVs and Monitors - Flat/Curved Tripp Lite DMWC3770M Swivel/Tilt Corner Wall Mount for 37" to 70" TVs and Monitors - Flat/Curved
(show image)
DMWC3770M DMWC3770M Swivel/Tilt Corner Wall Mount for 37" to 70" TVs and Monitors - Flat/Curved 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite DWTPSC4555M Heavy-Duty Tilt Security TV Wall Mount for 45-55" TVs & Monitors - Flat Screen, Portrait Mode Tripp Lite DWTPSC4555M Heavy-Duty Tilt Security TV Wall Mount for 45-55" TVs & Monitors - Flat Screen, Portrait Mode
(show image)
DWTPSC4555M DWTPSC4555M Heavy-Duty Tilt Security TV Wall Mount for 45-55" TVs & Monitors - Flat Screen, Portrait Mode 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite DWMSC3780MUL Heavy-Duty Full-Motion Security TV Wall Mount for 37" to 80", Flat or Curved, UL Certified Tripp Lite DWMSC3780MUL Heavy-Duty Full-Motion Security TV Wall Mount for 37" to 80", Flat or Curved, UL Certified
(show image)
DWMSC3780MUL DWMSC3780MUL Heavy-Duty Full-Motion Security TV Wall Mount for 37" to 80", Flat or Curved, UL Certified 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite DWTSC3780MUL Heavy-Duty Tilt Security Wall Mount for 37" to 80" TVs and Monitors, Flat or Curved Screens, UL Certified Tripp Lite DWTSC3780MUL Heavy-Duty Tilt Security Wall Mount for 37" to 80" TVs and Monitors, Flat or Curved Screens, UL Certified
(show image)
DWTSC3780MUL DWTSC3780MUL Heavy-Duty Tilt Security Wall Mount for 37" to 80" TVs and Monitors, Flat or Curved Screens, UL Certified 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite DWFSC3780MUL Heavy-Duty Fixed Security TV Wall Mount for 37-80" Televisions & Monitors - Flat/Curved, UL Certified Tripp Lite DWFSC3780MUL Heavy-Duty Fixed Security TV Wall Mount for 37-80" Televisions & Monitors - Flat/Curved, UL Certified
(show image)
DWFSC3780MUL DWFSC3780MUL Heavy-Duty Fixed Security TV Wall Mount for 37-80" Televisions & Monitors - Flat/Curved, UL Certified 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite DWTSC3255MUL Heavy-Duty Tilt Security Wall Mount for 32" to 55" TVs and Monitors, Flat or Curved Screens, UL Certified Tripp Lite DWTSC3255MUL Heavy-Duty Tilt Security Wall Mount for 32" to 55" TVs and Monitors, Flat or Curved Screens, UL Certified
(show image)
DWTSC3255MUL DWTSC3255MUL Heavy-Duty Tilt Security Wall Mount for 32" to 55" TVs and Monitors, Flat or Curved Screens, UL Certified 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite DWFSC3255MUL Fixed TV Wall Mount 32-55", Heavy Duty, Security, Televisions & Monitors - Flat/Curved, UL Certified Tripp Lite DWFSC3255MUL Fixed TV Wall Mount 32-55", Heavy Duty, Security, Televisions & Monitors - Flat/Curved, UL Certified
(show image)
DWFSC3255MUL DWFSC3255MUL Fixed TV Wall Mount 32-55", Heavy Duty, Security, Televisions & Monitors - Flat/Curved, UL Certified 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
México 1 distributor(s)
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)
United States 1 distributor(s)