location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite DDR1032SE Single Monitor Mount Stand for 10" to 32" Flat-Screen Displays

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DDR1032SE Single Monitor Mount Stand for 10" to 32" Flat-Screen Displays
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DDR1032SE show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332181763 show
Category:
A comfortable, ergonomic computer workstation requires an adjustable computer monitor arm or monitor stand. We offer monitor arms and stands for any budget that help make your computer work easier, pain free and more productive. Main ergonomic recommendations for monitor use include moving your monitor to a comfortable distance of around an arm's length and position the monitor at a comfortable height of about 2"-3" above eye level. Choose one of our many stylish monitor arms and stands and free up valuable desktop space.
Monitor Mounts & Stands Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 105035
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 01:41:08
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite DDR1032SE Single Monitor Mount Stand for 10" to 32" Flat-Screen Displays
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Fits most flat-panel displays from 10 to 32 in.
  • - One-touch adjustment for comfortable viewing
  • - 180° swivel and -15° to +15° tilt for wide range of motion
  • - Supports up to 36 lbs (16.3 kgs)
Warranty: 5-year limited
Long product name Tripp Lite DDR1032SE Single Monitor Mount Stand for 10" to 32" Flat-Screen Displays :
The long product name of Tripp Lite DDR1032SE Single Monitor Mount Stand for 10" to 32" Flat-Screen Displays. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Single Monitor Mount Stand for 10" to 32" Flat-Screen Displays
More>>>
Tripp Lite DDR1032SE Single Monitor Mount Stand for 10" to 32" Flat-Screen Displays:
The official description of Tripp Lite DDR1032SE Single Monitor Mount Stand for 10" to 32" Flat-Screen Displays as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The VESA-compliant DDR1032SE Single Monitor Mount Stand mounts your monitor on a sturdy base, allowing you to free up valuable workspace on your desk, table or workstation. Ideal for home and office, the DDR1032SE fits most flat-panel displays from 10 to 32 inches.

Position your monitor with one-touch ease to optimize viewing angle and height to fit your environment and comfort level. A 180° swivel and -15° to +15° tilt capability minimizes glare and provides comfortable viewing from multiple angles. A 360° rotation lets you view your monitor in portrait or landscape orientation.

Mount supports up to 36 lbs (16.3 kgs). The durable all-metal frame with scratch-resistant powder-coated finish tolerates frequent handling and blends with any décor. Mounting hardware is included. Conforms to VESA-compliant displays with any of the following mounting hole patterns: 75 x 75 mm, 75 x 100 mm, 100 x 75 mm, and 100 x 100 mm.

Mounts Your Monitor on a Base
Frees up valuable workspace on your desk, table or workstation
Fits most flat-panel displays from 10 to 32 in.
Mount adjusts independently for viewing angle and height
Ideal for home and office use

Convenient One-Touch Adjustment
180° swivel and -15° to +15° tilt capability provides comfortable viewing
Full 360° rotation for viewing in portrait or landscape orientation

Durable Metal Construction
Mount supports up to 36 lbs (16.3 kgs)
Scratch-resistant powder-coated finish blends with any décor
Mounting hardware included

VESA Compliance
Supports the following VESA mounting hole patterns: 75 x 75 mm, 75 x 100 mm, 100 x 75 mm, and 100 x 100 mm

Short summary description Tripp Lite DDR1032SE Single Monitor Mount Stand for 10" to 32" Flat-Screen Displays:
This short summary of the Tripp Lite DDR1032SE Single Monitor Mount Stand for 10" to 32" Flat-Screen Displays data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite DDR1032SE Single Monitor Mount Stand for 10" to 32" Flat-Screen Displays, 16.3 kg, 25.4 cm (10"), 81.3 cm (32"), 75 x 75 mm, 100 x 100 mm, Black

Long summary description Tripp Lite DDR1032SE Single Monitor Mount Stand for 10" to 32" Flat-Screen Displays:
This is an auto-generated long summary of Tripp Lite DDR1032SE Single Monitor Mount Stand for 10" to 32" Flat-Screen Displays based on the first three specs of the first five spec groups.

Tripp Lite DDR1032SE Single Monitor Mount Stand for 10" to 32" Flat-Screen Displays. Maximum weight capacity: 16.3 kg, Minimum screen size: 25.4 cm (10"), Maximum screen size: 81.3 cm (32"), Minimum VESA mount: 75 x 75 mm, Maximum VESA mount: 100 x 100 mm. Tilt angle range: -15 - 15°. Product colour: Black

Mounting
Minimum screen size *
25.4 cm (10")
Maximum weight capacity *
16.3 kg
Maximum screen size *
81.3 cm (32")
Minimum VESA mount *
75 x 75 mm
Maximum VESA mount *
100 x 100 mm
Number of displays supported *
1
Mounting type *
Desk
Ergonomics
Tilt angle range
-15 - 15°
Swivel angle
180°
Angle of rotation
360°
Cable management
Yes
Design
Product colour *
Black
Technical details
Compliance certificates
RoHS
Weight & dimensions
Width
426 mm
Depth
256.5 mm
Weight & dimensions
Height
385.1 mm
Weight
3.05 kg
Package width
294.6 mm
Package depth
467.4 mm
Package height
167.6 mm
Package weight
4.22 kg
Logistics data
Master (outer) case width
492.8 mm
Master (outer) case length
609.6 mm
Master (outer) case height
358.1 mm
Master (outer) case gross weight
18.7 kg
Products per master (outer) case
4 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332181760
Harmonized System (HS) code
8302.50.0000
Other features
Country of origin
China
Country Distributor
United Kingdom 3 distributor(s)
Nederland 1 distributor(s)