location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Jabra STEALH BT HDST

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jabra Check ‘Jabra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Jabra STEALH BT HDST
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
100-99800000-60 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5707055377402 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jabra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 113563
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:34:31
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Jabra STEALH BT HDST
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Small, discreet design incorporating microPOWER technology.
  • - Jabra Assist App helps you locate your headset using GPS tracking.
  • - Noise blackout, HD Voice for crystal clear sound at both ends of phone calls, and A2DP for music streaming.
  • - Easy pairing to smartphones and other devices with NFC, as well as multiuse to pair to 2 devices at the same time.
  • - 6 hours of talk time and an energy-saving PowerNap function.
Long product name Jabra STEALH BT HDST :
The long product name of Jabra STEALH BT HDST. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Jabra STEALH BT HDST
More>>>
Jabra STEALH BT HDST:
The official description of Jabra STEALH BT HDST as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Comfortable Bluetooth mono headset with up to 6 hours of talk time. Easily connect with NFC-enabled smartphones by simply tapping the two devices together. Activate Siri or Google Now directly from the headset. Enjoy clear calls with high-definition sound.

Jabra Stealth, our debut next-generation Bluetooth® headset is significantly smaller, lighter, more discreet and offers better comfort and longer talk time.

Short summary description Jabra STEALH BT HDST:
This short summary of the Jabra STEALH BT HDST data-sheet is auto-generated and uses the product title and the first six key specs.

Jabra STEALH BT HDST, Wireless, Calls/Music, 7.9 g, Headset, Grey

Long summary description Jabra STEALH BT HDST:
This is an auto-generated long summary of Jabra STEALH BT HDST based on the first three specs of the first five spec groups.

Jabra STEALH BT HDST. Product type: Headset. Connectivity technology: Wireless, Bluetooth. Recommended usage: Calls/Music. Wireless range: 10 m. Weight: 7.9 g. Product colour: Grey

HD SOUND WITH NOISE REDUCTION

Advanced Noise Blackout™ technology ensures clear, noise-free calls. Dual microphones reduce background noise, making you easy to hear. HD Voice* brings high-definition sound quality to both ends of the call.

SUPERIOR COMFORT IN A SMALL DESIGN

Stealth delivers superior comfort in a small design. The weight of the headset is perfectly balanced. It’s so discreet that you’ll hardly notice you’re wearing it.

DEDICATED VOICE CONTROL BUTTON

Leave your phone in your pocket. Activate Siri and Google Now by tapping a dedicated button directly on the headset.

STAY CONNECTED WITH THE NANO SIZED BLUETOOTH DONGLE

With a UC-compatible dongle, you can transfer calls from your softphone to your smartphone using the Jabra Stealth UC.

Optimised for Microsoft® Lync™, fully UC compatible

EXTRA EARHOOKS & EARGELS FOR A PERFECT FIT

Comes with a set of eargels and earhooks that let you have the perfect fit. Try different combinations to find what works best for you.

SIMPLE PAIRING WITH NFC

Do you have an NFC-enabled phone? Pair it with your Jabra Stealth by simply tapping the two together. Quick and effortless.

STREAM PODCASTS & GPS DIRECTIONS

Stream music, podcasts, and GPS directions wirelessly from your phone.

Performance
Product type *
Headset
Wearing style *
Ear-hook
Recommended usage *
Calls/Music
Headset type
Monaural
Product colour *
Grey
Operating keys
Multi-key
LED indicators
Yes
Motion sensor
No
Phonebook access profile (PBAP)
Yes
Music playback
Yes
Number of simultaneously connected devices (max)
2
HD voice
Yes
Certification
CE, FCC, IC, GOST, RoHS e REACH
Ports & interfaces
Connectivity technology *
Wireless
USB connectivity
Yes
USB connector
Micro-USB
Bluetooth
Yes
Bluetooth profiles
A2DP
Bluetooth version
4.0
Wireless range
10 m
Headphones
Ear coupling *
Intraaural
Impedance
32 Ω
Noise canceling
Yes
Microphone
Microphone type *
Boom
Microphone frequency
300 - 3400 Hz
Microphone sensitivity
14 dB
Microphone direction type
Omnidirectional
Microphone mute
Yes
Base station
Base station touchscreen
No
Battery
Battery operated
Yes
Battery type
Built-in battery
Rechargeable battery
Yes
Talk time
6 h
Battery charge indicator
Yes
Battery recharge time
2 h
Standby time
240 h
Operational conditions
Operating temperature (T-T)
-10 - 55 °C
Storage temperature (T-T)
-20 - 70 °C
Weight & dimensions
Width
15.4 mm
Depth
65.2 mm
Height
24.2 mm
Weight
7.9 g
Packaging content
Quick start guide
Yes
Warranty card
Yes
Cables included
USB
Ear pads
Yes
Eartips material
Silicone
Technical details
Removable earhook
Yes
Compliance certificates
RoHS
Supplier features
Material
ABS synthetics, Polycarbonate, Silicone
Other features
Voice guidance
Yes
Microphone cartridge
4 mm
Number of products included
1 pc(s)
Near Field Communication (NFC)
Yes
Voice control
Yes
Digital Signal Processing (DSP)
Yes
Source Testseek summary Average rating
Reviews
Updated:
2014-12-07 14:54:34
Uk has collected 23 expert reviews for Jabra STEALH BT HDST and the average expert rating is 84 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
84%
Source Review comments Score
technologytell.com
Updated:
2014-12-07 14:54:33
Jabra just released their latest Bluetooth earpiece, and I hate to be the bearer of bad news, people. No one is getting it as a freebie from me; this one is a keeper! The Jabra Stealth Bluetooth Headset has a great size and form to it. It's small, pocket...
Bottom line The Jabra Stealth Bluetooth Headset ushers in a new standard for wireless earpieces. While some people may like bulky- or funky-looking designs, I don't. I prefer slim elegance, especially when no (or little) sacrifices are made to performance. The Jabr...
0%
maxit.com.my
Updated:
2016-11-20 03:40:21
Jabra Stealth]]Jabra recently launch two new Bluetooth headsets – The Jabra Stealth and Jabra Storm. These two headsets are the next generation Bluetooth headsets from Jabra with microPOWER battery technology; a tiny battery that allows for a relatively...
0%
technogog.com
Updated:
2014-12-07 14:54:33
As smart phones incorporate new technologies such as Google Now on Android and Siri on iOS, Bluetooth headset companies continue to evolve as well. Jabra is a highly regarded name in the field of Bluetooth technology has released the Jabra Stealth that of...
Good Six hour talk time, Low profile, Noise cancelling, NFC pairing enabled...
Bad No volume control on headset, Unit is so small inadvertent button presses easily happen...
Bottom line The Jabra Stealth is an impressive Bluetooth headset that features long battery in a tiny form factor.In terms of battery life it is on par with other low profile Bluetooth headsetsWhen choosing a Bluetooth headset the sound quality should be the principl...
90%
pocketables.com
Updated:
2014-12-07 14:54:33
The Jabra STEALTH is a sub-$100 mono Bluetooth headset with NFC, noise cancellation microphones, HD Voice, and up to six hours of talk time. It's also the lightest and most comfortable headset I've ever worn.Most of the conclusive tests I've done with the...
Bottom line The Jabra STEALTH is a sub-$100 mono Bluetooth headset with NFC, noise cancellation microphones, HD Voice, and up to six hours of talk time. It's also the lightest and most comfortable headset I've ever worn. Most of the conclusive tests I've done with t...
80%
gadgetreview.com
Updated:
2014-12-11 05:23:37
Remember when everybody was wearing Bluetooth headsets? I do, and believe me it made it easy to hear an incoming call when walking through a crowded convention hall full of noisy exhibitors or out on a New York street where everybody's chattering. Then fo...
Good Discreet and compact...
93%
androidguys.com
Updated:
2015-04-28 07:34:15
Overall Score4.69Sound QualityFeaturesDesignPriceTable of ContentsJabra STEALTH Bluetooth HeadsetWhile the design of the Jabra Stealth is by no means revolutionary, it still manages a refined appearance due to its slim profile, modern color scheme and tac...
Bottom line The Jabra Stealth is definitely one of my favorite Bluetooth headsets that I have been able to test due to its lightweight nature, the clarity of the sound and most of all, the comfort that I experienced while using it.[spacer color=”264C84″ icon=”fa-star...
94%
technogog.com
Updated:
2015-04-28 07:34:23
As smart phones incorporate new technologies such as Google Now on Android and Siri on iOS, Bluetooth headset companies continue to evolve as well. Jabra is a highly regarded name in the field of Bluetooth technology has released the Jabra Stealth that of...
Good Six hour talk time, Low profile, Noise cancelling, NFC pairing enabled...
Bad No volume control on headset, Unit is so small inadvertent button presses easily happen...
Bottom line The Jabra Stealth is an impressive Bluetooth headset that features long battery in a tiny form factor.In terms of battery life it is on par with other low profile Bluetooth headsetsWhen choosing a Bluetooth headset the sound quality should be the principl...
90%
runaroundtech.com
Updated:
2015-04-28 07:34:37
Get ready to meet what Jabra calls the next generation of Bluetooth headsets. The company's newest release claims to take Bluetooth headsets to the next level by being the first to incorporate the breakthrough microPOWER battery technology which allows fo...
Good Small.  Light.  Good battery life...
Bad Small buttons can be hard to access...
Bottom line If you're in the market for a new Bluetooth headset you're going to want to check out the Jabra Stealth.  This all new design not only offers great battery life, but is light weight and super comfortable to wear, even all day long.  Because Jabra's Stealt...
80%
examiner.com
Updated:
2015-05-02 08:56:03
The Jabra Stealth Bluetooth headset makes phone calls as easy as speaking a name and a word that includes clear communication with high definition clarity.Ease of Use, Performance: 3/5 Look & Feel: 5/5 Features: 3/5 How much I enjoy: 2/5Recommendation: 3/...
60%
techguysmartbuy.com
Updated:
2016-01-04 09:34:54
Jabra isn't new to the Bluetooth arena but w/ their latest offering the Stealth, they're looking shake things up a bit. They seek to take Bluetooth to the next level by catching up the headsets up to the smartphones we connect them to. The Stealth is a su...
Bottom line Its been quite sometime since I've enjoyed a Bluetooth earpiece.  It is really lightweight as it only weighs about 28 oz.  Glad to see these accessory companies stepping their game up as these smartphone manufacturers do the same. Jabra is leading the cha...
0%
nikktech.com
Updated:
2016-04-02 21:24:56
Using a good hands free wireless headset either when at home or while on the road is something may people i know do but the vast majority seems to ignore the just how important this is. You see i first started using hands free wireless headsets while driv...
Good Build Quality, Design (Overall), Size/Weight (7.9g), Audio Quality (Both Ends), Volume Levels, Battery Life (Up To 5Hours Of Continuous Use), Bluetooth 4.0 (A2DP/AVRCHP/HFP/HSP/EDR), NFC Compatible, Price (EU)...
Bad Price (USA), No Volume Controls...
Bottom line The three features I always look for when choosing a hands free Bluetooth headset are volume levels, audio clarity and battery life so naturally when I started testing the STEALTH these are the things I paid more attention to and I wasn't disappointed. In...
0%
techaeris.com
Updated:
2017-09-16 03:39:44
The Jabra Stealth Bluetooth Headset.Earlier this summer, premium wireless headset manufacturer Jabra announced the Jabra Stealth Bluetooth Headset. A short while later, the device was released to the general public. Jabra sent us a unit to review. I've sp...
0%
Brand Image Product code Product Stock Price from
Jabra Sport Pulse Special Edition Jabra Sport Pulse Special Edition
(show image)
100-96100010-60 Jabra Sport Pulse Special Edition 0.00
(excl. VAT)
0 (incl. VAT)
Jabra Talk2 Jabra Talk2
(show image)
100-92330000-60 Jabra Talk2 0.00
(excl. VAT)
0 (incl. VAT)
Jabra SPORT COACH WIRELESS,YLW Jabra SPORT COACH WIRELESS,YLW
(show image)
100-97500000-60 Jabra SPORT COACH WIRELESS,YLW 0.00
(excl. VAT)
0 (incl. VAT)
Jabra STORM BT HDST Jabra STORM BT HDST
(show image)
100-93070000-60 Jabra STORM BT HDST 0.00
(excl. VAT)
0 (incl. VAT)
Jabra Rox Sport (White) Jabra Rox Sport (White)
(show image)
100-96400002-60 Jabra Rox Sport (White) 0.00
(excl. VAT)
0 (incl. VAT)
Jabra STEP BT Stereo HDST Jabra STEP BT Stereo HDST
(show image)
100-97000000-60 Jabra STEP BT Stereo HDST 0.00
(excl. VAT)
0 (incl. VAT)
Jabra STYLE Headset Wireless Ear-hook Calls/Music Micro-USB Bluetooth Black, Silver Jabra STYLE Headset Wireless Ear-hook Calls/Music Micro-USB Bluetooth Black, Silver
(show image)
100-99600000-81 STYLE 0.00
(excl. VAT)
0 (incl. VAT)
Jabra TALK BT HDST Jabra TALK BT HDST
(show image)
100-92200000-60 Jabra TALK BT HDST 0.00
(excl. VAT)
0 (incl. VAT)
Jabra 9148-01 headphones/headset Wireless Ear-hook Office/Call center Black, Silver Jabra 9148-01 headphones/headset Wireless Ear-hook Office/Call center Black, Silver
(show image)
9148-01 9148-01 0.00
(excl. VAT)
0 (incl. VAT)
Jabra GN 9120 Duo, Flex, NC Mic,DECT Jabra GN 9120 Duo, Flex, NC Mic,DECT
(show image)
9129-808-101 GN 9120 Duo, Flex, NC Mic,DECT 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)